Hottinger Brüel & Kjær A/S Datasheets for Calibration Instruments
Calibration instruments use electrical signals or physical quantities to calibrate sensors and meters. Devices that produce electrical signals can serve as precise meters for sensor calibration, or send output signals to other devices.
Calibration Instruments: Learn more
| Product Name | Notes |
|---|---|
| Accessories, Adaptor for Calibration, 1/2" for Type 4231 | |
| B&K Class 1 Sound Level Calibrator is designed for accurate in-field acoustic calibration of sound level meters, microphones and other sound measurement equipment. Standards : IEC/EN 60942 (2017) Class 1... | |
| Calibration clip ø21mm, for mounting accelerometers during calibration | |
| Calibration clip ø29mm, for mounting accelerometers during calibration | |
| Calibration unit for 8-channel quarter-bridge measuring amplifier (DC) Calibration resistance: 120 ohm 8 parallel calibration signals 5 calibration steps: -8, -4, 0, 4, 8 mV/V Accuracy class: 0.03 Connection in... | |
| Calibration unit for 8-channel quarter-bridge measuring amplifier (DC) Calibration resistance: 350 ohm 8 parallel calibration signals 5 calibration steps: -8, -4, 0, 4, 8 mV/V Accuracy class: 0.03 Connection in... | |
| Calibration unit for SG full bridge amplifiers 350 ohm bridge resistance 8 channels can be switched in series Calibration values in 5 times 10 steps from 0.2 up to 100... | |
| Mechanical part, Calibration adaptor, for Type 4231 & 4195, green lexan | |
| Our portable vibration calibrator provides accurate acceleration, velocity and displacement calibration of accelerometers, and general instrumentation. The calibrator is handheld, battery-powered and an essential tool for everyday use in changing... | |
| Pistonphone calibrator, 250Hz, 124dB,Class 0 BS7189 * | |
| Precision calibration unit for measuring institution with strain gauge full-bridge transducers Bridge resistance 350 Ohm 110 calibration values from 0.05 to 10 mV/V Calibration tolerance +/- 0.025 % Connection cable... | |
| Sound intensity calibrator is deisgned for on-site sound-pressure calibration and pressure-residual intensity-index verification. Standards : Type 1 IEC 60942 / IEC 60943 Calibration pressure : 101.3 kPa Calibration frequencies :... | |
| TEDS editor Calibration kit | |
| Type 4228 Calibrator hose-fitted adaptor for simultaneous verification of six ¼” microphones |