Hottinger Brüel & Kjær A/S Datasheets for Data Input Modules

Data input modules accept sensor and other signal output for data acquisition systems. They may include signal conditioning prior to the analog-to-digital conversion stage.
Data Input Modules: Learn more

Product Name Notes
10 channel carrier frequency amplifier module for strain gauge bridges and voltages for use in base modules CB10xx of the CANHEAD® system 600 Hz carrier-frequency Accuracy class: 0.1 Measuring ranges...
12-ch Input Module Fusion-LN 51.2 kHz (CCLD, V)
12-ch, 1kV,200 kS/s portable data recorder package: 1x GEN3iA mainframe with 3 slots (1 free) 2x GN611B high voltage input card *** mainframe *** 1x GEN3iA portable data recorder -...
18-ch, 1kV,200 kS/s portable data recorder package: 1x GEN3iA mainframe with 3 slots (0 free) 3x GN611B high voltage input card *** mainframe *** 1x GEN3iA portable data recorder -...
6 ch, 1 kV,200 kS/s portable data recorder package: 1x GEN3iA mainframe with 3 slots (2 free) 1x GN611B high voltage input card *** mainframe *** 1x GEN3iA portable data...
6-ch Input Module, Fusion-LN, 102.4kHz (Mic, CCLD, V)
7600 Isolated Digitizer Subsystem for system integration; 100MS/s, 14 bit; extended temperature range; shock and vibration specifications; Single mode fiber optical transmission to receiver card (requires ¼ of 7600 receiver);
Revolutionize Your Testing with Fusion MX: Test Faster, Innovate Sooner! Get ready to transform your structural and durability tests with the Fusion MX, the newest and most powerful addition to...
A 4‑channel high-dynamic module that connects with digital pulse and frequency signals to record speed, torque, angle, position, displacement and PWM for fast, precise measurements.
A 4‑channel module delivering versatile, real‑time data acquisition and high‑voltage measurements within the QuantumX modular data acquisition system.
A dynamic optical interrogator with 8 FC ports that enables fiber Bragg grating (FBG) measurements using optical sensors to measure strain at high frequencies and high sampling rates.
A powerful input/output module with multi‑bus CAN/CAN FD integration for scalable, reliable and synchronized data acquisition in structural and vehicle testing.
A static optical interrogator with 8 FC ports that enables fiber Bragg grating (FBG) measurements using optical sensors to measure quasi-static mechanical and structural quantities.
A static optical interrogator with 8 SC ports that enables fiber Bragg grating (FBG) measurements using optical sensors to measure quasi-static mechanical and structural quantities.
CANHEAD® base module for 10 strain gauge transducers in full and half bridge circuit and voltages (±10 V) TEDS Transducer identification Accuracy class for SG in full and half bridge...
DC - Diff. Amplifier for Microphone Input
DC amplifier for voltages and currents TEDS Transducer identification Accuracy class: 0.03 Automatic tare 2 peak-value memories 4 limit switches Low-pass filter Calibration signal Width: 4 divs
Fiber-optical Receiver card for isolated digitizers; 25 or 100 MS/s per channel, 8 GB RAM *** features *** - fiber-optically isolated front ends - 12 optical receiver channels - needs...
GenHS high-speed voltage input card, with single-ended inputs, sample rate of 100 MS/s and 8 GB RAM.
GenHS high-speed voltage input card, with single-ended inputs, sample rate of 25 MS/s and 8 GB RAM.
GenHS high-speed voltage input card, with single-ended inputs, sample rate of 250 MS/s and 8 GB RAM.
GenHS high-voltage input card, with charge and IEPE transducer support, and TEDS Class 1 support for IEPE, sample rate of 2 MS/s per channel and 2 GB RAM.
GenHS high-voltage input card, with isolated, balanced differential inputs, offers voltage ranges from ± 10 mV to ±1000 V, sample rate of 200 kS/s and 200 MB RAM.
GenHS optically-isolated, battery operated, high-voltage transmitter, with sample rate of 100 MS/s and a 14-bit, 25 MHz bandwidth.
GenHS optically-isolated, battery operated, high-voltage transmitter, with sample rate of 25 MS/s and a 15-bit, 10 MHz bandwidth.
GenHS optically-isolated, medium-voltage transmitter, with sample rate of 25 MS/s, a 14-bit, 25 MHz bandwidth and a built-in battery.
GenHS optically-isolated, medium-voltage transmitter, with sample rate of 25 MS/s, a 15-bit, 10 MHz bandwidth and a built-in battery.
GenHS power analyzer card supports two remote probes (sampling rates up to 20 MS/s), or four probes (up to 4 MS/s). Fiber-optically isolated, 8 GB RAM.
GenHS power card, each channel consists of a voltage input (± 50 V to ±1500 V) and a current input (± 75 mA to ± 2 A), sample rate of...
GenHS universal input card, 1 slot wide, sample rate of 500 kS/s per channel and 2 GB RAM.
GenHS universal input card, 2 slots wide, sample rate of 500 kS/s per channel and 2 GB RAM.
GenHS voltage/IEPE input card, with isolated, unbalanced differential inputs, an input range of ± 10 mV to ±50 V, sample rate of 2 MS/s and 2 GB RAM.
GenHS voltage/IEPE input card, with isolated, unbalanced differential inputs, an input range of ± 10 mV to ±50 V, sample rate of 200 kS/s and 2 GB RAM.
GenHS voltage/IEPE/charge input card, with charge and IEPE transducer support, and TEDS Class 1 support for IEPE, sample rate of 250 kS/s and 2 GB RAM.
High‑performance outputs for real-time data acquisition. This output module delivers accurate analog signals for demanding structural and mechanical test applications.
MXFS BraggMETER Interrogator Module 8-connector FiberSensing module of the QuantumX family with fast scanning rates. For Fiber Bragg Grating (FBG) sensors and transducers including strain, force, temperature, acceleration, tilt or...
PMX 4-channel amplifier module for (Slot 1-4) voltage +/-10V DC, current +/-20mA Supports TEDS sensor detection (1-wire, IEEE1451.4) Amplifier settings adjustable for each channel Accuracy class 0.1, filter 0.1 to...
PMX 4-channel CF amplifier module for (Slot 1-4) (4.8kHz) for SG and inductive full and half bridges, LVDT, piezoresistive and potentiometric sensors Supports TEDS sensor detection (0-wire IEEE1451.4) Amplifier settings...
PMX 4-channel frequency amplifier module for slot 1-4 for max. 4x frequency, torque or speed, 2x incremental encoder (with or w/o index, ref. pulse), 2x inductive encoder, counter input, SSI...
Real-time data acquisition with 8 configurable analog outputs, 32 digital inputs/outputs and real-time calculations for fast response and flexible I/O.
12 input channels DC to 25.6 kHz frequency range 65.5 kHz sampling rate Comes with front panel, power supply and LAN cable
12 input channels DC to 25.6 kHz frequency range 65.5 kHz sampling rate Does not include a front panel, power supply or LAN cable
3 input channels for dynamic high-frequency measurements using bridge-type sensors DC to 102.4 kHz frequency range 160 dB dynamic range 262 kHz sampling rate Supports bridge, direct voltage and CCLD/IEPE...
3 input channels DC to 102.4 kHz frequency range 160 dB dynamic range 262 kHz sampling rate
3 input channels DC to 102.4 kHz frequency range 160 dB dynamic range 262 kHz sampling rate Comes with front panel, power supply and LAN cable
4 × 7-pin circular (F) connectors for signal input 2 × BNC (F) connectors for signal input or signal output For 200 V microphones plus generator output Direct-voltage, CCLD and...
4 input channels for dynamic signals DC to 51.2 kHz frequency range 131 kHz sampling rate
4 input channels for dynamic signals DC to 51.2 kHz frequency range 131 kHz sampling rate Comes with front panel, power supply and LAN cable
6 input channels for dynamic signals DC to 51.2 kHz frequency range 131 kHz sampling rate
6 input channels for dynamic signals DC to 51.2 kHz frequency range 131 kHz sampling rate Comes with front panel, power supply and LAN cable