Hottinger Brüel & Kjær A/S Datasheets for Heavy Duty Rectangular Connectors

Heavy duty rectangular connectors are designed to accommodate large electrical loads and direct signals under a multitude of operating conditions.
Heavy Duty Rectangular Connectors: Learn more

Product Name Notes
TTS/AV-1/2 Test object adapter with male square adapter 1/2" Max. torque: 340 N·m
TTS/AV-1/4 Test object adapter with male square adapter 1/4" Max. torque: 30 N·m
TTS/AV-11/2 Test object square adapter with male square adapter 11/2" Max. torque: 3000 N·m
TTS/AV-1 Test object square adapter with male square adapter 1" Max. torque: 1500 N·m
TTS/AV-3/4 Test object adapter with male square adapter 3/4" Max. torque: 1000 N·m
TTS/AV-3/8 Test object adapter with male square adapter 3/8" Max. torque: 135 N·m
TTS/IV-1 1/2 Test object adapter with female square adapter 1 1/2" Max. torque: 3000 N·m
TTS/IV-1/2 Test object adapter with female square adapter 1/2" Max. torque: 340 N·m
TTS/IV-1/4 Test object adapter with female square adapter 1/4" Max. torque: 30 N·m
TTS/IV-1 Test object adapter with female square adapter 1" Max. torque: 1500 N·m
TTS/IV-3/4 Test object adapter with female square adapter 3/4" Max. torque: 1000 N·m
TTS/IV-3/8 Test object adapter with female square adapter 3/8" Max. torque: 135 N·m