Hottinger Brüel & Kjær A/S Datasheets for Linear Variable Differential Transformers (LVDT)

Linear variable differential transformer (LVDT) linear position sensors have a series of inductors in a hollow cylindrical shaft and a solid cylindrical core. These devices produce an electrical output proportional to the position of the core
Linear Variable Differential Transformers (LVDT): Learn more

Product Name Notes
Configurable displacement transducer Design as loose plunger Inductive measurement system Selectable output signals: 80 mV/V (passive) 0–10 V, 4–20 mA or IO-Link
Configurable displacement transducer Design as probe-type Inductive measurement system Selectable output signals: 80 mV/V (passive) 0–10 V, 4–20 mA or IO-Link