Hottinger Brüel & Kjær A/S Datasheets for Torque Sensors
Torque sensors, gauges, instruments, and switches are used to measure torque in a variety of applications.
Torque Sensors: Learn more
| Product Name | Notes |
|---|---|
| A high‑precision, marine‑certified torque transducer engineered to deliver accurate, reliable load‑signal measurement for ship engines. | |
| A standard configuration of T210 shaft torque transducer with a nominal (rated) torque of 20 N·m. | |
| A standard configuration of the T210 shaft torque transducer with a nominal (rated) torque of 0.5 N·m. | |
| A standard configuration of the T210 shaft torque transducer with a nominal (rated) torque of 1 N·m. | |
| A standard configuration of the T210 shaft torque transducer with a nominal (rated) torque of 100 N·m. | |
| A standard configuration of the T210 shaft torque transducer with a nominal (rated) torque of 2 N·m. | |
| A standard configuration of the T210 shaft torque transducer with a nominal (rated) torque of 200 N·m. | |
| A standard configuration of the T210 shaft torque transducer with a nominal (rated) torque of 5 N·m. | |
| A standard configuration of the T210 shaft torque transducer with a nominal (rated) torque of 50 N·m. | |
| A T22 shaft torque transducer variant with a nominal (rated) torque of 0.5 N·m. | |
| A T22 shaft torque transducer variant with a nominal (rated) torque of 1 kN·m. | |
| A T22 shaft torque transducer variant with a nominal (rated) torque of 10 N·m. | |
| A T22 shaft torque transducer variant with a nominal (rated) torque of 100 N·m. | |
| A T22 shaft torque transducer variant with a nominal (rated) torque of 20 N·m. | |
| A T22 shaft torque transducer variant with a nominal (rated) torque of 200 N·m. | |
| A T22 shaft torque transducer variant with a nominal (rated) torque of 5 N·m. | |
| A T22 shaft torque transducer variant with a nominal (rated) torque of 50 N·m. | |
| A T22 shaft torque transducer variant with a nominal (rated) torque of 500 N·m. | |
| A T22 shaft torque transducer with a nominal (rated) torque of 2 N·m. | |
| A T22 torque transducer variant with a nominal (rated) torque of 1 N·m. | |
| A T40Lite torque flange with a nominal (rated) torque of 1 kN·m. | |
| A T40Lite torque flange with a nominal (rated) torque of 10 kN·m. | |
| A T40Lite torque flange with a nominal (rated) torque of 100 N·m. | |
| A T40Lite torque flange with a nominal (rated) torque of 2 kN·m. | |
| A T40Lite torque flange with a nominal (rated) torque of 200 N·m. | |
| A T40Lite torque flange with a nominal (rated) torque of 3 kN·m. | |
| A T40Lite torque flange with a nominal (rated) torque of 5 kN·m. | |
| A T40Lite torque flange with a nominal (rated) torque of 50 N·m. | |
| A T40Lite torque flange with a nominal (rated) torque of 500 N·m. | |
| A variant of TB1A reference torque transducer with a nominal (rated) measuring range of 1 kN·m. | |
| A variant of TB1A reference torque transducer with a nominal (rated) measuring range of 10 kN·m. | |
| A variant of TB1A reference torque transducer with a nominal (rated) measuring range of 100 N·m. | |
| A variant of TB1A reference torque transducer with a nominal (rated) measuring range of 2 kN·m. | |
| A variant of TB1A reference torque transducer with a nominal (rated) measuring range of 200 N·m. | |
| A variant of TB1A reference torque transducer with a nominal (rated) measuring range of 5 kN·m. | |
| A variant of TB1A reference torque transducer with a nominal (rated) measuring range of 500 N·m. | |
| Configurable version of the T210 shaft torque transducer. | |
| Range 1000 Nm | |
| Range 100Nm | |
| Range 200Nm | |
| Range 500Nm | |
| Standard configuration of T210 shaft torque transducer with a nominal (rated) torque of 10 N·m. | |
| T12HP torque sensors deliver very accurate dynamic torque measurement with FlexRange™, CF technology and EtherCAT/PROFINET interface for e-mobility test benches. | |
| T40B torque flange for R&D test benches and end-of-line (EoL) production testing. | |
| T40FH torque flange is the first choice for extremely high torque measurements. | |
| T40MS is a compact, high‑speed torque flange for electric drive testing. | |
| TB2 torque reference transducer with a nominal range of 1 kN·m. | |
| TB2 torque reference transducer with a nominal range of 10 kN·m. | |
| TB2 torque reference transducer with a nominal range of 100 N·m. | |
| TB2 torque reference transducer with a nominal range of 2 kN·m. | |
| TB2 torque reference transducer with a nominal range of 200 N·m. | |
| TB2 torque reference transducer with a nominal range of 5 kN·m. | |
| TB2 torque reference transducer with a nominal range of 500 N·m. | |
| The T100 series torque flange consists of two separate parts: the rotor (T110) and the stator (T100). The rotor comprises the measuring body and the signal transmission elements of the... | |
| The T100 series torque flange consists of two separate parts: the rotor (T110) and the stator (T100). With a 'one stator fits all' design, you can mix and match for... | |
| TN torque transfer standard variant with a nominal range of 1 kN·m for non-rotating operation. | |
| TN torque transfer standard variant with a nominal range of 10 kN·m for non-rotating operation. | |
| TN torque transfer standard variant with a nominal range of 100 N·m for non-rotating operation. | |
| TN torque transfer standard variant with a nominal range of 2 kN·m for non-rotating operation. | |
| TN torque transfer standard variant with a nominal range of 20 kN·m for non-rotating operation. | |
| TN torque transfer standard variant with a nominal range of 200 N·m for non-rotating operation. | |
| TN torque transfer standard variant with a nominal range of 5 kN·m for non-rotating operation. | |
| TN torque transfer standard variant with a nominal range of 500 N·m for non-rotating operation. | |
| Torque flange for high‑capacity, dynamic torque measurements. | |
| Torque Reference Transducer, Nominal range 3kNm Strain gauges measuring system Accuracy class: 0.02 Incl. connecting cable 3m, with free ends Torque introduction via flanges Torque output signal 1.0mV/V |