Hottinger Brüel & Kjær A/S Datasheets for Network Transceivers

Network transceivers connect nodes and send and receive signals. In Ethernet networks, they are called medium access units (MAU).
Network Transceivers: Learn more

Product Name Notes
"GEN DAQ RJ45 electrical 10Gbit Ethernet SFP+ module. Supports electrical 10 and 1 Gbit ethernet. To be used with 1-G064 10 Gbit Ethernet card. Mixed use of an optical and...
2 GBit Ethernet SFP (Small Form-factor Pluggable) using LC connector and 850 nm Multi Mode. Supports up to 600 m fiber cable length. Used in mainframes as SFP for 1...
6.1 GBit SFP+, 850 nm Multi Mode, up to 100 m optical cable length support LC connector support Note: Not compatible with 1 or 10 GBit SFP+ modules
GEN DAQ 10Gbit Ethernet SFP+, 1310 nm Single Mode, up to 10 km optical cable length supported, LC connector support. 10 Gbit SFP+ modules are not compatible with the 1...
GEN DAQ 10Gbit Ethernet SFP+, 850 nm Multi Mode, up to 66 m optical cable length supported, LC connector support. 10 Gbit SFP+ modules are not compatible with the 1...
GEN DAQ 2Gbit Ethernet SFP (Small Form-factor Pluggable), using LC connector and 1310 nm Single Mode. Supports up to 8000 m fiber cable length. The 2 Gbit SFP cannot be...
Hardware, fiber optic, SFP+ transmitter 10GBASE-SR, 10 Gbit, 850nm MM for duplex LC connectors
Hardware, fiber optic, XFP+ transmitter 10GBASE-SR, 10 Gbit, 850nm MM for duplex LC connectors
Optical Ethernet option 1310 nm, single mode, up to 10 km distance. 1 Gbit SFP modules are not compatible with the 10 Gbit SFP+ modules. Cannot be used for GEN...
This part has been replaced by 1-G091. 1 GBit Ethernet SFP (Small Form-factor Pluggable) using LC connector and 850 nm Multi Mode. Supports up to 600 m fiber cable length.