Hottinger Brüel & Kjær A/S Datasheets for Torque Wrenches

Torque wrenches are hand or power tools that are used to apply a specific amount of torque to a fastener.
Torque Wrenches: Learn more

Product Name Notes
TTS variant with a nominal (rated) measuring range of 1 kN·m. A transfer torque wrench is used for the manual calibration of torque wrench calibration devices.
TTS variant with a nominal (rated) measuring range of 100 N·m. A transfer torque wrench is used for the manual calibration of torque wrench calibration devices.
TTS variant with a nominal (rated) measuring range of 200 N·m. A transfer torque wrench is used for the manual calibration of torque wrench calibration devices.
TTS variant with a nominal (rated) measuring range of 500 N·m. A transfer torque wrench is used for the manual calibration of torque wrench calibration devices.