Hottinger Brüel & Kjær A/S Datasheets for Coaxial Cables and Triaxial Cables
Coaxial cables have an inner conductor insulated by a dielectric material and then surrounded by an outer conductor that is shielded with braid or foil. Triaxial cables add an extra layer of insulation and a second conductive sheath. They are commonly known as coax and triax, and are chosen because of their protection against external electromagnetic interference.
Coaxial Cables and Triaxial Cables: Learn more
| Product Name | Notes |
|---|---|
| 2250, 2270 or 2260 to AKG transmitter cable | |
| 9-pin plug to (3) D-SUB 9-pin jack,Eight conductor,Teflon™ jacket,white | |
| Automotive Surface Microphone with two coaxial cables and CIC, designed for measurement of the true surface pressure, especially in automotive applications. It is well-suited for mounting directly on the car... | |
| Cable coax single screen, XLR 3-pin (M) to BNC (M), 10m(33,3ft), max.+85°C (185°F) | |
| Cable coax single screen, XLR 3-pin (M) to BNC (M), 3,0m(10ft), max.+85°C (185°F) | |
| Cable single screen coax , 10-32 UNF (M) to SMB (F) , 8m (26,7ft) , max.+105°C (221°F) | |
| Cable single screen coax, 10-32 UNF (M) to SMB (F), 10m (33,3ft), max.+105°C (221°F) | |
| Cable single screen coax, 10-32 UNF (M) to SMB (F), 15m (50ft), max.+105°C (221°F) | |
| Cable single screen coax, 10-32 UNF (M) to SMB (F), 25m (83,3ft), max.+105°C (221°F) | |
| Cable single screen coax, 10-32 UNF (M) to SMB (F), 2m (6,7ft), max.+105°C (221°F) | |
| Cable single screen coax, 10-32 UNF (M) to SMB (F), 3m (10ft), max.+105°C (221°F) | |
| Cable single screen coax, 10-32 UNF (M) to SMB (F), 5m (16,7ft), max.+105°C (221°F) | |
| Cable single screen coax, SMB (F) to BNC (M), 0,3m (0,98ft), max.+105°C (221°F) | |
| Cable single screen coax, SMB (F) to BNC (M), 10m (33,3ft), max.+105°C (221°F) | |
| Cable single screen coax, SMB (F) to BNC (M), 15m (50ft), max.+105°C (221°F) | |
| Cable single screen coax, SMB (F) to BNC (M), 1m (3,3ft), max.+105°C (221°F) | |
| Cable single screen coax, SMB (F) to BNC (M), 20m (66,7ft), max.+105°C (221°F) | |
| Cable single screen coax, SMB (F) to BNC (M), 2m (6.7ft), max.+105°C (221°F) | |
| Cable single screen coax, SMB (F) to BNC (M), 3m (10ft), max.+105°C (221°F) | |
| Cable single screen coax, SMB (F) to BNC (M), 5m (16,7ft), max.+105°C (221°F) | |
| Cable super low-noise, 10-32 UNF (M) to 10-32 UNF (M) black sleeves, 10m(33,3ft) max.+120°C (248°F) | |
| Cable super low-noise, 10-32 UNF (M) to 10-32 UNF (M) black sleeves, 3m(10ft) max.+120°C (248°F) | |
| Cable super low-noise, 10-32 UNF (M) to 10-32 UNF (M) black sleeves, 5m(16,7ft) max.+120°C (248°F) | |
| Cable super low-noise, M3 (M) to SMB (F) 3,0m (10ft), max.+250°C (482°F) | |
| Cable super low-noise, M3 (M) to SMB (F) 5,0m(16,7ft) max.+250°C (482°F) | |
| Cable, AC-0201, MIL-C-5015 2-pin (F) to triax-00 (M), 15m (50ft), max.+85°C (185°F) | |
| Cable, AC-0201, MIL-C-5015 2-pin (F) to triax-00 (M), 5,0m (16.7ft), max.+85°C (185°F) | |
| Cable, AC-0294, MIL-C-5015 3-pin (F) to circular-00 triaix (M), 5,0m (16.7ft) max.+250°C (482°F) | |
| Cable, AC-0296, triax-00 (M) to 3.5mm stereo jack (M) 3,0m (10ft) max.+70°C (158°F) | |
| Cable, AC-0304 PTFE triaxial, BNT (M) to BNT (M), 1.2m (4.0ft) max.+80°C (176°F) | |
| Cable, coax single screen, BNC (M) to BNC (M), 0,3m (1.0ft), max.+85°C (185°F) | |
| Cable, coax single screen, BNC (M) to BNC (M), 0,4m (1,3ft), max.+85°C (185°F) | |
| Cable, coax single screen, BNC (M) to BNC (M), 0,6m (2.0ft), max.+85°C (185°F) | |
| Cable, coax single screen, BNC (M) to BNC (M), 1,2m (4.0ft), max.+85°C (185°F) | |
| Cable, coax single screen, BNC (M) to BNC (M), 1,5m (5.0ft), max.+85°C (185°F) | |
| Cable, coax single screen, BNC (M) to BNC (M), 10m (33.3ft), max.+85°C (185°F). | |
| Cable, coax single screen, BNC (M) to BNC (M), 150m (500ft), max.+85°C (185°F) | |
| Cable, coax single screen, BNC (M) to BNC (M), 15m (50ft), max.+85°C (185°F) | |
| Cable, coax single screen, BNC (M) to BNC (M), 2,0m (6.7ft), max.+85°C (185°F) | |
| Cable, coax single screen, BNC (M) to BNC (M), 200m (666ft), max.+85°C (185°F) | |
| Cable, coax single screen, BNC (M) to BNC (M), 20m (66.7ft), max.+85°C (185°F). | |
| Cable, coax single screen, BNC (M) to BNC (M), 22m (73.3ft), max.+85°C (185°F) | |
| Cable, coax single screen, BNC (M) to BNC (M), 25m (83.3ft), max.+85°C (185°F) | |
| Cable, coax single screen, BNC (M) to BNC (M), 3,0m (10ft), max.+85°C (185°F) | |
| Cable, coax single screen, BNC (M) to BNC (M), 30m (100ft), max.+85°C (185°F). | |
| Cable, coax single screen, BNC (M) to BNC (M), 40m (133ft), max.+85°C (185°F) | |
| Cable, coax single screen, BNC (M) to BNC (M), 5,0m (16.7ft), max.+85°C (185°F) | |
| Cable, coax single screen, BNC (M) to BNC (M), 50m (166ft), max.+85°C (185°F) | |
| Cable, coax single screen, BNC (M) to BNC (M), 6,0m (20ft), max.+85°C (185°F) | |
| Cable, coax single screen, BNC (M) to BNC (M), 75m (250ft), max.+85°C (185°F) | |
| Cable, coax, 10-32 UNF (M) to BNC (M), 0,1m(0,3ft), max.+80°C (176°F) | |
| Cable, coax, 10-32 UNF (M) to BNC (M), 0,5m(1,7ft), max.+80°C (176°F) | |
| Cable, coax, 10-32 UNF (M) to BNC (M), 1,5m(5ft), max.+80°C (176°F) | |
| Cable, coax, 10-32 UNF (M) to BNC (M), 100m(333,3ft), max.+80°C (176°F) | |
| Cable, coax, 10-32 UNF (M) to BNC (M), 10m(33,3ft), max.+80°C (176°F) | |
| Cable, coax, 10-32 UNF (M) to BNC (M), 15m(50ft), max.+80°C (176°F) | |
| Cable, coax, 10-32 UNF (M) to BNC (M), 1m(3,3ft), max.+80°C (176°F) | |
| Cable, coax, 10-32 UNF (M) to BNC (M), 20m(66,7ft), max.+80°C (176°F) | |
| Cable, coax, 10-32 UNF (M) to BNC (M), 25m(83,3ft), max.+80°C (176°F) | |
| Cable, coax, 10-32 UNF (M) to BNC (M), 2m(6,7ft) max.+80°C (176°F) | |
| Cable, coax, 10-32 UNF (M) to BNC (M), 30m(100ft), max.+80°C (176°F) | |
| Cable, coax, 10-32 UNF (M) to BNC (M), 3m(10ft), max.+80°C (176°F) | |
| Cable, coax, 10-32 UNF (M) to BNC (M), 40m(133,3ft), max.+80°C (176°F) | |
| Cable, coax, 10-32 UNF (M) to BNC (M), 4m(13,3ft), max.+80°C (176°F) | |
| Cable, coax, 10-32 UNF (M) to BNC (M), 5m(16,7ft), max.+80°C (176°F) | |
| Cable, coax, 10-32 UNF (M) to BNC (M), 6m(20ft), max.+80°C (176°F) | |
| Cable, coax, 10-32 UNF (M) to BNC (M), 7m (23,3ft), max.+80°C (176°F) | |
| Cable, coax, 2,5mm mono-plug (M) to BNC (M), 1,5m (5ft), max.+70°C (158°F) | |
| Cable, coax, 37-pin sub-D (M) to 6-ways coax BNC (F) 0,5m (1,7ft), max.+85°C (185°F) | |
| Cable, coax, 37-pin sub-D (M) to 6-ways coax BNC (F) 5,0m (16,7ft), max.+85°C (185°F) | |
| Cable, coax, BNC (M) to coax-00 (M), 3,0m (10ft), max.+105°C (221°F) | |
| Cable, coax, BNC straight (F) to triax-00 straight (M), 10m (33,3ft), max.+105°C (221°F) | |
| Cable, coax, BNC straight (F) to triax-00 straight (M), 1m (3,3ft), max.+105°C (221°F) | |
| Cable, coax, BNC straight (F) to triax-00 straight (M), 3m (10ft), max.+105°C (221°F) | |
| Cable, coax, BNC straight (M) to triax-00 straight (M), 10m (33.3ft), max.+105°C (221°F) | |
| Cable, coax, circular triax-00 (M) to M3 (M), 3.0m (10ft), max.+105°C (221°F) | |
| Cable, coax, circular triax-00 (M) to M3 (M), 4.0m (13.3ft), max.+105°C (221°F) | |
| Cable, coax, circular-1B 7-pin (M) to 6-way BNC (M), 10m (33.3ft), max.+70°C (158°F) | |
| Cable, coax, circular-1B 7-pin (M) to 6-way BNC (M), 15m (50ft), max.+70°C (158°F) | |
| Cable, coax, SMB straight (F) to BNC straight (F), 0,3m (1ft), max.+105°C (221°F) | |
| Cable, coax, SMB straight (F) to SMB right angle (F), 1m (3,3ft), max.+105°C (221°F) | |
| Cable, coax, SMB straight (F) to SMB right angle (F), 2m (6,7ft), max.+105°C (221°F) | |
| Cable, coax, SMB straight (F) to SMB right angle (F), 3m (10ft), max.+105°C (221°F) | |
| Cable, coax, SMB straight (F) to SMB straight (F), 10m (33,3ft), max.+105°C (221°F) | |
| Cable, coax, SMB straight (F) to SMB straight (F), 5m (16,7ft), max.+105°C (221°F) | |
| Cable, coax, SMB straight (F) to triax-00 straight (M), 3m (10ft), max.+105°C (221°F) | |
| Cable, coax, SMB straight (F) to triax-00 straight (M), 5m (16,7ft), max.+105°C (221°F) | |
| Cable, coax, triaxial-00 (M) to XLR 3-pin (M) 10m (33.3ft) max.+85°C (185°F) | |
| Cable, coax, triaxial-00 (M) to XLR 3-pin (M) 20m (66.7ft) max.+85°C (185°F) | |
| Cable, coax, triaxial-00 (M) to XLR 3-pin (M) 5,0m (16.7ft) max.+85°C (185°F) | |
| Cable, double screened coax, BNC (M) to BNC (M), 1,2m (4ft), max.+85°C (185°F) | |
| Cable, double screened coax, BNC (M) to BNC (M), 100m (333ft), max.+85°C (185°F) | |
| Cable, double screened coax, BNC (M) to BNC (M), 10m (33,3ft), max.+85°C (185°F). | |
| Cable, double screened coax, BNC (M) to BNC (M), 130m (433ft), max.+85°C (185°F) | |
| Cable, double screened coax, BNC (M) to BNC (M), 15m (50ft), max.+85°C (185°F) | |
| Cable, double screened coax, BNC (M) to BNC (M), 2,0m,(6,7ft), max.+85°C (185°F) | |
| Cable, double screened coax, BNC (M) to BNC (M), 20m (66,7ft), max.+85°C (185°F) | |
| Cable, double screened coax, BNC (M) to BNC (M), 3,0m (10ft), max.+85°C (185°F). | |
| Cable, double screened coax, BNC (M) to BNC (M), 30m (100ft), max.+85°C (185°F) | |
| Cable, double screened coax, BNC (M) to BNC (M), 40m (133ft), max.+85°C (185°F) | |
| Cable, double screened coax, BNC (M) to BNC (M), 5,0m,(16,7ft), max.+85°C (185°F). | |
| Cable, double screened coax, BNC (M) to BNC (M), 50m (166ft), max.+85°C (185°F) | |
| Cable, double screened coax, BNC (M) to BNC (M), 6,0m (20ft), max.+85°C (185°F) | |
| Cable, double screened coax, BNC (M) to BNC (M), 60m (200ft), max.+85°C (185°F) | |
| Cable, double screened coax, BNC (M) to BNC (M), 70m (230ft), max.+85°C (185°F) | |
| Cable, double screened coax, BNC (M) to BNC (M), 80m (266ft), max.+85°C (185°F) | |
| Cable, double screened coax, special for tranducer, BNC (M) to BNC (M) 10m (33.3ft), max.+85°C (185°F) | |
| Cable, double screened coax, special for tranducer, BNC (M) to BNC (M) 110m (360ft), max.+85°C (185°F) | |
| Cable, double screened coax, special for tranducer, BNC (M) to BNC (M) 15m (50ft), max.+85°C (185°F) | |
| Cable, double screened coax, special for tranducer, BNC (M) to BNC (M) 5m (16.7ft), max.+85°C (185°F) | |
| Cable, double screened coax, special for tranducer, BNC (M) to BNC (M) 69m (226ft), max.+85°C (185°F) | |
| Cable, double screened coax, special for tranducer, BNC (M) to BNC (M) 70m (229ft), max.+85°C (185°F) | |
| Cable, double screened coax, special for tranducer, BNC (M) to BNC (M), 80m (262ft), max.+85°C (185°F) | |
| Cable, low-noise, 10-32 UNF (M) to triax-00 (M), 1,2m (4.0ft), max.+200°C (392°F) | |
| Cable, low-noise, 10-32 UNF(M) to triax-00 (M), 3,0m (10ft), max.+200°C (392°F) | |
| Cable, low-noise, 10-32 UNF(M) to triax-00 (M), 8,0m (26.7ft), max.+200°C (392°F) | |
| Cable, single screen coax, 10-32 UNF (M) to 10-32 UNF (M), 1,2m (4ft), max 80°C (176°F) | |
| Cable, single screen coax, 10-32 UNF (M) to 10-32 UNF (M), 10m (33,3ft), max 80°C (176°F) | |
| Cable, single screen coax, 10-32 UNF (M) to 10-32 UNF (M), 3,0m (10ft), max 80°C (176°F) | |
| Cable, single screen coax, 10-32 UNF (M) to 10-32 UNF (M), 5,0m (16,7ft), max 80°C (176°F) | |
| Cable, single screen coax, 10-32 UNF (M) to 10-32 UNF (M), 6,0m (20ft), max 80°C (176°F) | |
| Cable, single screen coax, SMB right angle (F) to BNC (M) 0,5m (1,7ft) max.+85°C (185°F) | |
| Cable, single screen coax, SMB right angle (F) to BNC (M) 0.5m (1,7ft) max.+105°C (221°F), min. bend radius 5mm | |
| Cable, single screen coax, SMB right angle (F) to BNC (M) 100m (333,3ft) max.+85°C (185°F) | |
| Cable, single screen coax, SMB right angle (F) to BNC (M) 10m (33,3ft) max.+105°C (221°F), min. bend radius 5mm | |
| Cable, single screen coax, SMB right angle (F) to BNC (M) 10m (33,3ft) max.+85°C (185°F). | |
| Cable, single screen coax, SMB right angle (F) to BNC (M) 15m (50ft) max.+85°C (185°F) | |
| Cable, single screen coax, SMB right angle (F) to BNC (M) 1m (3,3ft) max.+105°C (221°F), min. bend radius 5mm | |
| Cable, single screen coax, SMB right angle (F) to BNC (M) 1m (3,3ft) max.+85°C (185°F) | |
| Cable, single screen coax, SMB right angle (F) to BNC (M) 20m (66,7ft) max.+85°C (185°F) | |
| Cable, single screen coax, SMB right angle (F) to BNC (M) 2m (6,7ft) max.+105°C (221°F), min. bend radius 5mm | |
| Cable, single screen coax, SMB right angle (F) to BNC (M) 2m (6,7ft) max.+85°C (185°F) | |
| Cable, single screen coax, SMB right angle (F) to BNC (M) 30m (100ft) max.+85°C (185°F) | |
| Cable, single screen coax, SMB right angle (F) to BNC (M) 3m (10.0ft) max.+105°C (221°F), min. bend radius 5mm | |
| Cable, single screen coax, SMB right angle (F) to BNC (M) 3m (10ft) max.+85°C (185°F) | |
| Cable, single screen coax, SMB right angle (F) to BNC (M) 5m (16,7ft) max.+105°C (221°F), min. bend radius 5mm | |
| Cable, single screen coax, SMB right angle (F) to BNC (M) 5m (16,7ft) max.+85°C (185°F) | |
| Cable, single screen coax, SMB right-angle (F) to SMB right-angle (F) ,3,0m(10ft), max.+85°C (185°F). | |
| Cable, single screen coax, SMB right-angle (F) to SMB right-angle (F) 2,0m(6,7ft), max.+85°C (185°F) | |
| Cable, single screen coax, SMB right-angle (F) to SMB right-angle (F), 1,0m(3,3ft), max.+85°C (185°F). | |
| Cable, single screen coax, SMB right-angle (F) to SMB right-angle (F), 10m(33,3ft), max.+85°C (185°F) | |
| Cable, single screen coax, SMB right-angle (F) to SMB right-angle (F), 5,0m(16,7ft), max.+85°C (185°F) | |
| Cable, triax, low-noise 1,65mm black PFA, max.+200°C (392°F) | |
| Cable, triax, triax-00 3-pin (M) to 3.5mm stereo jack (M) 1,5m (5.0ft) max +70°C (158°F) | |
| Cable, triaxial, 1/4"-28 UNF 4-pin (F) to 1/4"-28 UNF 4-pin (F), 10m (33,3ft), max.+90°C (194°F) | |
| Cable, triaxial, 1/4"-28 UNF 4-pin (F) to 1/4"-28 UNF 4-pin (F), 1m (3,3ft), max.+90°C (194°F) | |
| Cable, triaxial, 1/4"-28 UNF 4-pin (F) to 1/4"-28 UNF 4-pin (F), 3m (10ft), max.+90°C (194°F) | |
| Cable, triaxial, 1/4"-28 UNF 4-pin (F) to 1/4"-28 UNF 4-pin (F), 5m (16,7ft), max.+90°C (194°F) | |
| Cable, triaxial, 1/4"-28 UNF 4-pin (F) to 3-ways 10-32 UNF (M), 10m (33,3ft), max.+250°C (482°F) | |
| Cable, triaxial, 1/4"-28 UNF 4-pin (F) to 3-ways 10-32 UNF (M), 10m(33.3ft), max.+90°C (194°F) | |
| Cable, triaxial, 1/4"-28 UNF 4-pin (F) to 3-ways 10-32 UNF (M), 2.0m (6,7ft), max.+250°C (482°F) | |
| Cable, triaxial, 1/4"-28 UNF 4-pin (F) to 3-ways 10-32 UNF (M), 20m(66.7ft), max.+90°C (194°F) | |
| Cable, triaxial, 1/4"-28 UNF 4-pin (F) to 3-ways 10-32 UNF (M), 3,0m(10ft), max.+90°C (194°F) | |
| Cable, triaxial, 1/4"-28 UNF 4-pin (F) to 3-ways 10-32 UNF (M), 3.0m (10ft), max.+250°C (482°F) | |
| Cable, triaxial, 1/4"-28 UNF 4-pin (F) to 3-ways 10-32 UNF (M), 5,0m(16.7ft), max.+90°C (194°F) | |
| Cable, triaxial, 1/4"-28 UNF 4-pin (F) to 3-ways 10-32 UNF (M), 5.0m (16,7ft), max.+250°C (482°F) | |
| Cable, triaxial, 1/4"-28 UNF 4-pin (F) to 3-ways 10-32 UNF (M), 6,0m(20ft), max.+90°C (194°F) | |
| Cable, triaxial, 1/4"-28 UNF 4-pin (F) to 3-ways 10-32 UNF (M), 30m(100ft), max.+90°C (194°F) | |
| Cable, triaxial, 1/4"-28 UNF 4-pin (F) to 3-ways 10-32 UNF (M), 50m(166ft), max.+90°C (194°F) | |
| Cable, triaxial, 1/4"-28 UNF 4-pin (F) to 3-ways BNC (M), 1,0m (3.3ft), max.+90°C (194°F) | |
| Cable, triaxial, 1/4"-28 UNF 4-pin (F) to 3-ways BNC (M), 1,5m (5,0ft), max.+250°C (482°F) | |
| Cable, triaxial, 1/4"-28 UNF 4-pin (F) to 3-ways BNC (M), 1,5m (5ft), max.+90°C (194°F) | |
| Cable, triaxial, 1/4"-28 UNF 4-pin (F) to 3-ways BNC (M), 100m (333,3ft), max.+90°C (194°F) | |
| Cable, triaxial, 1/4"-28 UNF 4-pin (F) to 3-ways BNC (M), 10m (33,3ft), max.+90°C (194°F) | |
| Cable, triaxial, 1/4"-28 UNF 4-pin (F) to 3-ways BNC (M), 10m (33.3ft), max.+250°C (482°F) | |
| Cable, triaxial, 1/4"-28 UNF 4-pin (F) to 3-ways BNC (M), 15m (50ft), max.+250°C (482°F) | |
| Cable, triaxial, 1/4"-28 UNF 4-pin (F) to 3-ways BNC (M), 15m (50ft), max.+90°C (194°F) | |
| Cable, triaxial, 1/4"-28 UNF 4-pin (F) to 3-ways BNC (M), 2,1m (7ft), max.+90°C (194°F) | |
| Cable, triaxial, 1/4"-28 UNF 4-pin (F) to 3-ways BNC (M), 20m (66,7ft), max.+90°C (194°F) | |
| Cable, triaxial, 1/4"-28 UNF 4-pin (F) to 3-ways BNC (M), 3,0m (10ft), max.+250°C (482°F) | |
| Cable, triaxial, 1/4"-28 UNF 4-pin (F) to 3-ways BNC (M), 3,0m (10ft), max.+90°C (194°F) | |
| Cable, triaxial, 1/4"-28 UNF 4-pin (F) to 3-ways BNC (M), 30m (100ft), max.+250°C (482°F) | |
| Cable, triaxial, 1/4"-28 UNF 4-pin (F) to 3-ways BNC (M), 30m (100ft), max.+90°C (194°F) | |
| Cable, triaxial, 1/4"-28 UNF 4-pin (F) to 3-ways BNC (M), 5,0m (16,7ft), max.+90°C (194°F) | |
| Cable, triaxial, 1/4"-28 UNF 4-pin (F) to 3-ways BNC (M), 5,0m (16.7ft), max.+250°C (482°F) | |
| Cable, triaxial, 1/4"-28 UNF 4-pin (F) to 3-ways BNC (M), 50m (166,7ft), max.+90°C (194°F) | |
| Cable, triaxial, 1/4"-28 UNF 4-pin (F) to 3-ways BNC (M), 6,3m (21ft), max.+90°C (194°F) | |
| Cable, triaxial, 1/4"-28 UNF 4-pin (F) to 3-ways BNC (M), 7,0m (23,3ft), max.+90°C (194°F) | |
| Cable, triaxial, 1/4"-28 UNF 4-pin (F) to 3-ways SMB (F) 10m (33.3ft) , max.+90°C (194°F) | |
| Cable, triaxial, 1/4"-28 UNF 4-pin (F) to 3-ways SMB (F) 3,0m (10ft) , max.+90°C (194°F) | |
| Cable, triaxial, 1/4"-28 UNF 4-pin (F) to 3-ways SMB (F) 5,0m (16.7ft) , max.+90°C (194°F) | |
| Cable, triaxial, 1/4"-28 UNF 4-pin (F) to 3-ways SMB (F) 6,0m (20ft) , max.+90°C (194°F) | |
| Cable, triaxial, BNT (M) to BNT (M), 0,6m (2ft), max.+85°C (185°F) | |
| Cable, triaxial, BNT (M) to BNT (M), 1,0m (3,3ft), max.+85°C (185°F) | |
| Cable, triaxial, BNT (M) to BNT (M), 10m (33,3ft), max.+85°C (185°F) | |
| Cable, triaxial, BNT (M) to BNT (M), 15m (50ft), max.+85°C (185°F) | |
| Cable, triaxial, BNT (M) to BNT (M), 20m (66,7ft), max.+85°C (185°F) | |
| Cable, triaxial, BNT (M) to BNT (M), 3,0m (10ft), max.+85°C (185°F) | |
| Cable, triaxial, BNT (M) to BNT (M), 5,0m (16,7ft), max.+85°C (185°F) | |
| Cable, triaxial, BNT (M) to BNT (M), 6,0m (20ft), max.+85°C (185°F) | |
| Cable, triaxial, triax-00 (M) to BNC (M), 1,5m (5ft), max.+85°C (185°F) | |
| Cable, triaxial, triax-00 (M) to BNC (M), 10m (33,3ft), max.+85°C (185°F) | |
| Cable, triaxial, triax-00 (M) to BNC (M), 2,0m (6,7ft), max.+85°C (185°F) | |
| Cable, triaxial, triax-00 (M) to BNC (M), 3,0m (10ft), max.+85°C (185°F) | |
| Cable, triaxial, triax-00 (M) to BNC (M), 4,0m (13.3ft), max.+85°C (185°F) | |
| Cable, triaxial, triax-00 (M) to BNC (M), 5,0m(16,7ft), max.+85°C (185°F) | |
| Coax cable to support 14-pin ODU to single-ended male BNC connection. To be used with GN1640B and GN840B, supports single ended voltage, IEPE and charge measurements. Typical cable capacity 200... | |
| Coaxial-cable for connection of a piezoelectric transducer to a charge amplifier Length 0.5 m, connector 10 - 32 UNF | |
| Coaxial-cable for connection of a piezoelectric transducer to a charge amplifier Length 10 m, connector 10 - 32 UNF on both sides | |
| Coaxial-cable for connection of a piezoelectric transducer to a charge amplifier Length 3m, connector 10 - 32 UNF | |
| Designed for field measurement of human whole-body vibration as well as test and measurement of passenger and work vehicles. Freq. range : 0.25 – 900 Hz Temperature : -10 – | |
| Koaxial-cable for connection of a piezoelectric transducer to a charge amplifier Length 0.2 m, connector 10 - 32 UNF. Robust design. | |
| Koaxial-cable for connection of a piezoelectric transducer to a charge amplifier Length 3m, connector 10 - 32 UNF. Robust design. | |
| Koaxial-cable for connection of a piezoelectric transducer to a charge amplifier Length 7 m, connector 10 - 32 UNF. Robust design. | |
| Output Cable, 2260 to DAT, LEMO to 3.5mm stereo jack. CAUTION - must NOT be used for playback 1,5 m (5 ft.) | |
| Surface Microphone Type 4948-B is designed for measuring airplane surfaces during in-flight testing. The microphone also well suited to wind-tunnel testing, limited spaces, or near to hard reflective surfaces, and... | |
| Triaxial CCLD Seat Accelerometer with TEDS, designed for field measurement of human whole-body vibration as well as test and measurement of passenger and work vehicles. Supplied with a 3 M... | |
| Triaxial Piezoelectric Charge Accelerometer designed for general purpose vibration measurements on larger structures. Freq. range : 0.1 – 10000 Hz Temperature : -74 – 250 ℃ Weight : 500 gram... | |
| Triaxial Piezoelectric Charge Accelerometer designed for general purpose vibration measurements on larger structures. Freq. range : 0.1 – 10000 Hz Temperature : -74 – 250 ℃ Weight : 55 gram... |