Strain gauge series Y
(Universal SG for stress analysis)
Geometry: linear
Measuring grid material: constantan
Carrier foil: polyimide
1 measuring grid
Measuring grid covered
Integrated solder tabs, laterally
Temp. response: ferr. steel (10.8 ppm/K)
Nominal resistance: 350 ohms
Measuring grid length: 1.5 mm
Contents per package: 10 pcs.
Minimum order quantity: 3 packages
| Hottinger Brüel & Kjær A/S | |
|---|---|
| Product Category | Strain Gauges |
| Product Number | 1-LY91-1.5/350_E |
| Product Name | Strain gauge 1.5/350E LY91 |
| Termination Options | Integrated solder tabs |
| Arrangement | Linear |
| Specialty Application | Stress Analysis / structural testing |
| Grid Length | 0.0591 inch (1.5 mm) |
| Grid Width | 0.0787 inch (2 mm) |