Hottinger Brüel & Kjær A/S Datasheets for Signal Amplifiers

Signal amplifiers accept signals from sensors and other devices and amplify them to levels suitable for further processing or digitization by computer elements.
Signal Amplifiers: Learn more

Product Name Notes
10 channel carrier frequency amplifier module for strain gauge bridges and voltages for use in base modules CB10xx of the CANHEAD® system 600 Hz carrier-frequency Accuracy class: 0.1 Measuring ranges...
16 electrically isolated input channels supporting thermocouple type K (NiCr-NiAl) sensors. Each channel can be individually configured to measure temperatures precisely with an accuracy of up to ± 0.5 K.
16 electrically isolated input channels supporting thermocouple type T (Cu-CuNi) sensors. Each channel can be individually configured to measure temperatures precisely with an accuracy of up to ±0.5 K.
16 electrically isolated input channels supporting voltage, current and IEPE sensors. Each channel can be individually configured to process physical, mechanical, thermal, hydraulic, and pneumatic quantities.
16-channel Bridge Amplifier of the SomatXR family Support of: - SG quarter, half or full bridge (DC or Carrier Frequency with 1.2 kHz) - Voltage (60 V) - Ohmic resistance...
16-channel DAQ device supporting precise and safe data acquisition of strain gauges and strain gauge based transducers, with a selectable internal 120 or 350 Ω completion resistor.
16-channel DAQ device supporting precise and safe data acquisition of strain gauges and strain gauge based transducers, with a selectable internal 350 or 1000 Ω completion resistor.
16-channel Standard Amplifier of the SomatXR family Support of: - Voltage (60 V, 10 V, 100 mV) - Current (20mA) - Current fed piezos: IEPE (CCLD / ICP) Each channel...
16-channel thermocouple amplifier of the SomatXR family Each channel offers: - Support of type K thermocouples (NiCr-NiAl) - Sample rate: max. 600 S/s - Adjustable low pass filter (Bessel, Butterworth)...
4 channel carrier-frequency amplifier for strain gauge and inductive transducers in full and half bridge circuit and LVDT 4.8 kHz carrier frequency TEDS Transducer identification Accuracy class: 0.05 Automatic tare...
4 channel highly dynamic universal Amplifier of the SomatXR family Support of: - Current fed piezos: IEPE (CCLD / ICP) - SG half or full bridge (DC or Carrier Frequency...
4‑channel universal amplifier supporting 17 different sensor technologies bundled with catmanAP software for data acquisition, visualization, analysis and reporting in a wide variety of measurements.
4‑channel universal amplifier supporting 17 different sensor technologies bundled with catmanEASY software delivers data acquisition and data visualization for versatile multi-physics testing.
4-channel high-dynamic digital module of the SomatXR family Supports the following transducer technologies: - Digital high resolution frequency input (i.e. HBM torque flange*) - Pulse counter, encoder - Passive inductive...
4-channel input/output universal amplifier together with catmanAP software for cost-efficient data acquisition, visualization, analysis and reporting in a wide variety of measurements.
4-channel input/output universal amplifier together with catmanEasy software delivers data acquisition and data visualization for versatile, multi-physics testing.
4-channel universal amplifier of the QuantumX family; Supports the following transducer technologies on all channels: - Strain gage full or half bridge (DC or CF 4.8 kHz); - IEPE (CCLD,...
4.8 kHz carrier frequency amplifier for strain gauge and piezoresistive transducer inductive transducer and potentiometer digital filtration 0.05 - 500 Hz 2 peak value stores, 4 limit switches 4 remote...
4.8 kHz carrier frequency amplifier for strain gauge and piozoresistive transducer inductive transducer and potentiometer digital filtration 0.05 - 500 Hz 2 peak value stores, 4 limit switches 4 remote...
4.8 kHz carrier frequency, for strain gage transducers, inductive, piezoresistive and potentiometric transducers, - 10-digit alphanumeric LCD display with background lighting ±199.999 - in ergonomic desktop housing with carrying handle/mounting...
8‑channel thermocouple amplifier supporting a wide range of temperature and voltage sensors bundled with catmanEasy software for data acquisition and data visualization at a cost-efficient channel price.
8‑channel universal amplifier supporting 17 different sensor technologies bundled with catmanAP software delivering high-end and versatile data acquisition, visualization, analysis and reporting.
8‑channel universal amplifier supporting 17 different sensor technologies bundled with catmanEasy software for data acquisition and data visualization with a cost-efficient channel price.
8-channel Universal Amplifier of the SomatXR family Support of: - 8 x SG half or full bridge (DC or Carrier Frequency with 4.8 kHz) - 8 x Current fed piezos:...
Fieldbus torque interface module BMX60 Fieldbus torque interface module for rotary torque sensors Torque (TMC), Torque (frequency), rotational speed, angle CASMA filter and real-time power-calculation Integrated webserver for parameterization OT...
A compact, 2‑channel amplifier supporting high-precision full‑bridge strain gauge transducers for highly accurate measurements.
A cost-efficient package with 16-channel bridge DAQ and catmanEasy software for data acquisition and data visualization in strain gauge measurements.
A cost-efficient package with the 4-channel full-bridge amplifier together with catmanEasy software for data acquisition and data visualization in strain gauge measurements.
A high-end 4-channel amplifier that delivers high‑precision measurements and real‑time data acquisition in a robust modular data acquisition platform for accurate strain gauge full‑bridge sensing.
A high-end DAQ solution with 4-channel full-bridge amplifier together with catmanAP software for data acquisition, visualization, analysis and reporting in strain gauge measurements.
A high-end measuring amplifier with 8 individually configurable channels supporting multiple thermocouple sensor types and voltages up to 5 V on high electrical potential.
A high-end, 8‑channel thermocoupler amplifier supporting a wide range of temperature and voltage sensors bundled with catmanAP software for data acquisition, visualization, analysis and reporting.
A powerful, compact, and lightweight power amplifier with an integrated signal generator and wireless remote-control capabilities. HBK 2755 is ideally suited for room and building acoustics measurements, as well as...
An 8‑channel universal amplifier that supports sensors and transducers based on 17 different sensor technologies for a truly versatile multi-physics mechanical and structural measurement system.
An advanced and cost-efficient package with 16-channel bridge DAQ device and catmanAP software for data acquisition, visualization, analysis and reporting in strain gauge measurements.
Carrier-frequency amplifier for strain gauge and inductive transducers in half and full bridge circuit 4.8 kHz carrier frequency TEDS Transducer identification Accuracy class: 0.03 Automatic tare 2 peak-value memories 4...
Carrier-frequency amplifier for strain gauge transducers in full bridge circuit and strain gauges (half and quarter bridges) 600 Hz carrier frequency TEDS Transducer identification Accuracy class: 0.03 Automatic tare 2...
Charge amplifier for piezoelectric sensors designed for vibration measurements in industrial environments. 2634 type with 15 Hz High Pass Filter.
Charge Amplifier Type 2692 is specifically suitable for applications where shocks and impulses occur such as gas turbine testing and munitions testing requiring a very high charge input. One Channel...
Charge Amplifier Type 2692 is specifically suitable for applications where shocks and impulses occur such as gas turbine testing and munitions testing requiring a very high charge input. Two Channel...
Charge Amplifier Type 2692-C is specifically suitable for applications where shocks and impulses occur such as gas turbine testing and munitions testing requiring a very high charge input. Four Channel...
DC - Diff. Amplifier for Microphone Input
DC amplifier for voltages and currents TEDS Transducer identification Accuracy class: 0.03 Automatic tare 2 peak-value memories 4 limit switches Low-pass filter Calibration signal Width: 4 divs
Designed for high-quality field and laboratory measurement systems within automotive
Designed for vibration measurements in industrial environments.
Differential Input charge amplifier with military type power and signal input connectors
Differential input in-line charge amplifier,for use with ultra high temperature sensors above 1200° F
Digital precision measuring instrument for full bridge strain gauge transducers in 19" rack frame Accuracy class 0.0005 Six simultaneous channels 225 Hz carrier frequency Excitation voltage Ub: 2.5 V, 5...
Digital precision measuring instrument for full bridge strain gauge transducers in 19" rack frame Accuracy class 0.0005 Two simultaneous channels 225 Hz carrier frequency Excitation voltage Ub: 2.5 V, 5...
Dytran Model 4794A is a 3-Channel DC Signal Conditioner Amplifier designed to be used with bridge type (piezoresistive) or Variable Capacitance MEMS Accelerometers.
Enables you to make acoustical measurements in confined spaces. Optimised for : Measuring in confined space Connector at preamplifier : SMB Polarization voltage support : Frequency range : 20 to...
Frequency measuring module for incremental transducers frequency transducers or HBM torque shafts frequency measurement up to 1000 kHz 2 peak value stores 4 limit switches 4 remote inputs and 4...
GenHS/SoMat Amplifier accessory
High-end 16-channel bridge DAQ device with a selectable completion resistor together with catmanAP software for data acquisition, visualization, analysis and reporting in strain gauge measurements.
High-end 2-channel full-bridge DAQ device together with catmanAP software for high-precision data acquisition, data visualization, analysis and reporting of strain gauge based reference measurements.
Holder for 4 X 2633 Preamplifiers
In-line miniature charge amplifier in an ergonomical package
Microphone Preamplifier Type 2670 is designed to operate over a wide range of temperature, humidity and other environmental conditions. Delivered with an integral 2M cable with 7-pin LEMO plug. Optimised...
Miniature in-line charge amplifier with hermetic sealing and improved reliability design
Miniature in-line charge amplifier,for use with high temperature sensors above 500° F
Miniature package,fast turn on time,in line charge amplifier with BNC jack connectors on each side
Modular amplifier system MGCplus
Mouth Simulator Type 4227-A with built-in amplifier is a high-performance artificial mouth conforming to ITU-T Rec. P.51 and delivers highly accurate and repeatable electroacoustic measurements.
Multi-channel amplifier with 8 channels for acquisition of physical quantities like voltages, current, temperature and strain (full, half, quarter bridge) TEDS Transducer identification Accuracy class: >= 0,05 Automatic tare 2...
MX410B delivers real‑time data acquisition with high‑precision multi-physics measurements in QuantumX’s powerful modular data acquisition platform for fast, versatile testing.
PMX 4-channel amplifier module for (Slot 1-4) voltage +/-10V DC, current +/-20mA Supports TEDS sensor detection (1-wire, IEEE1451.4) Amplifier settings adjustable for each channel Accuracy class 0.1, filter 0.1 to...
PMX 4-channel CF amplifier module for (Slot 1-4) (4.8kHz) for SG and inductive full and half bridges, LVDT, piezoresistive and potentiometric sensors Supports TEDS sensor detection (0-wire IEEE1451.4) Amplifier settings...
PMX 4-channel frequency amplifier module for slot 1-4 for max. 4x frequency, torque or speed, 2x incremental encoder (with or w/o index, ref. pulse), 2x inductive encoder, counter input, SSI...
Preamplifier for use with piezoelectric transducers in airborne applications.
Preamplifier for use with piezoelectric transducers in airborne applications. 70 Hz High Pass-filter and 2 kHz LP-filter.
Precision-carrier-fr equency amplifier for strain gauge transducers in full bridge circuit 225 Hz carrier frequency TEDS Transducer identification Accuracy class: 0.0025 Automatic tare 2 peak-value memories 4 limit switches Low-pass...
Single-channel charge amplifier for charge sensors (pC), measuring range 1000 pC Two calibrated measuring ranges 100 % and 20 % TEDS, described for each measuring range Linearity error: 1 %...
Single-channel charge amplifier for charge sensors (pC), measuring range 158000 pC Two calibrated measuring ranges 100 % and 20 % TEDS, described for each measuring range Linearity error: 1 %...
Single-channel charge amplifier for charge sensors (pC), measuring range 2,000,000 pC Two calibrated measuring ranges 100 % and 20 % TEDS, described for each measuring range Linearity error: 1 %...
Single-channel charge amplifier for charge sensors (pC), measuring range 2000 pC Two calibrated measuring ranges 100 % and 20 % TEDS, described for each measuring range Linearity error: 1 %...
Single-channel charge amplifier for charge sensors (pC), measuring range 20000 pC Two calibrated measuring ranges 100 % and 20 % TEDS, described for each measuring range Linearity error: 1 %...
Single-channel charge amplifier for charge sensors (pC), measuring range 210500 pC Two calibrated measuring ranges 100 % and 20 % TEDS, described for each measuring range Linearity error: 1 %...
Single-channel charge amplifier for charge sensors (pC), measuring range 287000 pC Two calibrated measuring ranges 100 % and 20 % TEDS, described for each measuring range Linearity error: 1 %...
Single-channel charge amplifier for charge sensors (pC), measuring range 39500 pC Two calibrated measuring ranges 100 % and 20 % TEDS, described for each measuring range Linearity error: 1 %...
Single-channel charge amplifier for charge sensors (pC), measuring range 482000 pC Two calibrated measuring ranges 100 % and 20 % TEDS, described for each measuring range Linearity error: 1 %...
Single-channel charge amplifier for charge sensors (pC), measuring range 5,000,000 pC Two calibrated measuring ranges 100 % and 20 % TEDS, described for each measuring range Linearity error: 1 %...
Single-channel charge amplifier for charge sensors (pC), measuring range 5000 pC Two calibrated measuring ranges 100 % and 20 % TEDS, described for each measuring range Linearity error: 1 %...
The Dytran 4800A is a high-performance charge amplifier designed to condition signals from piezoelectric (PE) sensors. Engineered for precision and flexibility, it features dual input ranges, I²C-controlled gain adjustment, and...
The multi channel data acquisition system measures and controls in real-time and is ideal for production processes and quality assurance. Configurable modular amplifier system for production and test benches.
Type -4206-T-- without Preamlifiers and Microphones