Hottinger Brüel & Kjær A/S Datasheets for Electrical Power Wires
Electrical power wires are solid or stranded conductors surrounded by insulation, shielding, and a protective jacket.
Electrical Power Wires: Learn more
| Product Name | Notes |
|---|---|
| Branched power cable, female spade terminals to 4 x LEMO (NEXUS), length 3m (use with AO0547) * | |
| Cable, DC power, XLR to 2-way yellow faston, 3m (10ft), max.+70°C (158°F) | |
| Cable, DC-power, Car cigar plug (M) to Powercon 3-pin (M) 2,0m (6,7ft) max.+70°C (158°F) | |
| Cable, USB 2.0, USB-A power & USB-A (M) to USB-B (M) black 24 AWG, 1,0m (3.3ft) max.+70°C (158°F) | |
| DC power cable, car to LAN-XI frame A-end connector: XLR 4-pin (F) B-end connector: Plug for car auxiliary power outlet Length: 3 m (10 ft) Maximum temperature: +70 °C (+158... | |
| Industry standard current transducer connection cable. Shielded, low ohmic 9 wire cable with D-Sub 9 connectors on both ends. Supports power, status, current output and calibration current input. Length: 0.5m... | |
| Industry standard current transducer connection cable. Shielded, low ohmic 9 wire cable with D-Sub 9 connectors on both ends. Supports power, status, current output and calibration current input. Length: 1.0m... | |
| Power cable for 2827 to Netgear Switch (UL0190) |