Hottinger Brüel & Kjær A/S Strain gauge 1.5/120E LY91 1-LY91-1.5/120_E

Description
Strain gage series Y (Universal SG for stress analysis) Geometry: linear Measuring grid material: constantan Carrier foil: polyimide 1 measuring grid Measuring grid covered Integrated solder tabs, laterally Temp. response: ferr. steel (10.8 ppm/K) Nominal resistance: 120 ohms Measuring grid length: 1.5 mm Contents per package: 10 pcs. Minimum order quantity: 3 packages
Request a Quote Datasheet
Description
Strain gage series Y (Universal SG for stress analysis) Geometry: linear Measuring grid material: constantan Carrier foil: polyimide 1 measuring grid Measuring grid covered Integrated solder tabs, laterally Temp. response: ferr. steel (10.8 ppm/K) Nominal resistance: 120 ohms Measuring grid length: 1.5 mm Contents per package: 10 pcs. Minimum order quantity: 3 packages
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Strain gauge 1.5/120E LY91 - 1-LY91-1.5/120_E - Hottinger Brüel & Kjær A/S
Virium, Denmark
Strain gauge 1.5/120E LY91
1-LY91-1.5/120_E
Strain gauge 1.5/120E LY91 1-LY91-1.5/120_E
Strain gage series Y (Universal SG for stress analysis) Geometry: linear Measuring grid material: constantan Carrier foil: polyimide 1 measuring grid Measuring grid covered Integrated solder tabs, laterally Temp. response: ferr. steel (10.8 ppm/K) Nominal resistance: 120 ohms Measuring grid length: 1.5 mm Contents per package: 10 pcs. Minimum order quantity: 3 packages

Strain gage series Y
(Universal SG for stress analysis)
Geometry: linear
Measuring grid material: constantan
Carrier foil: polyimide
1 measuring grid
Measuring grid covered
Integrated solder tabs, laterally
Temp. response: ferr. steel (10.8 ppm/K)
Nominal resistance: 120 ohms
Measuring grid length: 1.5 mm
Contents per package: 10 pcs.
Minimum order quantity: 3 packages

Supplier's Site Datasheet

Technical Specifications

  Hottinger Brüel & Kjær A/S
Product Category Strain Gauges
Product Number 1-LY91-1.5/120_E
Product Name Strain gauge 1.5/120E LY91
Termination Options Integrated solder tabs
Arrangement Linear
Specialty Application Stress Analysis / structural testing
Grid Length 0.0591 inch (1.5 mm)
Grid Width 0.0787 inch (2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Strain gauge 3/350ZE LY11 - 1-LY11-3/350ZE - Hottinger Brüel & Kjær A/S
Specs
Termination Options Pre-wired (TPE-insulated ribbon cable)
Arrangement Linear
Specialty Application Stress Analysis / structural testing
View Details
Strain gauge 6/1000E LA13K - 1-LA13K6/1K0_E - Hottinger Brüel & Kjær A/S
Specs
Termination Options Integrated solder tabs
Arrangement Linear
Specialty Application Manufacturing transducers
View Details
Strain gauge 1/120 KY21 - 1-KY21-1/120 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Termination Options Leads
Arrangement Chain
Specialty Application Stress Analysis / structural testing
View Details
Strain gauge 6/350 LY13 - 1-LY13-6/350 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Termination Options Leads
Arrangement Linear
Specialty Application Stress Analysis / structural testing
View Details