Hottinger Brüel & Kjær A/S Datasheets for Weigh Modules

Weigh modules are sub-assemblies that incorporate a load cell and are designed to be mounted to tanks, trucks, bins, silos and other applications requiring the incorporation of an integrated weighing system.
Weigh Modules: Learn more

Product Name Notes
Customized HLC/M weighing module with stay rod, mounted with HLC… load cell, low installation height, strain gage system
LCMC is a smart, customizable measurement chain that combines your preferred HBK load cell with the interface of your choice — creating a preconfigured, digital solution tailored to your application.
Legal for trade industrial weighing terminal Optional communication interfaces (Ethernet TCP/IP, etc.) Optional analog output and/or digital inputs and outputs Integrated high-resolution 4.3" color display Softkey keyboard, 5 keys Cable...
Legal-for-trade industrial weighing terminal Plug-in terminals for connection of load cells, power supply, digital I/Os and analog output Connection of max. 8 load cells with 350 ohms Multi-range and multi-interval...
Tüv certified tank weighing module for load cell type RTN Capacity 33t Equipped with: Pendulum bearing Horizontal stay rod Integrated anti-liftoff device Integrated horizontal stops Material galvanized Delivery with a...
Tüv certified tank weighing module for load cell type RTN Capacity 33t Equipped with: Rubber-metal bearing Horizontal stay rod Integrated anti-liftoff device Integrated horizontal stops Material galvanized Delivery with a...
Tüv certified tank weighing module for load cell type RTN Capacity 4,7t Equipped with: Rubber-metal bearing Horizontal stay rod Integrated anti-liftoff device Integrated horizontal stops Material stainless steel Delivery with...
Tüv certified tank weighing module for load cell type RTN Capacity up to 2.2t Equipped with: Rubber-metal bearing Horizontal stay rod Integrated anti-liftoff device Integrated horizontal stops Material stainless steel...
Tüv certified tank weighing module for load cell type RTN Capacity up to 22t Equipped with: Pendulum bearing Horizontal stay rod Integrated anti-liftoff device Integrated horizontal stops Material stainless steel...
Tüv certified tank weighing module for load cell type RTN Capacity up to 22t Equipped with: Rubber-metal bearing Horizontal stay rod Integrated anti-liftoff device Integrated horizontal stops Material stainless steel...
Tüv certified tank weighing module for load cell type RTN Capacity up to 4,7t Equipped with: Pendulum bearing Horizontal stay rod Integrated anti-liftoff device Integrated horizontal stops Material stainless steel...
Tank weighing module for load cell type RTN Capacity 33t Equipped with: Pendulum bearing Integrated anti-liftoff device Integrated horizontal stops Material galvanized Delivery with a load cell dummy
Tank weighing module for load cell type RTN Capacity 33t Equipped with: Rubber-metal bearing Integrated anti-liftoff device Integrated horizontal stops Material galvanized Delivery with a load cell dummy
Tank weighing module for load cell type RTN Capacity 4,7t Equipped with: Rubber-metal bearing Integrated anti-liftoff device Integrated horizontal stops Material stainless steel Delivery with a load cell dummy
Tank weighing module for load cell type RTN Capacity up to 2.2t Equipped with: Rubber-metal bearing Integrated anti-liftoff device Integrated horizontal stops Material stainless steel Delivery with a load cell...
Tank weighing module for load cell type RTN Capacity up to 22t Equipped with: Pendulum bearing Integrated anti-liftoff device Integrated horizontal stops Material stainless steel Delivery with a load cell...
Tank weighing module for load cell type RTN Capacity up to 22t Equipped with: Rubber-metal bearing Integrated anti-liftoff device Integrated horizontal stops Material stainless steel Delivery with a load cell...
Weighing electronic in ABS housing For non-automatic weighing machines, minimal load cell resistance 60 Ohm fulfils the requirements for the oligation of verification communication in the weighing classes III and...
Weighing indicator with stainless steel front For non-automatic weighing machines Minimal load cell resistance 60 Ohm Fulfils the requirements for the oligation of verification communication in the weighing classes III...
Weighing module complete mounted with load cell type Z6FC3/100kg Nominal load 100kg, flat construction Self-restoring pendulum bearing Integrated stay rod and anti-liftoff device Ground cable EEK4 Stainless steel qualified for...
Weighing module complete mounted with load cell type Z6FC3/200kg Nominal load 200kg, flat construction Self-restoring pendulum bearing Integrated stay rod and anti-liftoff device Ground cable EEK4 Stainless steel qualified for...
Weighing module complete mounted with load cell type Z6FC3/500kg Nominal load 500kg, flat construction Self-restoring pendulum bearing Integrated stay rod and anti-liftoff device Ground cable EEK4 Stainless steel qualified for...
Weighing module complete mounted with load cell type Z6FC3/50kg Nominal load 50kg, flat construction Self-restoring pendulum bearing Integrated stay rod and anti-liftoff device Ground cable EEK4 Stainless steel qualified for...
Weighing module with stay rod customized, mounted with self-restoring rocker pin Load cell C 16, small installation height, Strain gage system.
Weighing module Z6AM with stay rod customized, mounted with Load cell Z6F.., small installation height, Strain gage system.
Weighing module Z6B with stay rod customized, mounted with Load cell Z6F.., small installation height, Strain gage system.