Hottinger Brüel & Kjær A/S Datasheets for Flexible Couplings

Flexible couplings connect rotating members while allowing some degree of angular or parallel misalignment.
Flexible Couplings: Learn more

Product Name Notes
Accessories for mounting, installation, measurement, storage and maintenance of your torque meters and sensors.
Bellows Coupling 0.5 N·m Bore diameter (H7): Ø6/Ø6 mm Max. speed: 20,000 RPM
Bellows Coupling 0.5 N·m Bore diameter (H7): Ø8/Ø8 mm Max. speed: 20,000 RPM
Bellows Coupling 1 kN·m Bore diameter (H7): Ø40/Ø40 mm Max. speed: 20,000 RPM
Bellows Coupling 1 N·m Bore diameter (H7): Ø6/Ø6 mm Max. speed: 20,000 RPM
Bellows Coupling 1 N·m Bore diameter (H7): Ø8/Ø8 mm Max. speed: 20,000 RPM
Bellows Coupling 10 N·m Bore diameter (H7): Ø16/Ø16 mm Max. speed: 20,000 RPM
Bellows Coupling 150 N·m Bore diameter (H7): Ø26/Ø26 mm Max. speed: 20,000 RPM
Bellows Coupling 2 N·m Bore diameter (H7): Ø6/Ø6 mm Max. speed: 20,000 RPM
Bellows Coupling 2 N·m Bore diameter (H7): Ø8/Ø8 mm Max. speed: 20,000 RPM
Bellows Coupling 200 N·m Bore diameter (H7): Ø24/Ø24 mm Max. speed: 20,000 RPM
Bellows Coupling 200 N·m Bore diameter (H7): Ø26/Ø26 mm Max. speed: 20,000 RPM
Bellows Coupling 30 N·m Bore diameter (H7): Ø15/Ø15 mm Max. speed: 20,000 RPM
Bellows Coupling 30 N·m Bore diameter (H7): Ø16/Ø16 mm Max. speed: 20,000 RPM
Bellows Coupling 60 N·m Bore diameter (H7): Ø26/Ø26 mm Max. speed: 20,000 RPM
Bellows coupling for T21WN/T22 torque transducer T21WN: 0.1Nm...200Nm T22: 0.5Nm…1000Nm The connection holes on the customer’s side must be specified on order.
Torsionally stiff multiple-disc coupling HK-T10F / 1 kN·m
Torsionally stiff multiple-disc coupling HK-T10F / 100 N·m
Torsionally stiff multiple-disc coupling HK-T10F / 2 kN·m
Torsionally stiff multiple-disc coupling HK-T10F / 200 N·m
Torsionally stiff multiple-disc coupling HK-T10F / 3 kN·m