Hottinger Brüel & Kjær A/S Datasheets for Industrial Enclosures

Industrial enclosures are used to house electronic components, equipment and devices. They are designed to protect personnel from accidental injury and to prevent the ingress of environmental contaminants.
Industrial Enclosures: Learn more

Product Name Notes
Accessories for mounting, installation, measurement, storage and maintenance of your torque meters and sensors.
Case with aluminum skin for the consumption of torque reference key TTS and 5 four edge adaptor.
Case with aluminum skin for the consumption of torque reference key TTS3000NM and 5 four edge adapter.
Enclosure, hinged cover for Hand-held Analyzer Type 2250 Light
Enclosure, hinged cover for Hand-held Analyzer Type 2250
Enclosure, hinged cover for Hand-held Analyzer Type 2270
EtherCAT torque interface module for torque flange with TMC interface, Torque (TMC),Torque (frequency), rotational speed Mounting on rails per DIN EN 50 022; IP20 degree of protection VDC supply voltage...
Junction box for EMC type connection of up to 4 load cells in stainless Steel housing NEW: Now available in protection class IP67
Junction box for EMC type connection of up to 8 load cells in stainless Steel housing NEW: Now available in protection class IP67
Junction box for EMC-compliant connection of T21WN, T20WN and T22 torquetransducers to HBM amplifier systems 14 - 30 V DC supply voltage
PROFINET torque interface module for torque flange with TMC interface, Torque (TMC),Torque (frequency), rotational speed Mounting on rails per DIN EN 50 022; IP20 degree of protection VDC supply voltage...
Torque interface module for T40 torque flange; Mounting on support rail per DIN EN 50 022; IP 20 protection; Accuracy class 0.05; 18 - 30 V DC supply voltage; Analog...