Hottinger Brüel & Kjær A/S Datasheets for Strain Gauges
Strain gauges are measuring elements that convert force, pressure, tension, etc., into an electrical signal.
Strain Gauges: Learn more
| Product Name | Notes |
|---|---|
| "FS62CSS - Configurable Composite Strain Sensor - Fiber Bragg Grating (FBG) based sensor built with newLight® technology. - For straightforward strain measurements within extended measurement ranges and for high cycle... | |
| "FS62PSR - Configurable Patch Strain Rosette - Fiber Bragg Grating (FBG) based sensor built with newLight® technology. - For straightforward strain measurements in a rosette configuration. Uses three FBG with... | |
| FS62PSS – Configurable Patch Strain Sensor - Fiber Bragg Grating (FBG) based sensor built with newLight® technology. - For straightforward strain measurements within extended measurement ranges and for high cycle... | |
| FS62RSS - Configurable Rugged Strain Sensor - Fiber Bragg Grating (FBG) based sensor built with newLight® technology. - For strain measurements in harsh environments. - Applicable by embedment in concrete. | |
| FS62WSR - Configurable Weldable Strain Rosette - Fiber Bragg Grating (FBG) based sensor built with newLight® technology. - For straightforward strain measurements in a rosette configuration. Uses three FBG with... | |
| FS62WSS - Configurable Weldable Strain Sensor - Fiber Bragg Grating (FBG) based sensor built with newLight® technology. - For straightforward strain measurements within extended measurement ranges and for high cycle... | |
| MPZ Special strain transducer Specifications and notes see appendix Not available ex stock | |
| Samples Strain gauge series A (Strain gauge for Transducers) Geometry: double shear Measuring grid material: constantan Carrier foil: PEEKF 2 grids, offset +/- 45° to the axis Measuring grid covered... | |
| Samples Strain gauge series A (Strain gauge for Transducers) Geometry: full bridge circuit Measuring grid material: constantan Carrier foil: PEEKF 4 measuring grids Measuring grid covered Integrated solder tabs Temp. | |
| Samples Strain gauge series A (Strain gauge for Transducers) Geometry: linear Measuring grid material: constantan Carrier foil: PEEKF 1 measuring grid Measuring grid covered Integrated solder tabs Temp. resp.: ferr. | |
| Samples Strain gauge series A (Strain gauge for Transducers) Geometry: T rosette Measuring grid material: constantan Carrier foil: PEEKF 2 grids, offset 90° to each other Measuring grid covered Integrated... | |
| Shear strain gauges of A series coming with one or two measurement grids measuring one or two (90° shift) direction(s) of strain. Typically 2 or 4 gauges are interconnected to... | |
| Shear strain gauges of U series coming with one or two measurement grids measuring one or two (90° shift) direction(s) of strain. Typically 2 or 4 gauges are interconnected to... | |
| Strain gage series Y (Universal SG for stress analysis) Geometry: double linear Measuring grid material: constantan Carrier foil: polyimide 2 measur. grids, parallel to each other Measuring grid covered 50... | |
| Strain gage series Y (Universal SG for stress analysis) Geometry: rectangular rosette Measuring grid material: constantan Carrier foil: polyimide 3 grids, offset 0°/45°/90° Measuring grid covered 50 mm fluoropolymer-insula ted... | |
| Strain gage series Y (Universal SG for stress analysis) Geometry: shear/torsion half bridge Measuring grid material: constantan Carrier foil: polyimide 2 grids, offset +/- 45° to the axis, connected in... | |
| Strain gage series Y (Universal SG for stress analysis) Geometry: T rosette Measuring grid material: constantan Carrier foil: polyimide 2 grids, offset 90° to each other Measuring grid covered 50... | |
| Strain gage series Y Geometry: linear Measuring grid material: constantan Carrier foil: polyimide 1 measuring grid Measuring grid covered 50 mm fluoropolymer-insula ted wires +TPE ribbon cable attached Contents per... | |
| Strain gage series Y Geometry: linear Measuring grid material: constantan Carrier foil: polyimide 1 measuring grid Measuring grid covered 50 mm fluoropolymer-insula ted wires with ribbon cable attached Contents per... | |
| Strain gage with options series A (Strain gage for Transducers) Geometry: full bridge circuit Measuring grid material: constantan Carrier foil: PEEKF 4 measuring grids Measuring grid covered 'Stick-on' (with applied... | |
| Strain gage with options series A (Strain gage for Transducers) Geometry: full bridge circuit Measuring grid material: constantan Carrier foil: PEEKF 4 measuring grids Measuring grid covered Leads Temp. resp.:... | |
| Strain gauge series Y (Universal SG for stress analysis) Geometry: T rosette Measuring grid material: constantan Carrier foil: polyimide 2 grids, stacked, offset 90° Measuring grid covered Leads Temp. response:... | |
| Strain gauge with options series A (Strain gauge for Transducers) Geometry: double linear Measuring grid material: constantan Carrier foil: PEEKF 2 grids, parallel to each other Measuring grid covered 'Stick-on'... | |
| Strain gauge with options series A (Strain gauge for Transducers) Geometry: double linear Measuring grid material: constantan Carrier foil: PEEKF 2 grids, parallel to each other Measuring grid covered Leads... | |
| Strain gauge with options series A (Strain gauge for Transducers) Geometry: double shear Measuring grid material: constantan Carrier foil: PEEKF 2 grids, offset +/- 45° to the axis Measuring grid... | |
| Strain gauge with options series A (Strain gauge for Transducers) Geometry: full bridge circuit Measuring grid material: constantan Carrier foil: PEEKF 4 measuring grids Measuring grid covered 'Stick-on' (with applied... | |
| Strain gauge with options series A (Strain gauge for Transducers) Geometry: full bridge circuit Measuring grid material: constantan Carrier foil: PEEKF 4 measuring grids Measuring grid covered Leads Temp. resp.:... | |
| Strain gauge with options series A (Strain gauge for Transducers) Geometry: half bridge Measuring grid material: constantan Carrier foil: PEEKF 2 grids connected in half bridge circuit Measuring grid covered... | |
| Strain gauge with options series A (Strain gauge for Transducers) Geometry: linear Measuring grid material: constantan Carrier foil: PEEKF 1 measuring grid Measuring grid covered 'Stick-on' (with applied adhesive layer)... | |
| Strain gauge with options series A (Strain gauge for Transducers) Geometry: linear Measuring grid material: constantan Carrier foil: PEEKF 1 measuring grid Measuring grid covered Leads Temp. resp.: aluminum (23... | |
| Strain gauge with options series A (Strain gauge for Transducers) Geometry: linear Measuring grid material: constantan Carrier foil: PEEKF 1 measuring grid Measuring grid covered Leads Temp. resp.: ferr. steel... | |
| Strain gauge with options series A (Strain gauge for Transducers) Geometry: single shear Measuring grid material: constantan Carrier foil: PEEKF 1 measuring grid Measuring grid covered 'Stick-on' (with applied adhesive... | |
| Strain gauge with options series A (Strain gauge for Transducers) Geometry: single shear Measuring grid material: constantan Carrier foil: PEEKF 1 measuring grid Measuring grid covered Integrated solder tabs Temp. | |
| Strain gauge with options series A (Strain gauge for Transducers) Geometry: single shear Measuring grid material: constantan Carrier foil: PEEKF 1 measuring grid Measuring grid covered Leads Temp. resp.: aluminum... | |
| Strain gauge with options series A (Strain gauge for Transducers) Geometry: single shear Measuring grid material: constantan Carrier foil: PEEKF 1 measuring grid Measuring grid covered Leads Temp. resp.: ferr. | |
| Strain gauge with options series A (Strain gauge for Transducers) Geometry: T rosette Measuring grid material: constantan Carrier foil: PEEKF 2 grids, offset 90° to each other, connected in a... | |
| Strain gauge with options series A (Strain gauge for Transducers) Geometry: T rosette Measuring grid material: constantan Carrier foil: PEEKF 2 grids, offset 90° to each other Measuring grid covered... | |
| Strain gauge with options series U (Strain gauge for Transducers) Geometry: columnar Measuring grid: Ni-Cr special alloy Carrier foil: PEEKF 2+1 grids, offset 90° to each other Measuring grid covered... | |
| Strain gauge with options series U (Strain gauge for Transducers) Geometry: double linear Measuring grid: Ni-Cr special alloy Carrier foil: PEEKF 2 grids, parallel to each other Measuring grid covered... | |
| Strain gauge with options series U (Strain gauge for Transducers) Geometry: double shear Measuring grid: Ni-Cr special alloy Carrier foil: PEEKF 2 grids, offset +/- 45° to the axis Measuring... | |
| Strain gauge with options series U (Strain gauge for Transducers) Geometry: full bridge circuit Measuring grid: Ni-Cr special alloy Carrier foil: PEEKF 4 measuring grids Measuring grid covered 'Stick-on' (with... | |
| Strain gauge with options series U (Strain gauge for Transducers) Geometry: full bridge circuit Measuring grid: Ni-Cr special alloy Carrier foil: PEEKF 4 measuring grids Measuring grid covered Leads Temp. | |
| Strain gauge with options series U (Strain gauge for Transducers) Geometry: half bridge Measuring grid: Ni-Cr special alloy Carrier foil: PEEKF 2 grids connected in half bridge circuit Measuring grid... | |
| Strain gauge with options series U (Strain gauge for Transducers) Geometry: linear Measuring grid: Ni-Cr special alloy Carrier foil: PEEKF 1 measuring grid Measuring grid covered 'Stick-on' (with applied adhesive... | |
| Strain gauge with options series U (Strain gauge for Transducers) Geometry: linear Measuring grid: Ni-Cr special alloy Carrier foil: PEEKF 1 measuring grid Measuring grid covered Leads Temp. resp.: aluminum... | |
| Strain gauge with options series U (Strain gauge for Transducers) Geometry: linear Measuring grid: Ni-Cr special alloy Carrier foil: PEEKF 1 measuring grid Measuring grid covered Leads Temp. resp.: ferr. | |
| Strain gauge with options series U (Strain gauge for Transducers) Geometry: single shear Measuring grid: Ni-Cr special alloy Carrier foil: PEEKF 1 measuring grid Measuring grid covered 'Stick-on' (with applied... | |
| Strain gauge with options series U (Strain gauge for Transducers) Geometry: single shear Measuring grid: Ni-Cr special alloy Carrier foil: PEEKF 1 measuring grid Measuring grid covered Integrated solder tabs... | |
| Strain gauge with options series U (Strain gauge for Transducers) Geometry: single shear Measuring grid: Ni-Cr special alloy Carrier foil: PEEKF 1 measuring grid Measuring grid covered Leads Temp. resp.:... | |
| Strain gauge with options series U (Strain gauge for Transducers) Geometry: T rosette Measuring grid: Ni-Cr special alloy Carrier foil: PEEKF 2 grids, offset 90° to each other, connected in... | |
| Strain gauges of the U series (transducer strain gages) Geometry: Linear Measuring grid: Modco Carrier foil: PEEKF 1 measuring grid Measuring grid covered Integrated soldering surfaces P250 stick-on adhesive Temp. | |
| T Rosettes strain gauges of U series coming with two measurement grids measuring two directions of strain (90° shift). Typically 2 gauges are interconnected to form the wheatstone bridge to... | |
| The Strain-Life method is applicable to a wide range of problems including low-cycle fatigue with the local elastic-plastic strain controls the fatigue life. The standard EN method uses the Coffin-Manson-Basqui... |
| << Prev |