A560MW -- ELECTROMECHANICAL SPRING WOUND TIME SWITCH
NSI Industries LLCElectromechanical Spring Wound Time SwitchA560MW
Description
DECORATOR/STANDARD TYPE
3 INCH W X 5 INCH H SIZE
WHITE COLOR
WITHOUT HOLD OPERATION TYPE
UL (CANADA AND US) APPROVAL
WHOLE HOUSE FAN, INDOOR/OUTDOOR LIGHTING, BATHROOM FAN, SELF STORAGE CONTROL APPLICATION
WALL (1 GANG WALL PLATE) MOUNTING
32 TO 122 DEG F OPERATING TEMPERATURE
SPST/SPDT SWITCH TYPE
20 AMPERE AT 125 VAC, 10 AMPERE AT 250/277 VAC (INDUCTIVE), 20 AMPERE AT 125 VAC, 10 AMPERE AT 250/277 VAC (RESISTIVE), 7 AMPERE AT 125 VAC (TUNGSTEN) CONTACT CURRENT RATING
1 HP AT 125 VAC, 2 HP AT 250 VAC (MOTOR LOAD) CONTACT POWER RATING
60 MIN TIME CYCLE
TORK[R] BRAND
VOLTAGE RATING 125 TO 277 VAC AT 50/60 HZ
TERMINAL SIZE 12 AWG
SERIES A MODEL
NSI Industries LLC
Done
Datasheet
Description
DECORATOR/STANDARD TYPE
3 INCH W X 5 INCH H SIZE
WHITE COLOR
WITHOUT HOLD OPERATION TYPE
UL (CANADA AND US) APPROVAL
WHOLE HOUSE FAN, INDOOR/OUTDOOR LIGHTING, BATHROOM FAN, SELF STORAGE CONTROL APPLICATION
WALL (1 GANG WALL PLATE) MOUNTING
32 TO 122 DEG F OPERATING TEMPERATURE
SPST/SPDT SWITCH TYPE
20 AMPERE AT 125 VAC, 10 AMPERE AT 250/277 VAC (INDUCTIVE), 20 AMPERE AT 125 VAC, 10 AMPERE AT 250/277 VAC (RESISTIVE), 7 AMPERE AT 125 VAC (TUNGSTEN) CONTACT CURRENT RATING
1 HP AT 125 VAC, 2 HP AT 250 VAC (MOTOR LOAD) CONTACT POWER RATING
60 MIN TIME CYCLE
TORK[R] BRAND
VOLTAGE RATING 125 TO 277 VAC AT 50/60 HZ
TERMINAL SIZE 12 AWG
SERIES A MODEL
DECORATOR/STANDARD TYPE
3 INCH W X 5 INCH H SIZE
WHITE COLOR
WITHOUT HOLD OPERATION TYPE
UL (CANADA AND US) APPROVAL
WHOLE HOUSE FAN, INDOOR/OUTDOOR LIGHTING, BATHROOM FAN, SELF STORAGE CONTROL APPLICATION
WALL (1 GANG WALL PLATE) MOUNTING
32 TO 122 DEG F OPERATING TEMPERATURE
SPST/SPDT SWITCH TYPE
20 AMPERE AT 125 VAC, 10 AMPERE AT 250/277 VAC (INDUCTIVE), 20 AMPERE AT 125 VAC, 10 AMPERE AT 250/277 VAC (RESISTIVE), 7 AMPERE AT 125 VAC (TUNGSTEN) CONTACT CURRENT RATING
1 HP AT 125 VAC, 2 HP AT 250 VAC (MOTOR LOAD) CONTACT POWER RATING
60 MIN TIME CYCLE
TORK[R] BRAND
VOLTAGE RATING 125 TO 277 VAC AT 50/60 HZ
TERMINAL SIZE 12 AWG
SERIES A MODEL
DECORATOR/STANDARD TYPE
3 INCH W X 5 INCH H SIZE
WHITE COLOR
WITHOUT HOLD OPERATION TYPE
UL (CANADA AND US) APPROVAL
WHOLE HOUSE FAN, INDOOR/OUTDOOR LIGHTING, BATHROOM FAN, SELF STORAGE CONTROL APPLICATION
WALL (1 GANG WALL PLATE) MOUNTING
32 TO 122 DEG F OPERATING TEMPERATURE
SPST/SPDT SWITCH TYPE
20 AMPERE AT 125 VAC, 10 AMPERE AT 250/277 VAC (INDUCTIVE), 20 AMPERE AT 125 VAC, 10 AMPERE AT 250/277 VAC (RESISTIVE), 7 AMPERE AT 125 VAC (TUNGSTEN) CONTACT CURRENT RATING
1 HP AT 125 VAC, 2 HP AT 250 VAC (MOTOR LOAD) CONTACT POWER RATING