NSI Industries LLCElectromechanical Time SwitchW300L
Description
7 DAY TYPE
METAL MATERIAL
8-1/8 INCH W X 4-3/4 INCH D X 12-1/8 INCH H SIZE
BEIGE ENAMEL FINISH
2 HR MIN. OFF TIME
1 HR MIN. ON TIME
UL, CSA APPROVAL
HEATING, AIR CONDITIONING, DISPLAY LIGHTING, VENTILATING SYSTEMS, LIGHTED SIGNAGE, STOREFRONT LIGHTING APPLICATION
120 VAC AT 60 HZ VOLTAGE RATING
NEMA 1 ENCLOSURE
40 AMPERE AT 120 TO 277 VAC (GENERAL PURPOSE/RESISTIVE), 40 AMPERE AT 120 VAC (TUNGSTEN), 20 AMPERE AT 120 TO 277 VAC (BALLAST) CURRENT RATING
1000 VA AT 120 TO 277 VAC (PILOT DUTY), 2 HP AT 120 VAC, 5 HP AT 240 VAC (MOTOR) POWER RATING
-40 TO 165 DEG F OPERATING TEMPERATURE
3PST SWITCH TYPE
24 HR SPRING RESERVE POWER
TIMING MOTOR POWER RATING 5 W
W MODEL
NSI Industries LLC
Done
Datasheet
Description
7 DAY TYPE
METAL MATERIAL
8-1/8 INCH W X 4-3/4 INCH D X 12-1/8 INCH H SIZE
BEIGE ENAMEL FINISH
2 HR MIN. OFF TIME
1 HR MIN. ON TIME
UL, CSA APPROVAL
HEATING, AIR CONDITIONING, DISPLAY LIGHTING, VENTILATING SYSTEMS, LIGHTED SIGNAGE, STOREFRONT LIGHTING APPLICATION
120 VAC AT 60 HZ VOLTAGE RATING
NEMA 1 ENCLOSURE
40 AMPERE AT 120 TO 277 VAC (GENERAL PURPOSE/RESISTIVE), 40 AMPERE AT 120 VAC (TUNGSTEN), 20 AMPERE AT 120 TO 277 VAC (BALLAST) CURRENT RATING
1000 VA AT 120 TO 277 VAC (PILOT DUTY), 2 HP AT 120 VAC, 5 HP AT 240 VAC (MOTOR) POWER RATING
-40 TO 165 DEG F OPERATING TEMPERATURE
3PST SWITCH TYPE
24 HR SPRING RESERVE POWER
TIMING MOTOR POWER RATING 5 W
W MODEL
7 DAY TYPE
METAL MATERIAL
8-1/8 INCH W X 4-3/4 INCH D X 12-1/8 INCH H SIZE
BEIGE ENAMEL FINISH
2 HR MIN. OFF TIME
1 HR MIN. ON TIME
UL, CSA APPROVAL
HEATING, AIR CONDITIONING, DISPLAY LIGHTING, VENTILATING SYSTEMS, LIGHTED SIGNAGE, STOREFRONT LIGHTING APPLICATION
120 VAC AT 60 HZ VOLTAGE RATING
NEMA 1 ENCLOSURE
40 AMPERE AT 120 TO 277 VAC (GENERAL PURPOSE/RESISTIVE), 40 AMPERE AT 120 VAC (TUNGSTEN), 20 AMPERE AT 120 TO 277 VAC (BALLAST) CURRENT RATING
1000 VA AT 120 TO 277 VAC (PILOT DUTY), 2 HP AT 120 VAC, 5 HP AT 240 VAC (MOTOR) POWER RATING
-40 TO 165 DEG F OPERATING TEMPERATURE
3PST SWITCH TYPE
24 HR SPRING RESERVE POWER
TIMING MOTOR POWER RATING 5 W
W MODEL