NSI Industries LLC Electromechanical Time Switch 7120ZL-18

Description
ASTRONOMIC WITH SKIP A DAY TYPE NORYL MATERIAL 5 INCH W X 4-1/2 INCH D X 9-1/8 INCH H SIZE 40 MIN MIN. OFF TIME 20 MIN MIN. ON TIME UL, CSA APPROVAL PARKING LOT, WALKWAYS, OUTDOOR SIGNAGE, WINDOW DISPLAYS, CANOPY LIGHTING, LANDSCAPE LIGHTING APPLICATION 120 VAC AT 60 HZ VOLTAGE RATING NEMA 3R ENCLOSURE 40 AMPERE AT 120 TO 277 VAC (GENERAL PURPOSE/RESISTIVE), 40 AMPERE AT 120 VAC (TUNGSTEN), 20 AMPERE AT 120/277 VAC (INDUCTIVE) CURRENT RATING 1000 VA AT 120 TO 277 VAC (PILOT DUTY), 2 HP AT 120 VAC, 5 HP AT 240 VAC (MOTOR) POWER RATING -40 TO 165 DEG F OPERATING TEMPERATURE SPDT SWITCH TYPE 16 HR SPRING RESERVE POWER TIMING MOTOR POWER RATING 5 W 7000Z MODEL
Datasheet
Description
ASTRONOMIC WITH SKIP A DAY TYPE NORYL MATERIAL 5 INCH W X 4-1/2 INCH D X 9-1/8 INCH H SIZE 40 MIN MIN. OFF TIME 20 MIN MIN. ON TIME UL, CSA APPROVAL PARKING LOT, WALKWAYS, OUTDOOR SIGNAGE, WINDOW DISPLAYS, CANOPY LIGHTING, LANDSCAPE LIGHTING APPLICATION 120 VAC AT 60 HZ VOLTAGE RATING NEMA 3R ENCLOSURE 40 AMPERE AT 120 TO 277 VAC (GENERAL PURPOSE/RESISTIVE), 40 AMPERE AT 120 VAC (TUNGSTEN), 20 AMPERE AT 120/277 VAC (INDUCTIVE) CURRENT RATING 1000 VA AT 120 TO 277 VAC (PILOT DUTY), 2 HP AT 120 VAC, 5 HP AT 240 VAC (MOTOR) POWER RATING -40 TO 165 DEG F OPERATING TEMPERATURE SPDT SWITCH TYPE 16 HR SPRING RESERVE POWER TIMING MOTOR POWER RATING 5 W 7000Z MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Time Switch - 7120ZL-18 - NSI Industries LLC
Huntersville, NC, USA
Electromechanical Time Switch
7120ZL-18
Electromechanical Time Switch 7120ZL-18
ASTRONOMIC WITH SKIP A DAY TYPE NORYL MATERIAL 5 INCH W X 4-1/2 INCH D X 9-1/8 INCH H SIZE 40 MIN MIN. OFF TIME 20 MIN MIN. ON TIME UL, CSA APPROVAL PARKING LOT, WALKWAYS, OUTDOOR SIGNAGE, WINDOW DISPLAYS, CANOPY LIGHTING, LANDSCAPE LIGHTING APPLICATION 120 VAC AT 60 HZ VOLTAGE RATING NEMA 3R ENCLOSURE 40 AMPERE AT 120 TO 277 VAC (GENERAL PURPOSE/RESISTIVE), 40 AMPERE AT 120 VAC (TUNGSTEN), 20 AMPERE AT 120/277 VAC (INDUCTIVE) CURRENT RATING 1000 VA AT 120 TO 277 VAC (PILOT DUTY), 2 HP AT 120 VAC, 5 HP AT 240 VAC (MOTOR) POWER RATING -40 TO 165 DEG F OPERATING TEMPERATURE SPDT SWITCH TYPE 16 HR SPRING RESERVE POWER TIMING MOTOR POWER RATING 5 W 7000Z MODEL
  • ASTRONOMIC WITH SKIP A DAY TYPE
  • NORYL MATERIAL
  • 5 INCH W X 4-1/2 INCH D X 9-1/8 INCH H SIZE
  • 40 MIN MIN. OFF TIME
  • 20 MIN MIN. ON TIME
  • UL, CSA APPROVAL
  • PARKING LOT, WALKWAYS, OUTDOOR SIGNAGE, WINDOW DISPLAYS, CANOPY LIGHTING, LANDSCAPE LIGHTING APPLICATION
  • 120 VAC AT 60 HZ VOLTAGE RATING
  • NEMA 3R ENCLOSURE
  • 40 AMPERE AT 120 TO 277 VAC (GENERAL PURPOSE/RESISTIVE), 40 AMPERE AT 120 VAC (TUNGSTEN), 20 AMPERE AT 120/277 VAC (INDUCTIVE) CURRENT RATING
  • 1000 VA AT 120 TO 277 VAC (PILOT DUTY), 2 HP AT 120 VAC, 5 HP AT 240 VAC (MOTOR) POWER RATING
  • -40 TO 165 DEG F OPERATING TEMPERATURE
  • SPDT SWITCH TYPE
  • 16 HR SPRING RESERVE POWER
  • TIMING MOTOR POWER RATING 5 W
  • 7000Z MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Electromechanical Timers
Product Number 7120ZL-18
Product Name Electromechanical Time Switch
Operating Temperature -40 to 165 F (-40 to 74 C)
Instrument Type Timer
Technology Electromechanical
Signal Input Type Voltage; Current
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic timer - VZ-3-PK-3 - Festo Corporation
Specs
Operating Temperature 14 to 140 F (-10 to 60 C)
Instrument Type Timer
Technology Electromechanical
View Details
Type 93.69 - Push-In terminal timed socket - 93690012 - Finder S.p.A. con unico socio
Specs
Operating Temperature -4 to 122 F (-20 to 50 C)
Instrument Type Timer
Technology Electromechanical
View Details
Time Switches - 101224 - RS Components, Ltd.
RS Components, Ltd.
Specs
Instrument Type Timer
Technology Electromechanical
Number of Input Channels 1
View Details
Panel Meter / Elapsed Time Meters -  - Simpson Electric Company
Simpson Electric Company
Specs
Operating Temperature -4 to 149 F (-20 to 65 C)
Instrument Type Timer
Technology Electromechanical
View Details