NSI Industries LLC Electromechanical Spring Wound Time Switch C512HH

Description
COMMERCIAL TYPE METAL BRUSHED ALUMINUM COLOR WITH HOLD OPERATION TYPE UL (CANADA AND US) APPROVAL VENTILATING FANS, HVAC, WHIRLPOOLS, SELF STORAGE, MOTORS AND PUMPS APPLICATION WALL MOUNTING 32 TO 122 DEG F OPERATING TEMPERATURE SPDT, SPST SWITCH TYPE 20 AMPERE AT 125 VAC 50/60 HZ (RESISTIVE/INDUCTIVE ), 10 AMPERE AT 250/277 VAC 50/60 HZ (RESISTIVE/INDUCTIVE ), 7 AMPERE AT 125 VAC 50/60 HZ (TUNGSTEN) CONTACT CURRENT RATING 1 HP AT 125 VAC, 2 HP AT 250 VAC (MOTOR) CONTACT POWER RATING 12 HR TIME CYCLE C MODEL
Datasheet
Description
COMMERCIAL TYPE METAL BRUSHED ALUMINUM COLOR WITH HOLD OPERATION TYPE UL (CANADA AND US) APPROVAL VENTILATING FANS, HVAC, WHIRLPOOLS, SELF STORAGE, MOTORS AND PUMPS APPLICATION WALL MOUNTING 32 TO 122 DEG F OPERATING TEMPERATURE SPDT, SPST SWITCH TYPE 20 AMPERE AT 125 VAC 50/60 HZ (RESISTIVE/INDUCTIVE ), 10 AMPERE AT 250/277 VAC 50/60 HZ (RESISTIVE/INDUCTIVE ), 7 AMPERE AT 125 VAC 50/60 HZ (TUNGSTEN) CONTACT CURRENT RATING 1 HP AT 125 VAC, 2 HP AT 250 VAC (MOTOR) CONTACT POWER RATING 12 HR TIME CYCLE C MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Spring Wound Time Switch - C512HH - NSI Industries LLC
Huntersville, NC, USA
Electromechanical Spring Wound Time Switch
C512HH
Electromechanical Spring Wound Time Switch C512HH
COMMERCIAL TYPE METAL BRUSHED ALUMINUM COLOR WITH HOLD OPERATION TYPE UL (CANADA AND US) APPROVAL VENTILATING FANS, HVAC, WHIRLPOOLS, SELF STORAGE, MOTORS AND PUMPS APPLICATION WALL MOUNTING 32 TO 122 DEG F OPERATING TEMPERATURE SPDT, SPST SWITCH TYPE 20 AMPERE AT 125 VAC 50/60 HZ (RESISTIVE/INDUCTIVE ), 10 AMPERE AT 250/277 VAC 50/60 HZ (RESISTIVE/INDUCTIVE ), 7 AMPERE AT 125 VAC 50/60 HZ (TUNGSTEN) CONTACT CURRENT RATING 1 HP AT 125 VAC, 2 HP AT 250 VAC (MOTOR) CONTACT POWER RATING 12 HR TIME CYCLE C MODEL
  • COMMERCIAL TYPE
  • METAL BRUSHED ALUMINUM COLOR
  • WITH HOLD OPERATION TYPE
  • UL (CANADA AND US) APPROVAL
  • VENTILATING FANS, HVAC, WHIRLPOOLS, SELF STORAGE, MOTORS AND PUMPS APPLICATION
  • WALL MOUNTING
  • 32 TO 122 DEG F OPERATING TEMPERATURE
  • SPDT, SPST SWITCH TYPE
  • 20 AMPERE AT 125 VAC 50/60 HZ (RESISTIVE/INDUCTIVE), 10 AMPERE AT 250/277 VAC 50/60 HZ (RESISTIVE/INDUCTIVE), 7 AMPERE AT 125 VAC 50/60 HZ (TUNGSTEN) CONTACT CURRENT RATING
  • 1 HP AT 125 VAC, 2 HP AT 250 VAC (MOTOR) CONTACT POWER RATING
  • 12 HR TIME CYCLE
  • C MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Electromechanical Timers
Product Number C512HH
Product Name Electromechanical Spring Wound Time Switch
Operating Temperature 32 to 122 F (0 to 50 C)
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic timer - VZOA-3-1/4 - Festo Corporation
Specs
Instrument Type Timer
Technology Electromechanical
Functions Controller
View Details
Time Switches - 101000 - RS Components, Ltd.
RS Components, Ltd.
Specs
Instrument Type Timer
Technology Electromechanical
Number of Input Channels 1
View Details
Type 83.21 - Modular timer 16A - 832102400000 - Finder S.p.A. con unico socio
Specs
Instrument Type Timer
Technology Electromechanical
Number of Functions Single
View Details
Multi-Function Multi-Range Timer - 653-8-3001 - Marsh Bellofram Group of Companies
Marsh Bellofram Group of Companies
Specs
Features Data Logger or Recorder
Operating Temperature 32 to 140 F (0 to 60 C)
Instrument Type Counter; Timer
View Details