NSI Industries LLC Electronic Time Switch DZS200BP

Description
365/7 DAY ASTRONOMIC TYPE NORYL MATERIAL 5-1/4 INCH W X 4-5/16 INCH D X 8-1/4 INCH H SIZE 99 PER DAY MAX. NUMBER OF OPERATIONS UL (CANADA AND US) APPROVAL HVAC EQUIPMENT, HORNS AND BELL, INTERIOR LIGHTING, ELECTRONIC MOTOR, OUTDOOR LIGHTING AND SIGN APPLICATION 120/208 TO 240/277 VAC AT 50/60 HZ VOLTAGE RATING NEMA 3R ENCLOSURE 30 AMPERE AT 24 TO 277 VAC (GENERAL PURPOSE, NO/NC), 30 AMPERE AT 120 VAC (BALLAST, NO), 10 AMPERE AT 120 VAC (BALLAST, NC), 15 AMPERE AT 120 TO 277 VAC (TUNGSTEN, NO), 2 AMPERE AT 120 TO 277 VAC (TUNGSTEN, NC), 30 AMPERE AT 28 VDC (RESISTIVE, NO/NC) CURRENT RATING 1 HP AT 120 VAC (MOTOR LOAD, NO/NC), 2 HP AT 208 TO 277 VAC (MOTOR LOAD, NO/NC), 720 VA AT 120 TO 277 VAC (PILOT DUTY, NO/NC) POWER RATING -40 TO 158 DEG F OPERATING TEMPERATURE SPDT SWITCH TYPE 2 CIRCUIT(S) SUPER CAPACITOR 7 DAYS RESERVE POWER DZS MODEL
Datasheet
Description
365/7 DAY ASTRONOMIC TYPE NORYL MATERIAL 5-1/4 INCH W X 4-5/16 INCH D X 8-1/4 INCH H SIZE 99 PER DAY MAX. NUMBER OF OPERATIONS UL (CANADA AND US) APPROVAL HVAC EQUIPMENT, HORNS AND BELL, INTERIOR LIGHTING, ELECTRONIC MOTOR, OUTDOOR LIGHTING AND SIGN APPLICATION 120/208 TO 240/277 VAC AT 50/60 HZ VOLTAGE RATING NEMA 3R ENCLOSURE 30 AMPERE AT 24 TO 277 VAC (GENERAL PURPOSE, NO/NC), 30 AMPERE AT 120 VAC (BALLAST, NO), 10 AMPERE AT 120 VAC (BALLAST, NC), 15 AMPERE AT 120 TO 277 VAC (TUNGSTEN, NO), 2 AMPERE AT 120 TO 277 VAC (TUNGSTEN, NC), 30 AMPERE AT 28 VDC (RESISTIVE, NO/NC) CURRENT RATING 1 HP AT 120 VAC (MOTOR LOAD, NO/NC), 2 HP AT 208 TO 277 VAC (MOTOR LOAD, NO/NC), 720 VA AT 120 TO 277 VAC (PILOT DUTY, NO/NC) POWER RATING -40 TO 158 DEG F OPERATING TEMPERATURE SPDT SWITCH TYPE 2 CIRCUIT(S) SUPER CAPACITOR 7 DAYS RESERVE POWER DZS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electronic Time Switch - DZS200BP - NSI Industries LLC
Huntersville, NC, USA
Electronic Time Switch
DZS200BP
Electronic Time Switch DZS200BP
365/7 DAY ASTRONOMIC TYPE NORYL MATERIAL 5-1/4 INCH W X 4-5/16 INCH D X 8-1/4 INCH H SIZE 99 PER DAY MAX. NUMBER OF OPERATIONS UL (CANADA AND US) APPROVAL HVAC EQUIPMENT, HORNS AND BELL, INTERIOR LIGHTING, ELECTRONIC MOTOR, OUTDOOR LIGHTING AND SIGN APPLICATION 120/208 TO 240/277 VAC AT 50/60 HZ VOLTAGE RATING NEMA 3R ENCLOSURE 30 AMPERE AT 24 TO 277 VAC (GENERAL PURPOSE, NO/NC), 30 AMPERE AT 120 VAC (BALLAST, NO), 10 AMPERE AT 120 VAC (BALLAST, NC), 15 AMPERE AT 120 TO 277 VAC (TUNGSTEN, NO), 2 AMPERE AT 120 TO 277 VAC (TUNGSTEN, NC), 30 AMPERE AT 28 VDC (RESISTIVE, NO/NC) CURRENT RATING 1 HP AT 120 VAC (MOTOR LOAD, NO/NC), 2 HP AT 208 TO 277 VAC (MOTOR LOAD, NO/NC), 720 VA AT 120 TO 277 VAC (PILOT DUTY, NO/NC) POWER RATING -40 TO 158 DEG F OPERATING TEMPERATURE SPDT SWITCH TYPE 2 CIRCUIT(S) SUPER CAPACITOR 7 DAYS RESERVE POWER DZS MODEL
  • 365/7 DAY ASTRONOMIC TYPE
  • NORYL MATERIAL
  • 5-1/4 INCH W X 4-5/16 INCH D X 8-1/4 INCH H SIZE
  • 99 PER DAY MAX. NUMBER OF OPERATIONS
  • UL (CANADA AND US) APPROVAL
  • HVAC EQUIPMENT, HORNS AND BELL, INTERIOR LIGHTING, ELECTRONIC MOTOR, OUTDOOR LIGHTING AND SIGN APPLICATION
  • 120/208 TO 240/277 VAC AT 50/60 HZ VOLTAGE RATING
  • NEMA 3R ENCLOSURE
  • 30 AMPERE AT 24 TO 277 VAC (GENERAL PURPOSE, NO/NC), 30 AMPERE AT 120 VAC (BALLAST, NO), 10 AMPERE AT 120 VAC (BALLAST, NC), 15 AMPERE AT 120 TO 277 VAC (TUNGSTEN, NO), 2 AMPERE AT 120 TO 277 VAC (TUNGSTEN, NC), 30 AMPERE AT 28 VDC (RESISTIVE, NO/NC) CURRENT RATING
  • 1 HP AT 120 VAC (MOTOR LOAD, NO/NC), 2 HP AT 208 TO 277 VAC (MOTOR LOAD, NO/NC), 720 VA AT 120 TO 277 VAC (PILOT DUTY, NO/NC) POWER RATING
  • -40 TO 158 DEG F OPERATING TEMPERATURE
  • SPDT SWITCH TYPE
  • 2 CIRCUIT(S)
  • SUPER CAPACITOR 7 DAYS RESERVE POWER
  • DZS MODEL
Datasheet
Timer/Counter - 43189627 - Radwell International
Willingboro, NJ, United States
Timer/Counter
43189627
Timer/Counter 43189627
TORK TIMER, MULTIVOLT, 365 DAY ASTRO SUPERCAP 2 CH. 20A SPDT, WTIH PORTABLE MEM. MODULE. FREE 2 YEAR RADWELL WARRANTY

TORK TIMER, MULTIVOLT, 365 DAY ASTRO SUPERCAP 2 CH. 20A SPDT, WTIH PORTABLE MEM. MODULE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  NSI Industries LLC Radwell International
Product Category Digital Timers Electromechanical Timers
Product Number DZS200BP 43189627
Product Name Electronic Time Switch Timer/Counter
Operating Temperature -40 to 158 F (-40 to 70 C)
Instrument Type Timer Timer
Technology Electronic Electromechanical
Number of Input Channels 2
Unlock Full Specs
to access all available technical data

Similar Products

Universal Digital Multi-Timer - AMT12-D2 - Altech Corp.
Specs
Operating Temperature -4 to 149 F (-20 to 65 C)
Instrument Type Timer
Technology Electronic
View Details
Preset Timer Counter Tachometer - TC-Pro482CRA - Fargo Controls, Inc.
Specs
Features Audible or Visual Alarms
Operating Temperature 14 to 131 F (-10 to 55 C)
Instrument Type Counter; Timer; Counter / Timer Combination
View Details
Stopwatches & Timers - 1347545 - RS Components, Ltd.
Specs
Instrument Type Timer
Technology Electronic
Power Supply DC/Battery
View Details