NSI Industries LLC Electromechanical Time Switch 1847A

Description
24 HR WITH SKIP A DAY TYPE METAL MATERIAL 75 MIN MIN. OFF TIME 20 MIN MIN. ON TIME UL, CSA APPROVAL MECHANICALLY-HELD CONTACTORS, 3-WIRE MOMENTARY, LIGHTING SYSTEMS, REMOTE STATION SWITCHING APPLICATION 120 VAC AT 60 HZ VOLTAGE RATING NEMA 1 ENCLOSURE 10 AMPERE AT 24 TO 277 VAC (GENERAL PURPOSE) CURRENT RATING 360 VA AT 24 TO 277 VAC (PILOT DUTY) POWER RATING -40 TO 165 DEG F OPERATING TEMPERATURE SPDT, MOMENTARY SWITCH TYPE TIMING MOTOR POWER RATING 3 W 1800 MODEL
Datasheet
Description
24 HR WITH SKIP A DAY TYPE METAL MATERIAL 75 MIN MIN. OFF TIME 20 MIN MIN. ON TIME UL, CSA APPROVAL MECHANICALLY-HELD CONTACTORS, 3-WIRE MOMENTARY, LIGHTING SYSTEMS, REMOTE STATION SWITCHING APPLICATION 120 VAC AT 60 HZ VOLTAGE RATING NEMA 1 ENCLOSURE 10 AMPERE AT 24 TO 277 VAC (GENERAL PURPOSE) CURRENT RATING 360 VA AT 24 TO 277 VAC (PILOT DUTY) POWER RATING -40 TO 165 DEG F OPERATING TEMPERATURE SPDT, MOMENTARY SWITCH TYPE TIMING MOTOR POWER RATING 3 W 1800 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Time Switch - 1847A - NSI Industries LLC
Huntersville, NC, USA
Electromechanical Time Switch
1847A
Electromechanical Time Switch 1847A
24 HR WITH SKIP A DAY TYPE METAL MATERIAL 75 MIN MIN. OFF TIME 20 MIN MIN. ON TIME UL, CSA APPROVAL MECHANICALLY-HELD CONTACTORS, 3-WIRE MOMENTARY, LIGHTING SYSTEMS, REMOTE STATION SWITCHING APPLICATION 120 VAC AT 60 HZ VOLTAGE RATING NEMA 1 ENCLOSURE 10 AMPERE AT 24 TO 277 VAC (GENERAL PURPOSE) CURRENT RATING 360 VA AT 24 TO 277 VAC (PILOT DUTY) POWER RATING -40 TO 165 DEG F OPERATING TEMPERATURE SPDT, MOMENTARY SWITCH TYPE TIMING MOTOR POWER RATING 3 W 1800 MODEL
  • 24 HR WITH SKIP A DAY TYPE
  • METAL MATERIAL
  • 75 MIN MIN. OFF TIME
  • 20 MIN MIN. ON TIME
  • UL, CSA APPROVAL
  • MECHANICALLY-HELD CONTACTORS, 3-WIRE MOMENTARY, LIGHTING SYSTEMS, REMOTE STATION SWITCHING APPLICATION
  • 120 VAC AT 60 HZ VOLTAGE RATING
  • NEMA 1 ENCLOSURE
  • 10 AMPERE AT 24 TO 277 VAC (GENERAL PURPOSE) CURRENT RATING
  • 360 VA AT 24 TO 277 VAC (PILOT DUTY) POWER RATING
  • -40 TO 165 DEG F OPERATING TEMPERATURE
  • SPDT, MOMENTARY SWITCH TYPE
  • TIMING MOTOR POWER RATING 3 W
  • 1800 MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Electromechanical Timers
Product Number 1847A
Product Name Electromechanical Time Switch
Operating Temperature -40 to 165 F (-40 to 74 C)
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic timer - VZA-3-1/4 - Festo Corporation
Specs
Instrument Type Timer
Technology Electromechanical
Functions Controller
View Details
Type 83.82 - Modular timer 16A - 838202400000 - Finder S.p.A. con unico socio
Specs
Instrument Type Timer
Technology Electromechanical
Number of Functions Single
View Details
2 suppliers
Time Switches - 101000 - RS Components, Ltd.
RS Components, Ltd.
Specs
Instrument Type Timer
Technology Electromechanical
Number of Input Channels 1
View Details
Electromechanical Time Switch - W220 - NSI Industries LLC
Specs
Operating Temperature -40 to 165 F (-40 to 74 C)
Instrument Type Timer
Technology Electromechanical
View Details