NSI Industries LLC Electromechanical Time Switch 7222

Description
24 HR WITH SKIP A DAY TYPE METAL MATERIAL 75 MIN MIN. OFF TIME 20 MIN MIN. ON TIME UL, CSA APPROVAL AIR CONDITIONING, HEATING, LIGHTING, PUMP, SIGN APPLICATION 208 TO 277 VAC AT 50/60 HZ VOLTAGE RATING NEMA 1 ENCLOSURE 40 AMPERE AT 120/277 VAC (GENERAL PURPOSE/RESISTIVE), 40 AMPERE AT 120 VAC (TUNGSTEN), 20 AMPERE AT 120/277 VAC (INDUCTIVE) CURRENT RATING 1000 VA AT 120 TO 277 VAC (PILOT DUTY), 2 HP AT 120 VAC, 5 HP AT 240 VAC (MOTOR) POWER RATING -40 TO 165 DEG F OPERATING TEMPERATURE DPDT SWITCH TYPE TIMING MOTOR POWER RATING 3 W 7000 MODEL
Datasheet
Description
24 HR WITH SKIP A DAY TYPE METAL MATERIAL 75 MIN MIN. OFF TIME 20 MIN MIN. ON TIME UL, CSA APPROVAL AIR CONDITIONING, HEATING, LIGHTING, PUMP, SIGN APPLICATION 208 TO 277 VAC AT 50/60 HZ VOLTAGE RATING NEMA 1 ENCLOSURE 40 AMPERE AT 120/277 VAC (GENERAL PURPOSE/RESISTIVE), 40 AMPERE AT 120 VAC (TUNGSTEN), 20 AMPERE AT 120/277 VAC (INDUCTIVE) CURRENT RATING 1000 VA AT 120 TO 277 VAC (PILOT DUTY), 2 HP AT 120 VAC, 5 HP AT 240 VAC (MOTOR) POWER RATING -40 TO 165 DEG F OPERATING TEMPERATURE DPDT SWITCH TYPE TIMING MOTOR POWER RATING 3 W 7000 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Time Switch - 7222 - NSI Industries LLC
Huntersville, NC, USA
Electromechanical Time Switch
7222
Electromechanical Time Switch 7222
24 HR WITH SKIP A DAY TYPE METAL MATERIAL 75 MIN MIN. OFF TIME 20 MIN MIN. ON TIME UL, CSA APPROVAL AIR CONDITIONING, HEATING, LIGHTING, PUMP, SIGN APPLICATION 208 TO 277 VAC AT 50/60 HZ VOLTAGE RATING NEMA 1 ENCLOSURE 40 AMPERE AT 120/277 VAC (GENERAL PURPOSE/RESISTIVE), 40 AMPERE AT 120 VAC (TUNGSTEN), 20 AMPERE AT 120/277 VAC (INDUCTIVE) CURRENT RATING 1000 VA AT 120 TO 277 VAC (PILOT DUTY), 2 HP AT 120 VAC, 5 HP AT 240 VAC (MOTOR) POWER RATING -40 TO 165 DEG F OPERATING TEMPERATURE DPDT SWITCH TYPE TIMING MOTOR POWER RATING 3 W 7000 MODEL
  • 24 HR WITH SKIP A DAY TYPE
  • METAL MATERIAL
  • 75 MIN MIN. OFF TIME
  • 20 MIN MIN. ON TIME
  • UL, CSA APPROVAL
  • AIR CONDITIONING, HEATING, LIGHTING, PUMP, SIGN APPLICATION
  • 208 TO 277 VAC AT 50/60 HZ VOLTAGE RATING
  • NEMA 1 ENCLOSURE
  • 40 AMPERE AT 120/277 VAC (GENERAL PURPOSE/RESISTIVE), 40 AMPERE AT 120 VAC (TUNGSTEN), 20 AMPERE AT 120/277 VAC (INDUCTIVE) CURRENT RATING
  • 1000 VA AT 120 TO 277 VAC (PILOT DUTY), 2 HP AT 120 VAC, 5 HP AT 240 VAC (MOTOR) POWER RATING
  • -40 TO 165 DEG F OPERATING TEMPERATURE
  • DPDT SWITCH TYPE
  • TIMING MOTOR POWER RATING 3 W
  • 7000 MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Electromechanical Timers
Product Number 7222
Product Name Electromechanical Time Switch
Operating Temperature -40 to 165 F (-40 to 74 C)
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic timer - VZA-3-1/4 - Festo Corporation
Specs
Instrument Type Timer
Technology Electromechanical
Functions Controller
View Details
Timer/Counter - 24168842 - Radwell International
Finder S.p.A. con unico socio
Specs
Instrument Type Timer
Technology Electromechanical
View Details
Time Switches - 101222 - RS Components, Ltd.
RS Components, Ltd.
Specs
Instrument Type Timer
Technology Electromechanical
Number of Input Channels 1
View Details
Electromechanical Spring Wound Time Switch - A530MA - NSI Industries LLC
Specs
Operating Temperature 32 to 122 F (0 to 50 C)
Instrument Type Timer
Technology Electromechanical
View Details