NSI Industries LLC Electromechanical Spring Wound Time Switch C412H

Description
COMMERCIAL TYPE METAL BRUSHED ALUMINUM COLOR WITHOUT HOLD OPERATION TYPE UL (CANADA AND US) APPROVAL VENTILATING FAN, HVAC, WHIRLPOOL, SELF STORAGE, MOTOR AND PUMP APPLICATION 32 TO 122 DEG F OPERATING TEMPERATURE DPST SWITCH TYPE 20 AMPERE AT 125 VAC, 10 AMPERE AT 250/277 VAC (RESISTIVE) 20 AMPERE AT 125 VAC, 10 AMPERE AT 250/277 VAC (INDUCTIVE) 7 AMPERE AT 125 VAC (TUNGSTEN) CONTACT CURRENT RATING 1 HP AT 125 VAC, 2 HP AT 250 VAC CONTACT POWER RATING 12 HR TIME CYCLE TORK[R] BRAND C MODEL
Datasheet
Description
COMMERCIAL TYPE METAL BRUSHED ALUMINUM COLOR WITHOUT HOLD OPERATION TYPE UL (CANADA AND US) APPROVAL VENTILATING FAN, HVAC, WHIRLPOOL, SELF STORAGE, MOTOR AND PUMP APPLICATION 32 TO 122 DEG F OPERATING TEMPERATURE DPST SWITCH TYPE 20 AMPERE AT 125 VAC, 10 AMPERE AT 250/277 VAC (RESISTIVE) 20 AMPERE AT 125 VAC, 10 AMPERE AT 250/277 VAC (INDUCTIVE) 7 AMPERE AT 125 VAC (TUNGSTEN) CONTACT CURRENT RATING 1 HP AT 125 VAC, 2 HP AT 250 VAC CONTACT POWER RATING 12 HR TIME CYCLE TORK[R] BRAND C MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Spring Wound Time Switch - C412H - NSI Industries LLC
Huntersville, NC, USA
Electromechanical Spring Wound Time Switch
C412H
Electromechanical Spring Wound Time Switch C412H
COMMERCIAL TYPE METAL BRUSHED ALUMINUM COLOR WITHOUT HOLD OPERATION TYPE UL (CANADA AND US) APPROVAL VENTILATING FAN, HVAC, WHIRLPOOL, SELF STORAGE, MOTOR AND PUMP APPLICATION 32 TO 122 DEG F OPERATING TEMPERATURE DPST SWITCH TYPE 20 AMPERE AT 125 VAC, 10 AMPERE AT 250/277 VAC (RESISTIVE) 20 AMPERE AT 125 VAC, 10 AMPERE AT 250/277 VAC (INDUCTIVE) 7 AMPERE AT 125 VAC (TUNGSTEN) CONTACT CURRENT RATING 1 HP AT 125 VAC, 2 HP AT 250 VAC CONTACT POWER RATING 12 HR TIME CYCLE TORK[R] BRAND C MODEL
  • COMMERCIAL TYPE
  • METAL BRUSHED ALUMINUM COLOR
  • WITHOUT HOLD OPERATION TYPE
  • UL (CANADA AND US) APPROVAL
  • VENTILATING FAN, HVAC, WHIRLPOOL, SELF STORAGE, MOTOR AND PUMP APPLICATION
  • 32 TO 122 DEG F OPERATING TEMPERATURE
  • DPST SWITCH TYPE
  • 20 AMPERE AT 125 VAC, 10 AMPERE AT 250/277 VAC (RESISTIVE)
  • 20 AMPERE AT 125 VAC, 10 AMPERE AT 250/277 VAC (INDUCTIVE)
  • 7 AMPERE AT 125 VAC (TUNGSTEN) CONTACT CURRENT RATING
  • 1 HP AT 125 VAC, 2 HP AT 250 VAC CONTACT POWER RATING
  • 12 HR TIME CYCLE
  • TORK[R] BRAND
  • C MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Electromechanical Timers
Product Number C412H
Product Name Electromechanical Spring Wound Time Switch
Operating Temperature 32 to 122 F (0 to 50 C)
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic timer - VZA-3-1/4 - Festo Corporation
Specs
Instrument Type Timer
Technology Electromechanical
Functions Controller
View Details
Time Switches - 101000 - RS Components, Ltd.
RS Components, Ltd.
Specs
Instrument Type Timer
Technology Electromechanical
Number of Input Channels 1
View Details
Type 80.01T - Modular timer 16A - 80010240N000 - Finder S.p.A. con unico socio
Specs
Instrument Type Timer
Technology Electromechanical
Number of Functions Multi
View Details
Timer/Counter - 63527164 - Radwell International
Marsh Bellofram Group of Companies
Specs
Instrument Type Timer
Technology Electromechanical
View Details