NSI Industries LLC Electromechanical Spring Wound Time Switch C502H

Description
COMMERCIAL TYPE METAL BRUSHED ALUMINUM COLOR WITHOUT HOLD OPERATION TYPE UL (CANADA AND US) APPROVAL VENTILATING FANS, HVAC, WHIRLPOOLS, SELF STORAGE, MOTORS AND PUMPS APPLICATION WALL MOUNTING 32 TO 122 DEG F OPERATING TEMPERATURE SPDT, SPST SWITCH TYPE 20 AMPERE AT 125 VAC 50/60 HZ (RESISTIVE/INDUCTIVE ), 10 AMPERE AT 250/277 VAC 50/60 HZ (RESISTIVE/INDUCTIVE ), 7 AMPERE AT 125 VAC 50/60 HZ (TUNGSTEN) CONTACT CURRENT RATING 1 HP AT 125 VAC, 2 HP AT 250 VAC (MOTOR) CONTACT POWER RATING 2 HR TIME CYCLE C MODEL
Datasheet
Description
COMMERCIAL TYPE METAL BRUSHED ALUMINUM COLOR WITHOUT HOLD OPERATION TYPE UL (CANADA AND US) APPROVAL VENTILATING FANS, HVAC, WHIRLPOOLS, SELF STORAGE, MOTORS AND PUMPS APPLICATION WALL MOUNTING 32 TO 122 DEG F OPERATING TEMPERATURE SPDT, SPST SWITCH TYPE 20 AMPERE AT 125 VAC 50/60 HZ (RESISTIVE/INDUCTIVE ), 10 AMPERE AT 250/277 VAC 50/60 HZ (RESISTIVE/INDUCTIVE ), 7 AMPERE AT 125 VAC 50/60 HZ (TUNGSTEN) CONTACT CURRENT RATING 1 HP AT 125 VAC, 2 HP AT 250 VAC (MOTOR) CONTACT POWER RATING 2 HR TIME CYCLE C MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Spring Wound Time Switch - C502H - NSI Industries LLC
Huntersville, NC, USA
Electromechanical Spring Wound Time Switch
C502H
Electromechanical Spring Wound Time Switch C502H
COMMERCIAL TYPE METAL BRUSHED ALUMINUM COLOR WITHOUT HOLD OPERATION TYPE UL (CANADA AND US) APPROVAL VENTILATING FANS, HVAC, WHIRLPOOLS, SELF STORAGE, MOTORS AND PUMPS APPLICATION WALL MOUNTING 32 TO 122 DEG F OPERATING TEMPERATURE SPDT, SPST SWITCH TYPE 20 AMPERE AT 125 VAC 50/60 HZ (RESISTIVE/INDUCTIVE ), 10 AMPERE AT 250/277 VAC 50/60 HZ (RESISTIVE/INDUCTIVE ), 7 AMPERE AT 125 VAC 50/60 HZ (TUNGSTEN) CONTACT CURRENT RATING 1 HP AT 125 VAC, 2 HP AT 250 VAC (MOTOR) CONTACT POWER RATING 2 HR TIME CYCLE C MODEL
  • COMMERCIAL TYPE
  • METAL BRUSHED ALUMINUM COLOR
  • WITHOUT HOLD OPERATION TYPE
  • UL (CANADA AND US) APPROVAL
  • VENTILATING FANS, HVAC, WHIRLPOOLS, SELF STORAGE, MOTORS AND PUMPS APPLICATION
  • WALL MOUNTING
  • 32 TO 122 DEG F OPERATING TEMPERATURE
  • SPDT, SPST SWITCH TYPE
  • 20 AMPERE AT 125 VAC 50/60 HZ (RESISTIVE/INDUCTIVE), 10 AMPERE AT 250/277 VAC 50/60 HZ (RESISTIVE/INDUCTIVE), 7 AMPERE AT 125 VAC 50/60 HZ (TUNGSTEN) CONTACT CURRENT RATING
  • 1 HP AT 125 VAC, 2 HP AT 250 VAC (MOTOR) CONTACT POWER RATING
  • 2 HR TIME CYCLE
  • C MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Electromechanical Timers
Product Number C502H
Product Name Electromechanical Spring Wound Time Switch
Operating Temperature 32 to 122 F (0 to 50 C)
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic timer - VZOB-3-1/4 - Festo Corporation
Specs
Instrument Type Timer
Technology Electromechanical
Functions Controller
View Details
Type 14.01 - Staircase timer - 140182300000 - Finder S.p.A. con unico socio
Specs
Instrument Type Timer
Technology Electromechanical
Length (Depth) 0.6890 inch (17.5 mm)
View Details
Time Switches - 101000 - RS Components, Ltd.
RS Components, Ltd.
Specs
Instrument Type Timer
Technology Electromechanical
Number of Input Channels 1
View Details
Traceable® Hour/Day Controller - Model 5070 - Traceable® Products
Specs
Instrument Type Timer
Technology Electromechanical
Number of Functions Single
View Details