NSI Industries LLC Electromechanical Spring Wound Time Switch A560M

Description
DECORATOR TYPE 3 INCH WIDTH X 5 INCH HEIGHT SIZE IVORY COLOR NO HOLD OPERATION TYPE UL (CANADA AND US) APPROVAL WHOLE HOUSE FANS, INDOOR-OUTDOOR LIGHTING, BATHROOM FANS, SELF STORAGE CONTROL APPLICATION WALL MOUNTING 32 TO 122 DEG F OPERATING TEMPERATURE SPDT SWITCH TYPE 20 AMP AT 125 VOLT, 10 AMP AT 250 VOLT, 10 AMP AT 277 VOLT CONTACT CURRENT RATING 1 HP AT 125 VOLT, 2 HP AT 250 VOLT CONTACT POWER RATING 60 MINUTE TIME CYCLE TORK[R] BRAND CONTACT RATING 125/250/277 VOLT AC TERMINAL SIZE 12 AWG A MODEL
Datasheet
Description
DECORATOR TYPE 3 INCH WIDTH X 5 INCH HEIGHT SIZE IVORY COLOR NO HOLD OPERATION TYPE UL (CANADA AND US) APPROVAL WHOLE HOUSE FANS, INDOOR-OUTDOOR LIGHTING, BATHROOM FANS, SELF STORAGE CONTROL APPLICATION WALL MOUNTING 32 TO 122 DEG F OPERATING TEMPERATURE SPDT SWITCH TYPE 20 AMP AT 125 VOLT, 10 AMP AT 250 VOLT, 10 AMP AT 277 VOLT CONTACT CURRENT RATING 1 HP AT 125 VOLT, 2 HP AT 250 VOLT CONTACT POWER RATING 60 MINUTE TIME CYCLE TORK[R] BRAND CONTACT RATING 125/250/277 VOLT AC TERMINAL SIZE 12 AWG A MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Spring Wound Time Switch - A560M - NSI Industries LLC
Huntersville, NC, USA
Electromechanical Spring Wound Time Switch
A560M
Electromechanical Spring Wound Time Switch A560M
DECORATOR TYPE 3 INCH WIDTH X 5 INCH HEIGHT SIZE IVORY COLOR NO HOLD OPERATION TYPE UL (CANADA AND US) APPROVAL WHOLE HOUSE FANS, INDOOR-OUTDOOR LIGHTING, BATHROOM FANS, SELF STORAGE CONTROL APPLICATION WALL MOUNTING 32 TO 122 DEG F OPERATING TEMPERATURE SPDT SWITCH TYPE 20 AMP AT 125 VOLT, 10 AMP AT 250 VOLT, 10 AMP AT 277 VOLT CONTACT CURRENT RATING 1 HP AT 125 VOLT, 2 HP AT 250 VOLT CONTACT POWER RATING 60 MINUTE TIME CYCLE TORK[R] BRAND CONTACT RATING 125/250/277 VOLT AC TERMINAL SIZE 12 AWG A MODEL
  • DECORATOR TYPE
  • 3 INCH WIDTH X 5 INCH HEIGHT SIZE
  • IVORY COLOR
  • NO HOLD OPERATION TYPE
  • UL (CANADA AND US) APPROVAL
  • WHOLE HOUSE FANS, INDOOR-OUTDOOR LIGHTING, BATHROOM FANS, SELF STORAGE CONTROL APPLICATION
  • WALL MOUNTING
  • 32 TO 122 DEG F OPERATING TEMPERATURE
  • SPDT SWITCH TYPE
  • 20 AMP AT 125 VOLT, 10 AMP AT 250 VOLT, 10 AMP AT 277 VOLT CONTACT CURRENT RATING
  • 1 HP AT 125 VOLT, 2 HP AT 250 VOLT CONTACT POWER RATING
  • 60 MINUTE TIME CYCLE
  • TORK[R] BRAND
  • CONTACT RATING 125/250/277 VOLT AC
  • TERMINAL SIZE 12 AWG
  • A MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Electromechanical Timers
Product Number A560M
Product Name Electromechanical Spring Wound Time Switch
Operating Temperature 32 to 122 F (0 to 50 C)
Instrument Type Timer
Technology Electromechanical
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic timer - VZOB-3-1/4 - Festo Corporation
Specs
Instrument Type Timer
Technology Electromechanical
Functions Controller
View Details
Type 85.03 - Miniature plug-in timer 10A - 850300120000 - Finder S.p.A. con unico socio
Specs
Instrument Type Timer
Technology Electromechanical
Number of Functions Multi
View Details
Time Switches - 101222 - RS Components, Ltd.
RS Components, Ltd.
Specs
Instrument Type Timer
Technology Electromechanical
Number of Input Channels 1
View Details
Electromechanical Spring Wound Time Switch - A515MW - NSI Industries LLC
Specs
Operating Temperature 32 to 122 F (0 to 50 C)
Instrument Type Timer
Technology Electromechanical
View Details