NSI Industries LLC Electromechanical Time Switch 1101

Description
24 HOUR TYPE 4.687 INCH WIDTH X 2.937 INCH DEPTH X 7.937 INCH HEIGHT SIZE BEIGE ENAMEL FINISH 75 MINUTE MIN. OFF TIME 20 MINUTE MIN. ON TIME UL, CSA APPROVAL AIR CONDITIONING, FAN, LIGHTING, PUMP, SIGN, SWIMMING POOL, WATER HEATING APPLICATION 120 VOLT AC AT 60 HERTZ VOLTAGE RATING NEMA 1 ENCLOSURE 40 AMP AT 120/277 VOLT AC (GENERAL PURPOSE/RESISTIVE), 40 AMP AT 120 VOLT AC (TUNGSTEN), 20 AMP AT 120/277 VOLT AC (INDUCTIVE) CURRENT RATING 1000 VOLT AMP AT 120 TO 277 VOLT AC (PILOT DUTY), 2 HP AT 120 VOLT AC, 5 HP AT 240 VOLT AC (MOTOR) POWER RATING -40 TO 165 DEG F OPERATING TEMPERATURE SPST SWITCH TYPE TIMING MOTOR POWER RATING 3 WATT
Datasheet
Description
24 HOUR TYPE 4.687 INCH WIDTH X 2.937 INCH DEPTH X 7.937 INCH HEIGHT SIZE BEIGE ENAMEL FINISH 75 MINUTE MIN. OFF TIME 20 MINUTE MIN. ON TIME UL, CSA APPROVAL AIR CONDITIONING, FAN, LIGHTING, PUMP, SIGN, SWIMMING POOL, WATER HEATING APPLICATION 120 VOLT AC AT 60 HERTZ VOLTAGE RATING NEMA 1 ENCLOSURE 40 AMP AT 120/277 VOLT AC (GENERAL PURPOSE/RESISTIVE), 40 AMP AT 120 VOLT AC (TUNGSTEN), 20 AMP AT 120/277 VOLT AC (INDUCTIVE) CURRENT RATING 1000 VOLT AMP AT 120 TO 277 VOLT AC (PILOT DUTY), 2 HP AT 120 VOLT AC, 5 HP AT 240 VOLT AC (MOTOR) POWER RATING -40 TO 165 DEG F OPERATING TEMPERATURE SPST SWITCH TYPE TIMING MOTOR POWER RATING 3 WATT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Time Switch - 1101 - NSI Industries LLC
Huntersville, NC, USA
Electromechanical Time Switch
1101
Electromechanical Time Switch 1101
24 HOUR TYPE 4.687 INCH WIDTH X 2.937 INCH DEPTH X 7.937 INCH HEIGHT SIZE BEIGE ENAMEL FINISH 75 MINUTE MIN. OFF TIME 20 MINUTE MIN. ON TIME UL, CSA APPROVAL AIR CONDITIONING, FAN, LIGHTING, PUMP, SIGN, SWIMMING POOL, WATER HEATING APPLICATION 120 VOLT AC AT 60 HERTZ VOLTAGE RATING NEMA 1 ENCLOSURE 40 AMP AT 120/277 VOLT AC (GENERAL PURPOSE/RESISTIVE), 40 AMP AT 120 VOLT AC (TUNGSTEN), 20 AMP AT 120/277 VOLT AC (INDUCTIVE) CURRENT RATING 1000 VOLT AMP AT 120 TO 277 VOLT AC (PILOT DUTY), 2 HP AT 120 VOLT AC, 5 HP AT 240 VOLT AC (MOTOR) POWER RATING -40 TO 165 DEG F OPERATING TEMPERATURE SPST SWITCH TYPE TIMING MOTOR POWER RATING 3 WATT
  • 24 HOUR TYPE
  • 4.687 INCH WIDTH X 2.937 INCH DEPTH X 7.937 INCH HEIGHT SIZE
  • BEIGE ENAMEL FINISH
  • 75 MINUTE MIN. OFF TIME
  • 20 MINUTE MIN. ON TIME
  • UL, CSA APPROVAL
  • AIR CONDITIONING, FAN, LIGHTING, PUMP, SIGN, SWIMMING POOL, WATER HEATING APPLICATION
  • 120 VOLT AC AT 60 HERTZ VOLTAGE RATING
  • NEMA 1 ENCLOSURE
  • 40 AMP AT 120/277 VOLT AC (GENERAL PURPOSE/RESISTIVE), 40 AMP AT 120 VOLT AC (TUNGSTEN), 20 AMP AT 120/277 VOLT AC (INDUCTIVE) CURRENT RATING
  • 1000 VOLT AMP AT 120 TO 277 VOLT AC (PILOT DUTY), 2 HP AT 120 VOLT AC, 5 HP AT 240 VOLT AC (MOTOR) POWER RATING
  • -40 TO 165 DEG F OPERATING TEMPERATURE
  • SPST SWITCH TYPE
  • TIMING MOTOR POWER RATING 3 WATT
Datasheet
Electromechanical Time Switch - 1101 - NSI Industries LLC
Huntersville, NC, USA
Electromechanical Time Switch
1101
Electromechanical Time Switch 1101
24 HOUR TYPE 4.687 INCH WIDTH X 2.937 INCH DEPTH X 7.937 INCH HEIGHT SIZE BEIGE ENAMEL FINISH 75 MINUTE MIN. OFF TIME 20 MINUTE MIN. ON TIME UL, CSA APPROVAL AIR CONDITIONING, FAN, LIGHTING, PUMP, SIGN, SWIMMING POOL, WATER HEATING APPLICATION 120 VOLT AC AT 60 HERTZ VOLTAGE RATING NEMA 1 ENCLOSURE 40 AMP AT 120/277 VOLT AC (GENERAL PURPOSE/RESISTIVE), 40 AMP AT 120 VOLT AC (TUNGSTEN), 20 AMP AT 120/277 VOLT AC (INDUCTIVE) CURRENT RATING 1000 VOLT AMP AT 120 TO 277 VOLT AC (PILOT DUTY), 2 HP AT 120 VOLT AC, 5 HP AT 240 VOLT AC (MOTOR) POWER RATING -40 TO 165 DEG F OPERATING TEMPERATURE SPST SWITCH TYPE TIMING MOTOR POWER RATING 3 WATT
  • 24 HOUR TYPE
  • 4.687 INCH WIDTH X 2.937 INCH DEPTH X 7.937 INCH HEIGHT SIZE
  • BEIGE ENAMEL FINISH
  • 75 MINUTE MIN. OFF TIME
  • 20 MINUTE MIN. ON TIME
  • UL, CSA APPROVAL
  • AIR CONDITIONING, FAN, LIGHTING, PUMP, SIGN, SWIMMING POOL, WATER HEATING APPLICATION
  • 120 VOLT AC AT 60 HERTZ VOLTAGE RATING
  • NEMA 1 ENCLOSURE
  • 40 AMP AT 120/277 VOLT AC (GENERAL PURPOSE/RESISTIVE), 40 AMP AT 120 VOLT AC (TUNGSTEN), 20 AMP AT 120/277 VOLT AC (INDUCTIVE) CURRENT RATING
  • 1000 VOLT AMP AT 120 TO 277 VOLT AC (PILOT DUTY), 2 HP AT 120 VOLT AC, 5 HP AT 240 VOLT AC (MOTOR) POWER RATING
  • -40 TO 165 DEG F OPERATING TEMPERATURE
  • SPST SWITCH TYPE
  • TIMING MOTOR POWER RATING 3 WATT
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Electromechanical Timers
Product Number 1101
Product Name Electromechanical Time Switch
Operating Temperature -40 to 165 F (-40 to 74 C)
Instrument Type Timer
Technology Electromechanical
Signal Input Type Voltage; Current
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic timer - VZA-3-1/4 - Festo Corporation
Specs
Instrument Type Timer
Technology Electromechanical
Functions Controller
View Details
Type 83.02 - Modular timer 12A - 830202400000 - Finder S.p.A. con unico socio
Specs
Instrument Type Timer
Technology Electromechanical
Number of Functions Multi
View Details
Time Switches - 101224 - RS Components, Ltd.
RS Components, Ltd.
Specs
Instrument Type Timer
Technology Electromechanical
Number of Input Channels 1
View Details
Electromechanical Time Switch - 1847A - NSI Industries LLC
Specs
Operating Temperature -40 to 165 F (-40 to 74 C)
Instrument Type Timer
Technology Electromechanical
View Details