NSI Industries LLC Electromechanical Spring Wound Time Switch A515MW

Description
WHITE COLOR WITHOUT HOLD OPERATION TYPE UL (CANADA AND US) APPROVAL WHOLE HOUSE FANS, INDOOR/OUTDOOR LIGHTING, BATHROOM FANS AND LIGHTS, SELF STORAGE APPLICATION WALL MOUNTING 32 TO 122 DEG F OPERATING TEMPERATURE SPDT, SPST SWITCH TYPE 20 AMPERE AT 125 VAC 50/60 HZ (RESISTIVE/INDUCTIVE ), 10 AMPERE AT 250/277 VAC 50/60 HZ (RESISTIVE/INDUCTIVE ), 7 AMPERE AT 125 VAC 50/60 HZ (TUNGSTEN) CONTACT CURRENT RATING 1 HP AT 125 VAC, 2 HP AT 250 VAC (MOTOR) CONTACT POWER RATING 15 MIN TIME CYCLE A MODEL
Datasheet
Description
WHITE COLOR WITHOUT HOLD OPERATION TYPE UL (CANADA AND US) APPROVAL WHOLE HOUSE FANS, INDOOR/OUTDOOR LIGHTING, BATHROOM FANS AND LIGHTS, SELF STORAGE APPLICATION WALL MOUNTING 32 TO 122 DEG F OPERATING TEMPERATURE SPDT, SPST SWITCH TYPE 20 AMPERE AT 125 VAC 50/60 HZ (RESISTIVE/INDUCTIVE ), 10 AMPERE AT 250/277 VAC 50/60 HZ (RESISTIVE/INDUCTIVE ), 7 AMPERE AT 125 VAC 50/60 HZ (TUNGSTEN) CONTACT CURRENT RATING 1 HP AT 125 VAC, 2 HP AT 250 VAC (MOTOR) CONTACT POWER RATING 15 MIN TIME CYCLE A MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Spring Wound Time Switch - A515MW - NSI Industries LLC
Huntersville, NC, USA
Electromechanical Spring Wound Time Switch
A515MW
Electromechanical Spring Wound Time Switch A515MW
WHITE COLOR WITHOUT HOLD OPERATION TYPE UL (CANADA AND US) APPROVAL WHOLE HOUSE FANS, INDOOR/OUTDOOR LIGHTING, BATHROOM FANS AND LIGHTS, SELF STORAGE APPLICATION WALL MOUNTING 32 TO 122 DEG F OPERATING TEMPERATURE SPDT, SPST SWITCH TYPE 20 AMPERE AT 125 VAC 50/60 HZ (RESISTIVE/INDUCTIVE ), 10 AMPERE AT 250/277 VAC 50/60 HZ (RESISTIVE/INDUCTIVE ), 7 AMPERE AT 125 VAC 50/60 HZ (TUNGSTEN) CONTACT CURRENT RATING 1 HP AT 125 VAC, 2 HP AT 250 VAC (MOTOR) CONTACT POWER RATING 15 MIN TIME CYCLE A MODEL
  • WHITE COLOR
  • WITHOUT HOLD OPERATION TYPE
  • UL (CANADA AND US) APPROVAL
  • WHOLE HOUSE FANS, INDOOR/OUTDOOR LIGHTING, BATHROOM FANS AND LIGHTS, SELF STORAGE APPLICATION
  • WALL MOUNTING
  • 32 TO 122 DEG F OPERATING TEMPERATURE
  • SPDT, SPST SWITCH TYPE
  • 20 AMPERE AT 125 VAC 50/60 HZ (RESISTIVE/INDUCTIVE), 10 AMPERE AT 250/277 VAC 50/60 HZ (RESISTIVE/INDUCTIVE), 7 AMPERE AT 125 VAC 50/60 HZ (TUNGSTEN) CONTACT CURRENT RATING
  • 1 HP AT 125 VAC, 2 HP AT 250 VAC (MOTOR) CONTACT POWER RATING
  • 15 MIN TIME CYCLE
  • A MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Electromechanical Timers
Product Number A515MW
Product Name Electromechanical Spring Wound Time Switch
Operating Temperature 32 to 122 F (0 to 50 C)
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic timer - VZA-3-1/4 - Festo Corporation
Specs
Instrument Type Timer
Technology Electromechanical
Functions Controller
View Details
Time Switches - 101224 - RS Components, Ltd.
RS Components, Ltd.
Specs
Instrument Type Timer
Technology Electromechanical
Number of Input Channels 1
View Details
Type 85.04 - Miniature plug-in timer 7A - 850401250000 - Finder S.p.A. con unico socio
Specs
Instrument Type Timer
Technology Electromechanical
Number of Functions Multi
View Details
Timer/Counter - 64975934 - Radwell International
Marsh Bellofram Group of Companies
Specs
Instrument Type Timer
Technology Electromechanical
View Details