NSI Industries LLC Electromechanical Time Switch 1847AW

Description
7 DAY TYPE METAL MATERIAL 2 HR MIN. OFF TIME 1 HR MIN. ON TIME UL, CSA APPROVAL CONTACTOR, LIGHTING SYSTEM, REMOTE STATION SWITCHING APPLICATION 120 VAC AT 60 HZ VOLTAGE RATING NEMA 1 ENCLOSURE 10 AMPERE AT 24 TO 277 VAC (GENERAL PURPOSE) CURRENT RATING 360 VA AT 24 TO 277 VAC (PILOT DUTY) POWER RATING -40 TO 165 DEG F OPERATING TEMPERATURE SPDT, MOMENTARY SWITCH TYPE TIMING MOTOR POWER RATING 3 W 1800 MODEL
Datasheet
Description
7 DAY TYPE METAL MATERIAL 2 HR MIN. OFF TIME 1 HR MIN. ON TIME UL, CSA APPROVAL CONTACTOR, LIGHTING SYSTEM, REMOTE STATION SWITCHING APPLICATION 120 VAC AT 60 HZ VOLTAGE RATING NEMA 1 ENCLOSURE 10 AMPERE AT 24 TO 277 VAC (GENERAL PURPOSE) CURRENT RATING 360 VA AT 24 TO 277 VAC (PILOT DUTY) POWER RATING -40 TO 165 DEG F OPERATING TEMPERATURE SPDT, MOMENTARY SWITCH TYPE TIMING MOTOR POWER RATING 3 W 1800 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Time Switch - 1847AW - NSI Industries LLC
Huntersville, NC, USA
Electromechanical Time Switch
1847AW
Electromechanical Time Switch 1847AW
7 DAY TYPE METAL MATERIAL 2 HR MIN. OFF TIME 1 HR MIN. ON TIME UL, CSA APPROVAL CONTACTOR, LIGHTING SYSTEM, REMOTE STATION SWITCHING APPLICATION 120 VAC AT 60 HZ VOLTAGE RATING NEMA 1 ENCLOSURE 10 AMPERE AT 24 TO 277 VAC (GENERAL PURPOSE) CURRENT RATING 360 VA AT 24 TO 277 VAC (PILOT DUTY) POWER RATING -40 TO 165 DEG F OPERATING TEMPERATURE SPDT, MOMENTARY SWITCH TYPE TIMING MOTOR POWER RATING 3 W 1800 MODEL
  • 7 DAY TYPE
  • METAL MATERIAL
  • 2 HR MIN. OFF TIME
  • 1 HR MIN. ON TIME
  • UL, CSA APPROVAL
  • CONTACTOR, LIGHTING SYSTEM, REMOTE STATION SWITCHING APPLICATION
  • 120 VAC AT 60 HZ VOLTAGE RATING
  • NEMA 1 ENCLOSURE
  • 10 AMPERE AT 24 TO 277 VAC (GENERAL PURPOSE) CURRENT RATING
  • 360 VA AT 24 TO 277 VAC (PILOT DUTY) POWER RATING
  • -40 TO 165 DEG F OPERATING TEMPERATURE
  • SPDT, MOMENTARY SWITCH TYPE
  • TIMING MOTOR POWER RATING 3 W
  • 1800 MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Electromechanical Timers
Product Number 1847AW
Product Name Electromechanical Time Switch
Operating Temperature -40 to 165 F (-40 to 74 C)
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic timer - VZOB-3-1/4 - Festo Corporation
Specs
Instrument Type Timer
Technology Electromechanical
Functions Controller
View Details
Time Switches - 101224 - RS Components, Ltd.
RS Components, Ltd.
Specs
Instrument Type Timer
Technology Electromechanical
Number of Input Channels 1
View Details
Type 86.30T - Timer module - 863081200000 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Instrument Type Timer
Technology Electromechanical
Signal Input Type Voltage
View Details
Timer/Counter - 63525982 - Radwell International
Marsh Bellofram Group of Companies
Specs
Instrument Type Timer
Technology Electromechanical
View Details