NSI Industries LLC Electromechanical Time Switch T930L

Description
7 DAY TYPE METAL MATERIAL 2 HR MIN. OFF TIME 1 HR MIN. ON TIME PARKING LOT LIGHTING, HVAC, DISPLAY LIGHTING, SECURITY LIGHTING, LIGHTED SIGNAGE, STOREFRONT LIGHTING APPLICATION 120 VAC AT 60 HZ VOLTAGE RATING NEMA 1 ENCLOSURE 20 AMPERE AT 120/277 VAC (GENERAL PURPOSE) CURRENT RATING 1 HP AT 120 VAC, 2 HP AT 240 VAC (MOTOR) POWER RATING -40 TO 165 DEG F OPERATING TEMPERATURE (3) SPDT SWITCH TYPE 24 HR SPRING RESERVE POWER TIMING MOTOR POWER RATING 5 W T900 MODEL
Datasheet
Description
7 DAY TYPE METAL MATERIAL 2 HR MIN. OFF TIME 1 HR MIN. ON TIME PARKING LOT LIGHTING, HVAC, DISPLAY LIGHTING, SECURITY LIGHTING, LIGHTED SIGNAGE, STOREFRONT LIGHTING APPLICATION 120 VAC AT 60 HZ VOLTAGE RATING NEMA 1 ENCLOSURE 20 AMPERE AT 120/277 VAC (GENERAL PURPOSE) CURRENT RATING 1 HP AT 120 VAC, 2 HP AT 240 VAC (MOTOR) POWER RATING -40 TO 165 DEG F OPERATING TEMPERATURE (3) SPDT SWITCH TYPE 24 HR SPRING RESERVE POWER TIMING MOTOR POWER RATING 5 W T900 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Time Switch - T930L - NSI Industries LLC
Huntersville, NC, USA
Electromechanical Time Switch
T930L
Electromechanical Time Switch T930L
7 DAY TYPE METAL MATERIAL 2 HR MIN. OFF TIME 1 HR MIN. ON TIME PARKING LOT LIGHTING, HVAC, DISPLAY LIGHTING, SECURITY LIGHTING, LIGHTED SIGNAGE, STOREFRONT LIGHTING APPLICATION 120 VAC AT 60 HZ VOLTAGE RATING NEMA 1 ENCLOSURE 20 AMPERE AT 120/277 VAC (GENERAL PURPOSE) CURRENT RATING 1 HP AT 120 VAC, 2 HP AT 240 VAC (MOTOR) POWER RATING -40 TO 165 DEG F OPERATING TEMPERATURE (3) SPDT SWITCH TYPE 24 HR SPRING RESERVE POWER TIMING MOTOR POWER RATING 5 W T900 MODEL
  • 7 DAY TYPE
  • METAL MATERIAL
  • 2 HR MIN. OFF TIME
  • 1 HR MIN. ON TIME
  • PARKING LOT LIGHTING, HVAC, DISPLAY LIGHTING, SECURITY LIGHTING, LIGHTED SIGNAGE, STOREFRONT LIGHTING APPLICATION
  • 120 VAC AT 60 HZ VOLTAGE RATING
  • NEMA 1 ENCLOSURE
  • 20 AMPERE AT 120/277 VAC (GENERAL PURPOSE) CURRENT RATING
  • 1 HP AT 120 VAC, 2 HP AT 240 VAC (MOTOR) POWER RATING
  • -40 TO 165 DEG F OPERATING TEMPERATURE
  • (3) SPDT SWITCH TYPE
  • 24 HR SPRING RESERVE POWER
  • TIMING MOTOR POWER RATING 5 W
  • T900 MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Electromechanical Timers
Product Number T930L
Product Name Electromechanical Time Switch
Operating Temperature -40 to 165 F (-40 to 74 C)
Unlock Full Specs
to access all available technical data

Similar Products

Type 84.02 - SMARTimer 16A - 840200240000 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Instrument Type Timer
Technology Electromechanical
Number of Functions Multi
View Details
Pneumatic timer - VZ-3-PK-3 - Festo Corporation
Specs
Operating Temperature 14 to 140 F (-10 to 60 C)
Instrument Type Timer
Technology Electromechanical
View Details
Time Switches - 101000 - RS Components, Ltd.
RS Components, Ltd.
Specs
Instrument Type Timer
Technology Electromechanical
Number of Input Channels 1
View Details
Solenoid Valve Timer - FSV-AT2000 - OMEGA Engineering, Inc.
OMEGA Engineering, Inc.
Specs
Operating Temperature -4 to 126 F (-20 to 52 C)
Instrument Type Timer
Technology Electromechanical
View Details