Hammond Manufacturing Company Inc. Datasheets for Board Mount Transformers
Board mount transformers are transformers designed to be embedded in or mounted on computer boards.
Board Mount Transformers: Learn more
| Product Name | Notes |
|---|---|
| Features: Sealed “gapped” core modulation transformer design Minimum frequency response of 150- 7000 Hz. Range of secondary taps for a variety of tube types The tapped secondary winding carries full... | |
| Features: Intended for non-patient connected indoor applications where protection of sensitive electronics is required: High end audio / studio use Medical electronics High end test equipment / laboratory cULus Listed... | |
| Features: Perfect for high frequency filtering applications. High self-resonant frequency values Operating Frequency: 60Hz - 10kHz Some models feature universal channel mount packaging with flexible insulated leads (6" min.). Some... | |
| Features Dual primary 115/230 VAC 50/60 Hz. operation Dual secondaries for series or parallel connections 4,000 V RMS Hipot test Class F insulation (155 degrees, C) Chassis mount (either two... | |
| Features Choice of two primaries: Single Primary 115VAC (187 series) or Dual Primary 115/230VAC (186 series). Either series operates on 50/60 Hz. Combination solder or quick connect terminals. Split bobbin... | |
| Features Designed for drop in replacement of original units. Physically, parts were designed to look similar to original factory units (where possible). Inductances measured at rated D.C. current. Material used... | |
| Features Enclosed, 4-hole mount chokes (some models also available epoxy potted in a black powder paint - drawn steel housing (see chart). Potted models mount with 1/4" - 20 hardware... | |
| Features Low profile mounting, dual - split bobbin design. Low primary to secondary coupling, balanced windings, no electrostatic shield required and low EMF radiation due to semi-toroidal design. Universal dual... | |
| Features Low profile, lightweight, cool running - due to high efficiency toroidal design Dual 117/234 VAC primary, 50/60 Hz. operation Units are designed to have all windings engaged. Center single... | |
| Features Open core & coil, 4-slot bracket mounting chokes. Tolerance of 15% on both inductance & resistance. Inductances measured at rated D.C. current. The "195" series is single coil The... | |
| Features Physically, parts were designed to look similar to original factory units (where possible). Material used & design specs. were kept as close as possible to the original part to... | |
| Features Primary 115 VAC, 60 or 400Hz. models, 3 case sizes Epoxy cast to withstand shock and severe environments Two coil design provides balanced windings and low magnetic radiation -... | |
| Features Primary 115VAC, 50/60 Hz., Secondary 95VAC. Provides circuit isolation. Electrostatic shield between primary & secondary. World wide applications, 50 or 60 Hz. operation, step down (115VAC to 95 VAC). | |
| Features Primary 120VAC, 50/60 Hz., Secondary 120VAC. Provides circuit isolation. Toroidal transformer for high isolation, low noise, light weight, cool operation and low profile. World wide applications, 50 or 60... | |
| Features Single winding, does not provide isolation, for use where equipment is already isolated and only voltage change is required. World wide applications, 50 or 60 Hz. operation, step up... | |
| Features Universal operation - dual primary. 115 or 230 VAC, 50/60 Hz current. 14 output voltages to choose from (5 - 36 VAC R.M.S.) Six VA size models available from... |
| << Prev | Next >> |