Hammond Manufacturing Company Inc. Transformers - Power Transformers 187E10

Description
Features Choice of two primaries: Single Primary 115VAC (187 series) or Dual Primary 115/230VAC (186 series). Either series operates on 50/60 Hz. Combination solder or quick connect terminals. Split bobbin construction eliminates the need for an electrostatic shield. Hi-pot tested to 2 KV RMS. Economical open style, channel frame - chassis mount design Insulation material - Class B or 130 C Lower temperature rise designed not to exceed Class A for longer life. UL listed (# E207860) Type 3AH CSA Certified A wiring diagram for this series can be downloaded here.
Request a Quote Datasheet
Description
Features Choice of two primaries: Single Primary 115VAC (187 series) or Dual Primary 115/230VAC (186 series). Either series operates on 50/60 Hz. Combination solder or quick connect terminals. Split bobbin construction eliminates the need for an electrostatic shield. Hi-pot tested to 2 KV RMS. Economical open style, channel frame - chassis mount design Insulation material - Class B or 130 C Lower temperature rise designed not to exceed Class A for longer life. UL listed (# E207860) Type 3AH CSA Certified A wiring diagram for this series can be downloaded here.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformers - Power Transformers - 187E10 - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Transformers - Power Transformers
187E10
Transformers - Power Transformers 187E10
Features Choice of two primaries: Single Primary 115VAC (187 series) or Dual Primary 115/230VAC (186 series). Either series operates on 50/60 Hz. Combination solder or quick connect terminals. Split bobbin construction eliminates the need for an electrostatic shield. Hi-pot tested to 2 KV RMS. Economical open style, channel frame - chassis mount design Insulation material - Class B or 130 C Lower temperature rise designed not to exceed Class A for longer life. UL listed (# E207860) Type 3AH CSA Certified A wiring diagram for this series can be downloaded here.

Features

  • Choice of two primaries: Single Primary 115VAC (187 series) or Dual Primary 115/230VAC (186 series).
  • Either series operates on 50/60 Hz.
  • Combination solder or quick connect terminals.
  • Split bobbin construction eliminates the need for an electrostatic shield.
  • Hi-pot tested to 2 KV RMS.
  • Economical open style, channel frame - chassis mount design
  • Insulation material - Class B or 130 C
  • Lower temperature rise designed not to exceed Class A for longer life.
  • UL listed (# E207860) Type 3AH
  • CSA Certified

A wiring diagram for this series can be downloaded here.

Supplier's Site
Transformers - 187E10 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Transformers
187E10
Transformers 187E10
TX 115VAC, 50VA 50/60HZ

TX 115VAC, 50VA 50/60HZ

Buy Now
Power Transformers - HM4760-ND - DigiKey
Thief River Falls, MN, United States
Power Transformers
HM4760-ND
Power Transformers HM4760-ND
PWR XFMR LAMINATED 50VA CHAS MT

PWR XFMR LAMINATED 50VA CHAS MT

Buy Now Datasheet

Technical Specifications

  Hammond Manufacturing Company Inc. Powell Electronics, Inc. DigiKey
Product Category Power Transformers Transformers Power Transformers
Product Number 187E10 187E10 HM4760-ND
Product Name Transformers - Power Transformers Transformers Power Transformers
Transformer Type Electronics; Power Transformer Power Transformer
Input Voltage 115 to 230 volts 115 volts
Output Voltage 10 volts 10 volts
Secondary Current Rating 5 amps 5 amps
Power Rating (VA) 50 VA 115 to 50 VA 50 VA
Unlock Full Specs
to access all available technical data