Features
| Hammond Manufacturing Company Inc. | DigiKey | |
|---|---|---|
| Product Category | Power Transformers | Power Transformers |
| Product Number | 182E117 | HM2117-ND |
| Product Name | Transformers - Power Transformers | Power Transformers |
| Transformer Type | Electronics; Power Transformer | Power Transformer |
| Construction | Toroidal Core | Toroidal Core |
| Output Voltage | 117 volts | 117 to 234 volts |
| Power Rating (VA) | 30 VA | 30 VA |
| Standards / Compliance | RoHS |