Hammond Manufacturing Company Inc. Transformers - Chokes & Reactors 195T5

Description
Features Open core & coil, 4-slot bracket mounting chokes. Tolerance of 15% on both inductance & resistance. Inductances measured at rated D.C. current. The "195" series is single coil The "196" series is dual coil - allowing more versatility Recommended maximum operating voltage 600 VAC (winding to core). Hipot tested at 2,500 VAC Connections are made to a screw terminal or heavy copper tabs with holes Perfect for high current power supply filtering. All chokes are UL approved under Type 3AH, E207860, 30V7 For AC applications 60 Hz to 10,000 Hz try our 197 Series
Request a Quote
Description
Features Open core & coil, 4-slot bracket mounting chokes. Tolerance of 15% on both inductance & resistance. Inductances measured at rated D.C. current. The "195" series is single coil The "196" series is dual coil - allowing more versatility Recommended maximum operating voltage 600 VAC (winding to core). Hipot tested at 2,500 VAC Connections are made to a screw terminal or heavy copper tabs with holes Perfect for high current power supply filtering. All chokes are UL approved under Type 3AH, E207860, 30V7 For AC applications 60 Hz to 10,000 Hz try our 197 Series
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Transformers - Chokes & Reactors - 195T5 - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Transformers - Chokes & Reactors
195T5
Transformers - Chokes & Reactors 195T5
Features Open core & coil, 4-slot bracket mounting chokes. Tolerance of 15% on both inductance & resistance. Inductances measured at rated D.C. current. The "195" series is single coil The "196" series is dual coil - allowing more versatility Recommended maximum operating voltage 600 VAC (winding to core). Hipot tested at 2,500 VAC Connections are made to a screw terminal or heavy copper tabs with holes Perfect for high current power supply filtering. All chokes are UL approved under Type 3AH, E207860, 30V7 For AC applications 60 Hz to 10,000 Hz try our 197 Series

Features

  • Open core & coil, 4-slot bracket mounting chokes.
  • Tolerance of 15% on both inductance & resistance.
  • Inductances measured at rated D.C. current.
  • The "195" series is single coil
  • The "196" series is dual coil - allowing more versatility
  • Recommended maximum operating voltage 600 VAC (winding to core).
  • Hipot tested at 2,500 VAC
  • Connections are made to a screw terminal or heavy copper tabs with holes
  • Perfect for high current power supply filtering.
  • All chokes are UL approved under Type 3AH, E207860, 30V7
  • For AC applications 60 Hz to 10,000 Hz try our 197 Series
Supplier's Site
Transformers - 195T5 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Transformers
195T5
Transformers 195T5
CHOKE

CHOKE

Buy Now

Technical Specifications

  Hammond Manufacturing Company Inc. Powell Electronics, Inc.
Product Category Transformers Transformers
Product Number 195T5 195T5
Product Name Transformers - Chokes & Reactors Transformers
Category Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

Transformers - Audio Transformers - Signal Level - 143B - Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics; Power Transformer
Standards RoHS
View Details
4 suppliers
Transformers - Power Transformers - 160J10 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Category Power
Other Transformer Types / Applications Electronics; Power Transformer
Standards RoHS
View Details
3 suppliers
Transformers - Audio Transformers - Signal Level - 106T - Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics; Power Transformer
Standards RoHS
View Details
5 suppliers
Transformers - Classic Transformers - 1760H - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics
Standards RoHS
View Details
7 suppliers