Features
PWR XFMR TOROIDAL 1500VA CHAS MT
PWR XFMR TORO 1500VA CHAS MT
| Hammond Manufacturing Company Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Power Transformers | Power Transformers | Power Transformers |
| Product Number | 182T117 | HM2120-ND | 182T117 |
| Product Name | Transformers - Power Transformers | Power Transformers | Transformers - Power Transformers |
| Transformer Type | Electronics; Power Transformer | Power Transformer | Toroidal |
| Construction | Toroidal Core | Toroidal Core | Toroidal Core |
| Output Voltage | 117 volts | 117 to 234 volts | 117 to 234 volts |
| Power Rating (VA) | 1500 VA | 1500 VA | 1500 VA |
| Standards / Compliance | RoHS |