Hammond Manufacturing Company Inc. Transformers - Power Transformers 182S110

Description
Features Low profile, lightweight, cool running - due to high efficiency toroidal design Dual 117/234 VAC primary, 50/60 Hz. operation Units are designed to have all windings engaged. Center single hole mounting - units over 225VA include a potted center (see photos below) for extra mounting strength. Supplied with two rubber insulating pads, one metal centering washer and all mounting hardware (160VA and under) Supplied with one bottom rubber insulating pad and mounting hardware (225VA and larger) Center bolt size varies with VA - see tables below. Minimum 8" long flexible leads Hi-Pot test of 4,000V RMS between primary & secondary CSA certified to C22.2 #66 - CSA file #209651 UL recognized to UL506 - UL file #E207860 CE certified to IEC950 Note about Inrush Current: Due to the superior magnetic properties of Toroidal transformers they will be susceptible to high magnetizing current when initially energized, only limited by the low DC resistance of the primary winding. Depending on where you are in the AC cycle when the transformer is energized dictates the chances of overloading the supply circuit. This is why the transformer may sometimes energize without a problem and other times it will blow the fuse or trip the circuit breaker. The duration of this overload is rarely longer than a half of a cycle. Therefore, you should consider using a slow-blow fuse, time delayed circuit breaker or other form of soft start circuitry for the supply line when using these high efficient Toroidal transformers.
Request a Quote
Description
Features Low profile, lightweight, cool running - due to high efficiency toroidal design Dual 117/234 VAC primary, 50/60 Hz. operation Units are designed to have all windings engaged. Center single hole mounting - units over 225VA include a potted center (see photos below) for extra mounting strength. Supplied with two rubber insulating pads, one metal centering washer and all mounting hardware (160VA and under) Supplied with one bottom rubber insulating pad and mounting hardware (225VA and larger) Center bolt size varies with VA - see tables below. Minimum 8" long flexible leads Hi-Pot test of 4,000V RMS between primary & secondary CSA certified to C22.2 #66 - CSA file #209651 UL recognized to UL506 - UL file #E207860 CE certified to IEC950 Note about Inrush Current: Due to the superior magnetic properties of Toroidal transformers they will be susceptible to high magnetizing current when initially energized, only limited by the low DC resistance of the primary winding. Depending on where you are in the AC cycle when the transformer is energized dictates the chances of overloading the supply circuit. This is why the transformer may sometimes energize without a problem and other times it will blow the fuse or trip the circuit breaker. The duration of this overload is rarely longer than a half of a cycle. Therefore, you should consider using a slow-blow fuse, time delayed circuit breaker or other form of soft start circuitry for the supply line when using these high efficient Toroidal transformers.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Transformers - Power Transformers - 182S110 - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Transformers - Power Transformers
182S110
Transformers - Power Transformers 182S110
Features Low profile, lightweight, cool running - due to high efficiency toroidal design Dual 117/234 VAC primary, 50/60 Hz. operation Units are designed to have all windings engaged. Center single hole mounting - units over 225VA include a potted center (see photos below) for extra mounting strength. Supplied with two rubber insulating pads, one metal centering washer and all mounting hardware (160VA and under) Supplied with one bottom rubber insulating pad and mounting hardware (225VA and larger) Center bolt size varies with VA - see tables below. Minimum 8" long flexible leads Hi-Pot test of 4,000V RMS between primary & secondary CSA certified to C22.2 #66 - CSA file #209651 UL recognized to UL506 - UL file #E207860 CE certified to IEC950 Note about Inrush Current: Due to the superior magnetic properties of Toroidal transformers they will be susceptible to high magnetizing current when initially energized, only limited by the low DC resistance of the primary winding. Depending on where you are in the AC cycle when the transformer is energized dictates the chances of overloading the supply circuit. This is why the transformer may sometimes energize without a problem and other times it will blow the fuse or trip the circuit breaker. The duration of this overload is rarely longer than a half of a cycle. Therefore, you should consider using a slow-blow fuse, time delayed circuit breaker or other form of soft start circuitry for the supply line when using these high efficient Toroidal transformers.

Features

  • Low profile, lightweight, cool running - due to high efficiency toroidal design
  • Dual 117/234 VAC primary, 50/60 Hz. operation
  • Units are designed to have all windings engaged.
  • Center single hole mounting - units over 225VA include a potted center (see photos below) for extra mounting strength.
  • Supplied with two rubber insulating pads, one metal centering washer and all mounting hardware (160VA and under)
  • Supplied with one bottom rubber insulating pad and mounting hardware (225VA and larger)
  • Center bolt size varies with VA - see tables below.
  • Minimum 8" long flexible leads
  • Hi-Pot test of 4,000V RMS between primary & secondary
  • CSA certified to C22.2 #66 - CSA file #209651
  • UL recognized to UL506 - UL file #E207860
  • CE certified to IEC950
  • Note about Inrush Current:
  • Due to the superior magnetic properties of Toroidal transformers they will be susceptible to high magnetizing current when initially energized, only limited by the low DC resistance of the primary winding. Depending on where you are in the AC cycle when the transformer is energized dictates the chances of overloading the supply circuit. This is why the transformer may sometimes energize without a problem and other times it will blow the fuse or trip the circuit breaker. The duration of this overload is rarely longer than a half of a cycle. Therefore, you should consider using a slow-blow fuse, time delayed circuit breaker or other form of soft start circuitry for the supply line when using these high efficient Toroidal transformers.
Supplier's Site
Transformers - 182S110 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Transformers
182S110
Transformers 182S110
TOROID, 1000VA, 50HZ, 110/110V

TOROID, 1000VA, 50HZ, 110/110V

Buy Now
Shenzhen, China
Transformers - Power Transformers
182S110
Transformers - Power Transformers 182S110
PWR XFMR TORO 1000VA CHAS MT

PWR XFMR TORO 1000VA CHAS MT

Supplier's Site

Technical Specifications

  Hammond Manufacturing Company Inc. Powell Electronics, Inc. Acme Chip Technology Co., Limited
Product Category Power Transformers Transformers Power Transformers
Product Number 182S110 182S110 182S110
Product Name Transformers - Power Transformers Transformers Transformers - Power Transformers
Transformer Type Electronics; Power Transformer
Construction Toroidal Core
Output Voltage 110 volts
Power Rating (VA) 1000 VA 1000 VA
Unlock Full Specs
to access all available technical data

Similar Products

Transformers - Power Transformers - 1182S24 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Transformer Type Electronics; Power Transformer
Construction Toroidal Core
Output Voltage 24 volts
View Details
4 suppliers
Transformers - Power Transformers - 162F48 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Transformer Type Electronics; Power Transformer
Output Voltage 24 volts
Power Rating (VA) 6 VA
View Details
4 suppliers
Transformers - Power Transformers - 160E24 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Transformer Type Electronics; Power Transformer
Output Voltage 12 volts
Power Rating (VA) 1.2 VA
View Details
3 suppliers
Transformers - Power Transformers - 164G28 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Transformer Type Electronics; Power Transformer
Output Voltage 14 volts
Power Rating (VA) 12 VA
View Details
4 suppliers