Features
PWR XFMR TOROIDAL 225VA CHAS MT
PWR XFMR TORO 225VA CHAS MT
| Hammond Manufacturing Company Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Power Transformers | Power Transformers | Power Transformers |
| Product Number | 182G18 | 182G18-ND | 182G18 |
| Product Name | Transformers - Power Transformers | Power Transformers | Transformers - Power Transformers |
| Transformer Type | Electronics; Power Transformer | Power Transformer | |
| Construction | Toroidal Core | Toroidal Core | |
| Output Voltage | 18 volts | 18 to 36 volts | |
| Power Rating (VA) | 225 VA | 225 VA | |
| Standards / Compliance | RoHS |