Features
A wiring diagram for this series can be downloaded here.
PWR XFMR LAMINATED 6VA CHAS MT
PWR XFMR LAMINATED 6VA CHAS MT
| Hammond Manufacturing Company Inc. | Powell Electronics, Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Power Transformers | Transformers | Power Transformers | Power Transformers |
| Product Number | 186B20 | 186B20 | HM4676-ND | 186B20 |
| Product Name | Transformers - Power Transformers | Transformers | Power Transformers | Transformers - Power Transformers |
| Transformer Type | Electronics; Power Transformer | Power Transformer | Laminated Core | |
| Input Voltage | 115 to 230 volts | 115 to 230 volts | ||
| Output Voltage | 20 volts | 20 volts | 20 volts | |
| Secondary Current Rating | 0.3000 amps | 0.3000 amps | 0.3000 amps | |
| Power Rating (VA) | 6 VA | 6 VA | 6 VA | 6 VA |