Hammond Manufacturing Company Inc. Transformers - Power Transformers 183K28

Description
Features Universal operation - dual primary. 115 or 230 VAC, 50/60 Hz current. 14 output voltages to choose from (5 - 36 VAC R.M.S.) Six VA size models available from - 2.5 to 56VA. Low profile, split bobbin with top shroud design. Dual winding secondaries, non-concentrically wound. Can be wired in series, parallel or used separately. Low primary to secondary coupling - no electrostatic shield required. High insulation - Hipot of 4,000V RMS. Class F insulation - 155 degrees C. Two hole mounting on 2.5, 5, 10 and 20VA sizes, four hole mounting on 30 and 56VA size (mounting screws not provided). P.C. board mount with industry standard pin spacing. Listings: cURus, CE and TUV. NOTE: Products produced after January 1st, 2021 will no longer have a TUV Label, however we do carry plenty of TUV-labeled inventory. Please contact us for more details. Mechanical & Schematic Data Mounting Dimensions (see tables below) Schematic Complete Connection diagram can be found here - 183 Connection Diagram
Request a Quote Datasheet
Description
Features Universal operation - dual primary. 115 or 230 VAC, 50/60 Hz current. 14 output voltages to choose from (5 - 36 VAC R.M.S.) Six VA size models available from - 2.5 to 56VA. Low profile, split bobbin with top shroud design. Dual winding secondaries, non-concentrically wound. Can be wired in series, parallel or used separately. Low primary to secondary coupling - no electrostatic shield required. High insulation - Hipot of 4,000V RMS. Class F insulation - 155 degrees C. Two hole mounting on 2.5, 5, 10 and 20VA sizes, four hole mounting on 30 and 56VA size (mounting screws not provided). P.C. board mount with industry standard pin spacing. Listings: cURus, CE and TUV. NOTE: Products produced after January 1st, 2021 will no longer have a TUV Label, however we do carry plenty of TUV-labeled inventory. Please contact us for more details. Mechanical & Schematic Data Mounting Dimensions (see tables below) Schematic Complete Connection diagram can be found here - 183 Connection Diagram
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformers - Power Transformers - 183K28 - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Transformers - Power Transformers
183K28
Transformers - Power Transformers 183K28
Features Universal operation - dual primary. 115 or 230 VAC, 50/60 Hz current. 14 output voltages to choose from (5 - 36 VAC R.M.S.) Six VA size models available from - 2.5 to 56VA. Low profile, split bobbin with top shroud design. Dual winding secondaries, non-concentrically wound. Can be wired in series, parallel or used separately. Low primary to secondary coupling - no electrostatic shield required. High insulation - Hipot of 4,000V RMS. Class F insulation - 155 degrees C. Two hole mounting on 2.5, 5, 10 and 20VA sizes, four hole mounting on 30 and 56VA size (mounting screws not provided). P.C. board mount with industry standard pin spacing. Listings: cURus, CE and TUV. NOTE: Products produced after January 1st, 2021 will no longer have a TUV Label, however we do carry plenty of TUV-labeled inventory. Please contact us for more details. Mechanical & Schematic Data Mounting Dimensions (see tables below) Schematic Complete Connection diagram can be found here - 183 Connection Diagram

Features

  • Universal operation - dual primary. 115 or 230 VAC, 50/60 Hz current.
  • 14 output voltages to choose from (5 - 36 VAC R.M.S.)
  • Six VA size models available from - 2.5 to 56VA.
  • Low profile, split bobbin with top shroud design.
  • Dual winding secondaries, non-concentrically wound. Can be wired in series, parallel or used separately.
  • Low primary to secondary coupling - no electrostatic shield required.
  • High insulation - Hipot of 4,000V RMS.
  • Class F insulation - 155 degrees C.
  • Two hole mounting on 2.5, 5, 10 and 20VA sizes, four hole mounting on 30 and 56VA size (mounting screws not provided).
  • P.C. board mount with industry standard pin spacing.
  • Listings: cURus, CE and TUV.

NOTE: Products produced after January 1st, 2021 will no longer have a TUV Label, however we do carry plenty of TUV-labeled inventory. Please contact us for more details.

Mechanical & Schematic Data

  • Mounting Dimensions (see tables below)
  • Schematic
  • Complete Connection diagram can be found here - 183 Connection Diagram
Supplier's Site
Transformers - 183K28 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Transformers
183K28
Transformers 183K28
POWER PCB 56VA 115/230

POWER PCB 56VA 115/230

Buy Now
Power Transformers - HM4638-ND - DigiKey
Thief River Falls, MN, United States
Power Transformers
HM4638-ND
Power Transformers HM4638-ND
PWR XFMR LAMINATED 56VA TH

PWR XFMR LAMINATED 56VA TH

Buy Now Datasheet
Shenzhen, China
Transformers - Power Transformers
183K28
Transformers - Power Transformers 183K28
PWR XFMR LAMINATED 56VA TH

PWR XFMR LAMINATED 56VA TH

Supplier's Site

Technical Specifications

  Hammond Manufacturing Company Inc. Powell Electronics, Inc. DigiKey Acme Chip Technology Co., Limited
Product Category Power Transformers Power Transformers Power Transformers Power Transformers
Product Number 183K28 183K28 HM4638-ND 183K28
Product Name Transformers - Power Transformers Transformers Power Transformers Transformers - Power Transformers
Transformer Type Electronics; Power Transformer Power Transformer Laminated Core
Output Voltage 14 volts 14 to 28 volts 14 to 28 volts
Power Rating (VA) 56 VA 56 VA 56 VA 56 VA
Standards / Compliance RoHS
Mounting Chip Transformer PCB/SMD
Unlock Full Specs
to access all available technical data

Similar Products

Transformers - Power Transformers - 162D120 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Transformer Type Electronics; Power Transformer
Output Voltage 60 volts
Power Rating (VA) 1.1 VA
View Details
4 suppliers
Hammond Manufacturing Company Inc.
Specs
Transformer Type Laminated Core
Mounting PCB/SMD
Construction Laminate
View Details
Transformers - Power Transformers - 166F36 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Transformer Type Electronics; Power Transformer
Output Voltage 36 volts
Power Rating (VA) 10.8 VA
View Details
4 suppliers
Transformers - Power Transformers - 161D40 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Transformer Type Electronics; Power Transformer
Output Voltage 20 volts
Power Rating (VA) 1 VA
View Details
4 suppliers