Features
A wiring diagram for this series can be downloaded here.
| Hammond Manufacturing Company Inc. | Powell Electronics, Inc. | DigiKey | |
|---|---|---|---|
| Product Category | Power Transformers | Transformers | Power Transformers |
| Product Number | 187E48 | 187E48 | HM4767-ND |
| Product Name | Transformers - Power Transformers | Transformers | Power Transformers |
| Transformer Type | Electronics; Power Transformer | Power Transformer | |
| Input Voltage | 115 to 230 volts | 115 volts | |
| Output Voltage | 48 volts | 48 volts | |
| Secondary Current Rating | 1.2 amps | 1.2 amps | |
| Power Rating (VA) | 57.9 VA | 115 to 57.6 VA | 57.6 VA |