Hammond Manufacturing Company Inc. Transformers - Power Transformers 182E240

Description
Features Low profile, lightweight, cool running - due to high efficiency toroidal design Dual 117/234 VAC primary, 50/60 Hz. operation Units are designed to have all windings engaged. Center single hole mounting - units over 225VA include a potted center (see photos below) for extra mounting strength. Supplied with two rubber insulating pads, one metal centering washer and all mounting hardware (160VA and under) Supplied with one bottom rubber insulating pad and mounting hardware (225VA and larger) Center bolt size varies with VA - see tables below. Minimum 8" long flexible leads Hi-Pot test of 4,000V RMS between primary & secondary CSA certified to C22.2 #66 - CSA file #209651 UL recognized to UL506 - UL file #E207860 CE certified to IEC950 Note about Inrush Current: Due to the superior magnetic properties of Toroidal transformers they will be susceptible to high magnetizing current when initially energized, only limited by the low DC resistance of the primary winding. Depending on where you are in the AC cycle when the transformer is energized dictates the chances of overloading the supply circuit. This is why the transformer may sometimes energize without a problem and other times it will blow the fuse or trip the circuit breaker. The duration of this overload is rarely longer than a half of a cycle. Therefore, you should consider using a slow-blow fuse, time delayed circuit breaker or other form of soft start circuitry for the supply line when using these high efficient Toroidal transformers.
Request a Quote
Description
Features Low profile, lightweight, cool running - due to high efficiency toroidal design Dual 117/234 VAC primary, 50/60 Hz. operation Units are designed to have all windings engaged. Center single hole mounting - units over 225VA include a potted center (see photos below) for extra mounting strength. Supplied with two rubber insulating pads, one metal centering washer and all mounting hardware (160VA and under) Supplied with one bottom rubber insulating pad and mounting hardware (225VA and larger) Center bolt size varies with VA - see tables below. Minimum 8" long flexible leads Hi-Pot test of 4,000V RMS between primary & secondary CSA certified to C22.2 #66 - CSA file #209651 UL recognized to UL506 - UL file #E207860 CE certified to IEC950 Note about Inrush Current: Due to the superior magnetic properties of Toroidal transformers they will be susceptible to high magnetizing current when initially energized, only limited by the low DC resistance of the primary winding. Depending on where you are in the AC cycle when the transformer is energized dictates the chances of overloading the supply circuit. This is why the transformer may sometimes energize without a problem and other times it will blow the fuse or trip the circuit breaker. The duration of this overload is rarely longer than a half of a cycle. Therefore, you should consider using a slow-blow fuse, time delayed circuit breaker or other form of soft start circuitry for the supply line when using these high efficient Toroidal transformers.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Transformers - Power Transformers - 182E240 - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Transformers - Power Transformers
182E240
Transformers - Power Transformers 182E240
Features Low profile, lightweight, cool running - due to high efficiency toroidal design Dual 117/234 VAC primary, 50/60 Hz. operation Units are designed to have all windings engaged. Center single hole mounting - units over 225VA include a potted center (see photos below) for extra mounting strength. Supplied with two rubber insulating pads, one metal centering washer and all mounting hardware (160VA and under) Supplied with one bottom rubber insulating pad and mounting hardware (225VA and larger) Center bolt size varies with VA - see tables below. Minimum 8" long flexible leads Hi-Pot test of 4,000V RMS between primary & secondary CSA certified to C22.2 #66 - CSA file #209651 UL recognized to UL506 - UL file #E207860 CE certified to IEC950 Note about Inrush Current: Due to the superior magnetic properties of Toroidal transformers they will be susceptible to high magnetizing current when initially energized, only limited by the low DC resistance of the primary winding. Depending on where you are in the AC cycle when the transformer is energized dictates the chances of overloading the supply circuit. This is why the transformer may sometimes energize without a problem and other times it will blow the fuse or trip the circuit breaker. The duration of this overload is rarely longer than a half of a cycle. Therefore, you should consider using a slow-blow fuse, time delayed circuit breaker or other form of soft start circuitry for the supply line when using these high efficient Toroidal transformers.

Features

  • Low profile, lightweight, cool running - due to high efficiency toroidal design
  • Dual 117/234 VAC primary, 50/60 Hz. operation
  • Units are designed to have all windings engaged.
  • Center single hole mounting - units over 225VA include a potted center (see photos below) for extra mounting strength.
  • Supplied with two rubber insulating pads, one metal centering washer and all mounting hardware (160VA and under)
  • Supplied with one bottom rubber insulating pad and mounting hardware (225VA and larger)
  • Center bolt size varies with VA - see tables below.
  • Minimum 8" long flexible leads
  • Hi-Pot test of 4,000V RMS between primary & secondary
  • CSA certified to C22.2 #66 - CSA file #209651
  • UL recognized to UL506 - UL file #E207860
  • CE certified to IEC950
  • Note about Inrush Current:
  • Due to the superior magnetic properties of Toroidal transformers they will be susceptible to high magnetizing current when initially energized, only limited by the low DC resistance of the primary winding. Depending on where you are in the AC cycle when the transformer is energized dictates the chances of overloading the supply circuit. This is why the transformer may sometimes energize without a problem and other times it will blow the fuse or trip the circuit breaker. The duration of this overload is rarely longer than a half of a cycle. Therefore, you should consider using a slow-blow fuse, time delayed circuit breaker or other form of soft start circuitry for the supply line when using these high efficient Toroidal transformers.
Supplier's Site
Transformers - 182E240 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Transformers
182E240
Transformers 182E240
TOROID, 50VA, 50HZ, 240V SEC

TOROID, 50VA, 50HZ, 240V SEC

Buy Now

Technical Specifications

  Hammond Manufacturing Company Inc. Powell Electronics, Inc.
Product Category Power Transformers Transformers
Product Number 182E240 182E240
Product Name Transformers - Power Transformers Transformers
Transformer Type Electronics; Power Transformer
Construction Toroidal Core
Output Voltage 240 volts
Unlock Full Specs
to access all available technical data

Similar Products

Transformers - Power Transformers - 1182U30 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Transformer Type Electronics; Power Transformer
Construction Toroidal Core
Output Voltage 30 volts
View Details
4 suppliers
Transformers - Power Transformers - 1182H117 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Transformer Type Electronics; Power Transformer
Construction Toroidal Core
Output Voltage 117 volts
View Details
4 suppliers
Transformers - Power Transformers - 1182M30 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Transformer Type Electronics; Power Transformer
Construction Toroidal Core
Output Voltage 30 volts
View Details
4 suppliers
Transformers - Power Transformers - 160K12 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Transformer Type Electronics; Power Transformer
Output Voltage 6.3 volts
Power Rating (VA) 10 VA
View Details
4 suppliers