Hammond Manufacturing Company Inc. Transformers - Power Transformers 187C24

Description
Features Choice of two primaries: Single Primary 115VAC (187 series) or Dual Primary 115/230VAC (186 series). Either series operates on 50/60 Hz. Combination solder or quick connect terminals. Split bobbin construction eliminates the need for an electrostatic shield. Hi-pot tested to 2 KV RMS. Economical open style, channel frame - chassis mount design Insulation material - Class B or 130 C Lower temperature rise designed not to exceed Class A for longer life. UL listed (# E207860) Type 3AH CSA Certified A wiring diagram for this series can be downloaded here.
Request a Quote Datasheet
Description
Features Choice of two primaries: Single Primary 115VAC (187 series) or Dual Primary 115/230VAC (186 series). Either series operates on 50/60 Hz. Combination solder or quick connect terminals. Split bobbin construction eliminates the need for an electrostatic shield. Hi-pot tested to 2 KV RMS. Economical open style, channel frame - chassis mount design Insulation material - Class B or 130 C Lower temperature rise designed not to exceed Class A for longer life. UL listed (# E207860) Type 3AH CSA Certified A wiring diagram for this series can be downloaded here.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformers - Power Transformers - 187C24 - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Transformers - Power Transformers
187C24
Transformers - Power Transformers 187C24
Features Choice of two primaries: Single Primary 115VAC (187 series) or Dual Primary 115/230VAC (186 series). Either series operates on 50/60 Hz. Combination solder or quick connect terminals. Split bobbin construction eliminates the need for an electrostatic shield. Hi-pot tested to 2 KV RMS. Economical open style, channel frame - chassis mount design Insulation material - Class B or 130 C Lower temperature rise designed not to exceed Class A for longer life. UL listed (# E207860) Type 3AH CSA Certified A wiring diagram for this series can be downloaded here.

Features

  • Choice of two primaries: Single Primary 115VAC (187 series) or Dual Primary 115/230VAC (186 series).
  • Either series operates on 50/60 Hz.
  • Combination solder or quick connect terminals.
  • Split bobbin construction eliminates the need for an electrostatic shield.
  • Hi-pot tested to 2 KV RMS.
  • Economical open style, channel frame - chassis mount design
  • Insulation material - Class B or 130 C
  • Lower temperature rise designed not to exceed Class A for longer life.
  • UL listed (# E207860) Type 3AH
  • CSA Certified

A wiring diagram for this series can be downloaded here.

Supplier's Site
Power Transformers - HM4746-ND - DigiKey
Thief River Falls, MN, United States
Power Transformers
HM4746-ND
Power Transformers HM4746-ND
PWR XFMR LAMINATED 12VA CHAS MT

PWR XFMR LAMINATED 12VA CHAS MT

Buy Now Datasheet
Transformers - 187C24 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Transformers
187C24
Transformers 187C24
TX 115VAC, 12VA 50/60HZ

TX 115VAC, 12VA 50/60HZ

Buy Now
Shenzhen, China
Transformers - Power Transformers
187C24
Transformers - Power Transformers 187C24
PWR XFMR LAMINATED 12VA CHAS MT

PWR XFMR LAMINATED 12VA CHAS MT

Supplier's Site

Technical Specifications

  Hammond Manufacturing Company Inc. DigiKey Powell Electronics, Inc. Acme Chip Technology Co., Limited
Product Category Power Transformers Power Transformers Transformers Power Transformers
Product Number 187C24 HM4746-ND 187C24 187C24
Product Name Transformers - Power Transformers Power Transformers Transformers Transformers - Power Transformers
Transformer Type Electronics; Power Transformer Power Transformer Laminated Core
Input Voltage 115 volts 115 volts 115 volts
Output Voltage 24 volts 24 volts 24 volts
Secondary Current Rating 0.5000 amps 0.5000 amps 0.5000 amps
Power Rating (VA) 12 VA 12 VA 115 to 12 VA 12 VA
Unlock Full Specs
to access all available technical data