Features
A wiring diagram for this series can be downloaded here.
PWR XFMR LAMINATED 96VA CHAS MT
PWR XFMR LAMINATED 96VA CHAS MT
| Hammond Manufacturing Company Inc. | Powell Electronics, Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Power Transformers | Transformers | Power Transformers | Power Transformers |
| Product Number | 187F48 | 187F48 | HM4777-ND | 187F48 |
| Product Name | Transformers - Power Transformers | Transformers | Power Transformers | Transformers - Power Transformers |
| Transformer Type | Electronics; Power Transformer | Power Transformer | Laminated Core | |
| Input Voltage | 115 volts | 115 volts | 115 volts | |
| Output Voltage | 48 volts | 48 volts | 48 volts | |
| Secondary Current Rating | 2 amps | 2 amps | 2 amps | |
| Power Rating (VA) | 96 VA | 115 to 96 VA | 96 VA | 96 VA |