Features
A wiring diagram for this series can be downloaded here.
PWR XFMR LAMINATED 100.8VA CHAS
PWR XFMR LAMINATED 100.8VA CHAS
| Hammond Manufacturing Company Inc. | Powell Electronics, Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Power Transformers | Transformers | Power Transformers | Power Transformers |
| Product Number | 186F12 | 186F12 | HM4713-ND | 186F12 |
| Product Name | Transformers - Power Transformers | Transformers | Power Transformers | Transformers - Power Transformers |
| Transformer Type | Electronics; Power Transformer | Power Transformer | Laminated Core | |
| Input Voltage | 115 to 230 volts | 115 to 230 volts | ||
| Output Voltage | 12.6 volts | 12.6 volts | 12.6 volts | |
| Secondary Current Rating | 8 amps | 8 amps | 8 amps | |
| Power Rating (VA) | 101 VA | 101 VA | 101 VA | 101 VA |