Hammond Manufacturing Company Inc. Transformers - Power Transformers 226R

Description
Features Primary 115 VAC, 60 or 400Hz. models, 3 case sizes Epoxy cast to withstand shock and severe environments Two coil design provides balanced windings and low magnetic radiation - no electrostatic shield required. 228 series include four, 6-32 X .38 machine screw inserts for less strain on p.c. board connections. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) 226 Series: Units shown: inch. Switch units to: mm Part No. - Size - Freq. - Secondary (RMS) - Temp. Rise - % - High - Pin - Weight (VA) - (Hz) - Series - Parallel - (C) - Regulation - Max - Diameter - lbs. 226D - 1 60 20V C.T. @ 50ma 10V @ 100ma 25 19.7 0.8 0.04 0.22 226F - 1 60 30V C.T. @ 34ma 15V @ 67ma 25 21.7 0.8 0.04 0.22 226H - 1 60 40V C.T. @ 25ma 20V @ 50ma 25 18.9 0.8 0.04 0.22 226N - 20 400 20V C.T. @ 1A 10V @ 2A 35 7.2 0.8 0.04 0.22 226P - 20 400 26V C.T. @ 770ma 13V @ 1.54A 35 7.6 0.8 0.04 0.22 226R - 20 400 30V C.T. @ 670ma 15V @ 1.33A 35 7.5 0.8 0.04 0.22 226T - 20 400 40V C.T. @ 500ma 20V @ 1A 35 7.2 0.8 0.04 0.22 227 Series: Units shown: inch. Switch units to: mm Part No. - Size - Freq. - Secondary (RMS) - Temp. Rise - % - High - Pin - Weight (VA) - (Hz) - Series - Parallel - (C) - Regulation - Max - Diameter - lbs. 227D - 5 60 20V C.T. @ 250ma 10V @ 500ma 25 20.07 1.05 0.05 0.38 227F - 5 60 30V C.T. @ 170ma 15V @ 340ma 25 24 1.05 0.05 0.38 227H - 5 60 40V C.T. @ 125ma 20V @ 250ma 25 26 1.05 0.05 0.38 227N - 40 400 20V C.T. @ 2A 10V @ 4A 45 6 1.05 0.05 0.38 227P - 40 400 26V C.T. @ 1.54A 13V @ 3.08A 45 5.7 1.05 0.05 0.38 227R - 40 400 30V C.T. @ 1.33A 15V @ 2.66A 45 6 1.05 0.05 0.38 227T - 40 400 40V C.T. @ 1A 20V @ 2A 45 5.7 1.05 0.05 0.38 228 Series: Units shown: inch. Switch units to: mm Part No. - Size - Freq. - Secondary (RMS) - Temp. Rise - % - High - Pin - Weight (VA) - (Hz) - Series - Parallel - (C) - Regulation - Max - Diameter - lbs. 228D - 10 60 20V C.T. @ 500ma 10V @ 1A 20 12.2 1.22 0.50 0.91 228F - 10 60 30V C.T. @ 340ma 15V @ 670ma 20 12.5 1.22 0.50 0.91 228H - 10 60 40V C.T. @ 250ma 20V @ 500ma 20 12.2 1.22 0.50 0.91
Request a Quote Datasheet
Description
Features Primary 115 VAC, 60 or 400Hz. models, 3 case sizes Epoxy cast to withstand shock and severe environments Two coil design provides balanced windings and low magnetic radiation - no electrostatic shield required. 228 series include four, 6-32 X .38 machine screw inserts for less strain on p.c. board connections. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) 226 Series: Units shown: inch. Switch units to: mm Part No. - Size - Freq. - Secondary (RMS) - Temp. Rise - % - High - Pin - Weight (VA) - (Hz) - Series - Parallel - (C) - Regulation - Max - Diameter - lbs. 226D - 1 60 20V C.T. @ 50ma 10V @ 100ma 25 19.7 0.8 0.04 0.22 226F - 1 60 30V C.T. @ 34ma 15V @ 67ma 25 21.7 0.8 0.04 0.22 226H - 1 60 40V C.T. @ 25ma 20V @ 50ma 25 18.9 0.8 0.04 0.22 226N - 20 400 20V C.T. @ 1A 10V @ 2A 35 7.2 0.8 0.04 0.22 226P - 20 400 26V C.T. @ 770ma 13V @ 1.54A 35 7.6 0.8 0.04 0.22 226R - 20 400 30V C.T. @ 670ma 15V @ 1.33A 35 7.5 0.8 0.04 0.22 226T - 20 400 40V C.T. @ 500ma 20V @ 1A 35 7.2 0.8 0.04 0.22 227 Series: Units shown: inch. Switch units to: mm Part No. - Size - Freq. - Secondary (RMS) - Temp. Rise - % - High - Pin - Weight (VA) - (Hz) - Series - Parallel - (C) - Regulation - Max - Diameter - lbs. 227D - 5 60 20V C.T. @ 250ma 10V @ 500ma 25 20.07 1.05 0.05 0.38 227F - 5 60 30V C.T. @ 170ma 15V @ 340ma 25 24 1.05 0.05 0.38 227H - 5 60 40V C.T. @ 125ma 20V @ 250ma 25 26 1.05 0.05 0.38 227N - 40 400 20V C.T. @ 2A 10V @ 4A 45 6 1.05 0.05 0.38 227P - 40 400 26V C.T. @ 1.54A 13V @ 3.08A 45 5.7 1.05 0.05 0.38 227R - 40 400 30V C.T. @ 1.33A 15V @ 2.66A 45 6 1.05 0.05 0.38 227T - 40 400 40V C.T. @ 1A 20V @ 2A 45 5.7 1.05 0.05 0.38 228 Series: Units shown: inch. Switch units to: mm Part No. - Size - Freq. - Secondary (RMS) - Temp. Rise - % - High - Pin - Weight (VA) - (Hz) - Series - Parallel - (C) - Regulation - Max - Diameter - lbs. 228D - 10 60 20V C.T. @ 500ma 10V @ 1A 20 12.2 1.22 0.50 0.91 228F - 10 60 30V C.T. @ 340ma 15V @ 670ma 20 12.5 1.22 0.50 0.91 228H - 10 60 40V C.T. @ 250ma 20V @ 500ma 20 12.2 1.22 0.50 0.91
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformers - Power Transformers - 226R - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Transformers - Power Transformers
226R
Transformers - Power Transformers 226R
Features Primary 115 VAC, 60 or 400Hz. models, 3 case sizes Epoxy cast to withstand shock and severe environments Two coil design provides balanced windings and low magnetic radiation - no electrostatic shield required. 228 series include four, 6-32 X .38 machine screw inserts for less strain on p.c. board connections. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) 226 Series: Units shown: inch. Switch units to: mm Part No. - Size - Freq. - Secondary (RMS) - Temp. Rise - % - High - Pin - Weight (VA) - (Hz) - Series - Parallel - (C) - Regulation - Max - Diameter - lbs. 226D - 1 60 20V C.T. @ 50ma 10V @ 100ma 25 19.7 0.8 0.04 0.22 226F - 1 60 30V C.T. @ 34ma 15V @ 67ma 25 21.7 0.8 0.04 0.22 226H - 1 60 40V C.T. @ 25ma 20V @ 50ma 25 18.9 0.8 0.04 0.22 226N - 20 400 20V C.T. @ 1A 10V @ 2A 35 7.2 0.8 0.04 0.22 226P - 20 400 26V C.T. @ 770ma 13V @ 1.54A 35 7.6 0.8 0.04 0.22 226R - 20 400 30V C.T. @ 670ma 15V @ 1.33A 35 7.5 0.8 0.04 0.22 226T - 20 400 40V C.T. @ 500ma 20V @ 1A 35 7.2 0.8 0.04 0.22 227 Series: Units shown: inch. Switch units to: mm Part No. - Size - Freq. - Secondary (RMS) - Temp. Rise - % - High - Pin - Weight (VA) - (Hz) - Series - Parallel - (C) - Regulation - Max - Diameter - lbs. 227D - 5 60 20V C.T. @ 250ma 10V @ 500ma 25 20.07 1.05 0.05 0.38 227F - 5 60 30V C.T. @ 170ma 15V @ 340ma 25 24 1.05 0.05 0.38 227H - 5 60 40V C.T. @ 125ma 20V @ 250ma 25 26 1.05 0.05 0.38 227N - 40 400 20V C.T. @ 2A 10V @ 4A 45 6 1.05 0.05 0.38 227P - 40 400 26V C.T. @ 1.54A 13V @ 3.08A 45 5.7 1.05 0.05 0.38 227R - 40 400 30V C.T. @ 1.33A 15V @ 2.66A 45 6 1.05 0.05 0.38 227T - 40 400 40V C.T. @ 1A 20V @ 2A 45 5.7 1.05 0.05 0.38 228 Series: Units shown: inch. Switch units to: mm Part No. - Size - Freq. - Secondary (RMS) - Temp. Rise - % - High - Pin - Weight (VA) - (Hz) - Series - Parallel - (C) - Regulation - Max - Diameter - lbs. 228D - 10 60 20V C.T. @ 500ma 10V @ 1A 20 12.2 1.22 0.50 0.91 228F - 10 60 30V C.T. @ 340ma 15V @ 670ma 20 12.5 1.22 0.50 0.91 228H - 10 60 40V C.T. @ 250ma 20V @ 500ma 20 12.2 1.22 0.50 0.91

Features

  • Primary 115 VAC, 60 or 400Hz. models, 3 case sizes
  • Epoxy cast to withstand shock and severe environments
  • Two coil design provides balanced windings and low magnetic radiation - no electrostatic shield required.
  • 228 series include four, 6-32 X .38 machine screw inserts for less strain on p.c. board connections.

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


226 Series:

Units shown: inch. Switch units to: mm


Part No. - Size - Freq. - Secondary (RMS) - Temp. Rise - % - High - Pin - Weight
(VA) - (Hz) - Series - Parallel - (C) - Regulation - Max - Diameter - lbs.
226D - 1 60 20V C.T. @ 50ma 10V @ 100ma 25 19.7 0.8 0.04 0.22
226F - 1 60 30V C.T. @ 34ma 15V @ 67ma 25 21.7 0.8 0.04 0.22
226H - 1 60 40V C.T. @ 25ma 20V @ 50ma 25 18.9 0.8 0.04 0.22
226N - 20 400 20V C.T. @ 1A 10V @ 2A 35 7.2 0.8 0.04 0.22
226P - 20 400 26V C.T. @ 770ma 13V @ 1.54A 35 7.6 0.8 0.04 0.22
226R - 20 400 30V C.T. @ 670ma 15V @ 1.33A 35 7.5 0.8 0.04 0.22
226T - 20 400 40V C.T. @ 500ma 20V @ 1A 35 7.2 0.8 0.04 0.22

227 Series:

Units shown: inch. Switch units to: mm


Part No. - Size - Freq. - Secondary (RMS) - Temp. Rise - % - High - Pin - Weight
(VA) - (Hz) - Series - Parallel - (C) - Regulation - Max - Diameter - lbs.
227D - 5 60 20V C.T. @ 250ma 10V @ 500ma 25 20.07 1.05 0.05 0.38
227F - 5 60 30V C.T. @ 170ma 15V @ 340ma 25 24 1.05 0.05 0.38
227H - 5 60 40V C.T. @ 125ma 20V @ 250ma 25 26 1.05 0.05 0.38
227N - 40 400 20V C.T. @ 2A 10V @ 4A 45 6 1.05 0.05 0.38
227P - 40 400 26V C.T. @ 1.54A 13V @ 3.08A 45 5.7 1.05 0.05 0.38
227R - 40 400 30V C.T. @ 1.33A 15V @ 2.66A 45 6 1.05 0.05 0.38
227T - 40 400 40V C.T. @ 1A 20V @ 2A 45 5.7 1.05 0.05 0.38

228 Series:

Units shown: inch. Switch units to: mm


Part No. - Size - Freq. - Secondary (RMS) - Temp. Rise - % - High - Pin - Weight
(VA) - (Hz) - Series - Parallel - (C) - Regulation - Max - Diameter - lbs.
228D - 10 60 20V C.T. @ 500ma 10V @ 1A 20 12.2 1.22 0.50 0.91
228F - 10 60 30V C.T. @ 340ma 15V @ 670ma 20 12.5 1.22 0.50 0.91
228H - 10 60 40V C.T. @ 250ma 20V @ 500ma 20 12.2 1.22 0.50 0.91

Supplier's Site
Transformers - 226R - Powell Electronics, Inc.
Swedesboro, NJ, United States
Transformers
226R
Transformers 226R
POWER PCB 20VA 115V

POWER PCB 20VA 115V

Buy Now
Power Transformers - HM4829-ND - DigiKey
Thief River Falls, MN, United States
Power Transformers
HM4829-ND
Power Transformers HM4829-ND
PWR XFMR SEMI-TORO 20VA TH

PWR XFMR SEMI-TORO 20VA TH

Buy Now Datasheet
Shenzhen, China
Transformers - Power Transformers
226R
Transformers - Power Transformers 226R
PWR XFMR SEMI-TORO 20VA TH

PWR XFMR SEMI-TORO 20VA TH

Supplier's Site

Technical Specifications

  Hammond Manufacturing Company Inc. Powell Electronics, Inc. DigiKey Acme Chip Technology Co., Limited
Product Category Power Transformers Power Transformers Power Transformers Power Transformers
Product Number 226R 226R HM4829-ND 226R
Product Name Transformers - Power Transformers Transformers Power Transformers Transformers - Power Transformers
Transformer Type Encapsulated Coil Transformer; Electronics; Power Transformer Power Transformer
Primary Frequency 400
Output Voltage 15 volts 15 to 30 volts 15 to 30 volts
Power Rating (VA) 20 VA 20 VA 20 VA 20 VA
Standards / Compliance RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Transformers - Power Transformers - 161G20 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Transformer Type Electronics; Power Transformer
Output Voltage 10 volts
Power Rating (VA) 10 VA
View Details
3 suppliers
Transformers - 1584C6S20 - Powell Electronics, Inc.
Hammond Manufacturing Company Inc.
View Details
Transformers - Power Transformers - 160F20 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Transformer Type Electronics; Power Transformer
Output Voltage 10 volts
Power Rating (VA) 4.4 VA
View Details
5 suppliers
Transformers - Power Transformers - 160D16 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Transformer Type Electronics; Power Transformer
Output Voltage 8 volts
Power Rating (VA) 1 VA
View Details
4 suppliers