Features
A wiring diagram for this series can be downloaded here.
PWR XFMR LAMINATED 6.16VA CHAS
PWR XFMR LAMINATED 6.16VA CHAS
| Hammond Manufacturing Company Inc. | Powell Electronics, Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Power Transformers | Transformers | Power Transformers | Power Transformers |
| Product Number | 187B56 | 187B56 | HM4740-ND | 187B56 |
| Product Name | Transformers - Power Transformers | Transformers | Power Transformers | Transformers - Power Transformers |
| Transformer Type | Electronics; Power Transformer | Power Transformer | Laminated Core | |
| Input Voltage | 115 volts | 115 volts | 115 volts | |
| Output Voltage | 56 volts | 56 volts | 56 volts | |
| Secondary Current Rating | 0.1100 amps | 0.1100 amps | 0.1100 amps | |
| Power Rating (VA) | 6.16 VA | 115 to 6.16 VA | 6.16 VA | 6.16 VA |