Hammond Manufacturing Company Inc. Datasheets for Board Mount Transformers

Board mount transformers are transformers designed to be embedded in or mounted on computer boards.
Board Mount Transformers: Learn more

Page: 1 2 3 4 5
Product Name Notes
Features Designed for a 5 amp. primary (maximum 20 Amp), secondary current 5 ma. 40 - 1,000 Hz. operation. Customer to supply primary winding (1 turn through open top of...
Features Toroidal design. Supplied with 24" insulated secondary leads, terminated with crimped ring connectors. Suitable for use with bare (uninsulated) primary conductor in circuits up to 600 V (4 KV...
Features Used (with 150 Volt full scale A.C. voltmeters) to measure the voltage of 240, 480 or 600 VAC systems. Primary insulated for 4.0 KV rms test, suitable for L.V.
Features Used as a small 24 volt transformer for relay, pilot lights or low voltage, low power control use. 60 Hz. operation. Chassis mount. With 10" leads. CSA certified (209651)...
Features Used to measure the voltage of 120 VAC systems with 5 Volt full scale A.C. voltmeters. 50/60 Hz. operation. Choice of chassis mount or P.C. board pin mount. High...
This listing of transformers and chokes is directly from the Peter W. Dahl files. They are arranged in alpha-numeric order beginning with AAA and ending with 999. These transformers are...
A steel mounting bracket is included with each unit. When purchasing additional brackets for Class-2 Transformers. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship...

<< Prev