Features
A wiring diagram for this series can be downloaded here.
PWR XFMR LAMINATED 6.12VA CHAS
PWR XFMR LAMINATED 6.12VA CHAS
| Hammond Manufacturing Company Inc. | Powell Electronics, Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Power Transformers | Transformers | Power Transformers | Power Transformers |
| Product Number | 186B36 | 186B36 | HM4678-ND | 186B36 |
| Product Name | Transformers - Power Transformers | Transformers | Power Transformers | Transformers - Power Transformers |
| Transformer Type | Electronics; Power Transformer | Power Transformer | Laminated Core | |
| Input Voltage | 115 to 230 volts | 115 to 230 volts | ||
| Output Voltage | 36 volts | 36 volts | 36 volts | |
| Secondary Current Rating | 0.1700 amps | 0.1700 amps | 0.1700 amps | |
| Power Rating (VA) | 6.12 VA | 6.12 VA | 6.12 VA | 6.12 VA |