Features
A wiring diagram for this series can be downloaded here.
| Hammond Manufacturing Company Inc. | Powell Electronics, Inc. | DigiKey | |
|---|---|---|---|
| Product Category | Power Transformers | Transformers | Power Transformers |
| Product Number | 186E24 | 186E24 | HM4706-ND |
| Product Name | Transformers - Power Transformers | Transformers | Power Transformers |
| Transformer Type | Electronics; Power Transformer | Power Transformer | |
| Input Voltage | 115 to 230 volts | 115 to 230 volts | |
| Output Voltage | 24 volts | 24 volts | |
| Secondary Current Rating | 2.4 amps | 2.4 amps | |
| Power Rating (VA) | 57.6 VA | 57.6 VA | 57.6 VA |