Features
A wiring diagram for this series can be downloaded here.
PWR XFMR LAMINATED 31.5VA CHAS
PWR XFMR LAMINATED 31.5VA CHAS
| Hammond Manufacturing Company Inc. | Powell Electronics, Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Power Transformers | Transformers | Power Transformers | Power Transformers |
| Product Number | 187D12 | 187D12 | HM4753-ND | 187D12 |
| Product Name | Transformers - Power Transformers | Transformers | Power Transformers | Transformers - Power Transformers |
| Transformer Type | Electronics; Power Transformer | Power Transformer | Laminated Core | |
| Input Voltage | 115 volts | 115 volts | 115 volts | |
| Output Voltage | 12.6 volts | 12.6 volts | 12.6 volts | |
| Secondary Current Rating | 2.5 amps | 2.5 amps | 2.5 amps | |
| Power Rating (VA) | 31.5 VA | 115 to 31.5 VA | 31.5 VA | 31.5 VA |